Weld Nut Nuts

4 Results
Metric Hex Weld Nuts
from National Bolt & Nut Corporation

METRIC HEX WELD NUTS. Dimensions per DIN 929. Three projection. Piloted. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Type: Hex Nut; Nylon Insert Nut (optional feature); Weld Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: M8; M10; M12
  • Finish: Plain
Self-Locating Projection Weld Nuts - Metric -- WN-M3-0-CU
from PennEngineering®

PEM ® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping... [See More]

  • Type: Weld Nut
  • Finish: Copper Flash
  • Size: M3
  • Standards: ASME/ANSI
Self-Clinching Projection Weld Nut -- 93200
from Stanley Engineered Fastening - Spiralock

These weld nuts provide load bearing threads in sheets too thin to tap, provide lower equipment and labor costs, and are designed for faster assembly. They overcome many problems associated with other weld nuts – burnouts, complicated electrodes and pilots, tedious time-consuming indexing and... [See More]

  • Type: Self-Clinching Nut; Weld Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Size: #4
  • Finish: Plain Protected With Light Oil
Weld -- NP*-440
from PENCOM

Custom sizes available [See More]

  • Type: Round Nut; Self-Clinching Nut; Weld Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Size: #4
  • Finish: Zinc Plated (optional feature); Passivate