Phosphate Nuts
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Type: Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
from RS Components, Ltd.
NUTS SEAL LOCK M8 [See More]
- Finish: Phosphate; Phosphated
- Size: M8
- Type: Hex Nut
- Material: Steel; Steel
from National Bolt & Nut Corporation
METRIC ALL METAL LOCK NUTS. Dimensions Per DIN 980. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Finish: Phosphate
- Size: M5; M8; M10; M12; M16; M20; M24
- Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
from National Bolt & Nut Corporation
N.T.U. SERIES NYLON INSERT LOCK NUTS. Heavy hex thin (Jam) style. Heat treated to Grade C (8) strength level. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an... [See More]
- Finish: Phosphate; Zinc Plated
- Size: 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Type: Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
from National Bolt & Nut Corporation
SERRATED FLANGE LOCK NUTS. National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular... [See More]
- Finish: Phosphate; Zinc Plated
- Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Type: Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
- Material: Steel
from TFC Ltd.
Axially applied on plain shaft. Gives tight assembly free of end play. Ideal where axial clearance is limited. No machining of groove required. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Prongs: Please note the illustration is representative only and the number of... [See More]
- Finish: Phosphate
- Material: Steel
- Type: Push Nut
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Finish: Phosphate
- Size: 1/2"
- Type: Flange Nut; Locknut
- Material: Steel
from TFC Ltd.
Axially applied on plain shaft. Gives tight assembly free of end play. Ideal where axial clearance is limited. No machining of groove required. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Prongs: Please note the illustration is representative only and the number of... [See More]
- Finish: Phosphate
- Material: Steel
- Type: Push Nut
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Finish: Phosphate
- Size: M10
- Type: Flange Nut; Locknut
from TFC Ltd.
Easily assembled by hand. Fast, secure attachment to studs, tubes and shafts. No machining of grooves required. Standard Material: Austempered Carbon Steel. Standard Finish: Phosphate & oil. Finish: Phosphate & Oiled, Mech. Zinc & Yellow Passivate - Add suffix ZG. Prongs: Please note the... [See More]
- Finish: Phosphate; Zinc Plated
- Material: Steel
- Type: Push Nut
from TFC Ltd.
Easily assembled by hand. Fast, secure attachment to studs, tubes and shafts. No machining of grooves required. Standard Material: Austempered Carbon Steel. Standard Finish: Phosphate & oil. Finish: Phosphate & Oiled, Mech. Zinc & Yellow Passivate - Add suffix ZG. Prongs: Please note the... [See More]
- Finish: Phosphate; Zinc Plated
- Material: Steel
- Type: Push Nut