Vibration Dampening Nuts

10 Results
Self-Sealing Locking Jam Nut - Imperial SEELNUT® -- 6-32 UNC-2B
from APM Hexseal Corp.

One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]

  • Features: Vibration Dampening
  • Material: Bronze
  • Type: Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
  • Finish: Nickel Plated
Acorn Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]

  • Features: Sold As Assembly; Vibration Dampening
  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Type: Acorn Nut
  • Material: Steel; Stainless Steel
PEM RT® Free-Running Locknuts
from PennEngineering®

Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]

  • Features: Vibration Dampening
  • Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
  • Type: Self-Clinching Nut; Locknut
  • Material: Hardened Steel
Self-Sealing SEELNUT -- Nutzilla
from APM Hexseal Corp.

At APM Hexseal, we ’re going nuts! As we ’ve worked to expand our line of self-sealing nuts, we realized that size really does matter and sometimes bigger IS better. To that end, we ’re proud to announce our new “Nutzilla ” product. As the largest Seelnut ® in our... [See More]

  • Features: Vibration Dampening
  • Size: M90
  • Type: Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Features: Sold As Assembly; Vibration Dampening
  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Type: Hex Nut
  • Material: Steel; Stainless Steel
S-RT® Free-Running Locknuts - Unified -- S-RT Series
from PennEngineering®

PEM ® S-RT ™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush... [See More]

  • Features: Vibration Dampening
  • Size: #4; #6; #8; #10; 1/4"; 5/16"
  • Type: Locknut; Other; Free-running Locknut
  • Material: Steel
Hex Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]

  • Features: Sold As Assembly; Vibration Dampening
  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Type: Hex Nut
  • Material: Steel; Stainless Steel
Flex-Locknut -- 455038
from Fastener SuperStore, Inc.

6-32 Flex-Locknuts / Thin Height / Steel / Cad. An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates... [See More]

  • Features: Vibration Dampening
  • Size: 6-32
  • Type: Locknut; Flex-Top Locknuts
  • Material: Steel
Hex Lock Nuts - Titanium -- SWUT-M10
from NBK America LLC

Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature :. -40 to 120 deg C [See More]

  • Features: Vibration Dampening
  • Size: M10
  • Type: Hex Nut; Locknut
Hex Lock Nuts -- SWUS-M10
from NBK America LLC

Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male thread is... [See More]

  • Features: Vibration Dampening
  • Size: M10
  • Type: Hex Nut; Locknut
  • Material: Stainless Steel; SUS304