PVDF Nuts

3 Results
Nut Spare Parts
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Material: Plastic; PVDF; PTFE
  • Size: #5; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 1"; 1 3/8"; 1/16", 1.1", 3/16"; M4; M6; M8; M10; M12; M20; M26; 7, 15 mm
Plastic Screws - Hex Nuts / Washers - PVDF -- SPV-10-W
from NBK America LLC

PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature *1(min./max.): -40/150... [See More]

  • Material: Plastic; PVDF; PVDF (Polyvinylidene Fluoride) (Milky White)
  • Type: Hex Nut
Plastic Screws - Hex Nuts / Washers - PVDF -- SPV-M10-N
from NBK America LLC

PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which metal and PVC (polyvinyl chloride) cannot be used. Max. Operating Temperature *1(min./max.): -40/150... [See More]

  • Material: Plastic; PVDF; PVDF (Polyvinylidene Fluoride) (Milky White)
  • Size: M10
  • Type: Hex Nut