#4 Nuts
from Southco
Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied. [See More]
- Size: #4
from bisco industries
Broaching Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Steel
from PennEngineering®
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards. [See More]
- Size: #4
- Material: Steel
- Type: Broaching Nuts - Types KF2, KFS2 - Unified
- Finish: Tin
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Size: #4
- Material: Stainless Steel
- Type: Hex Nut; Locknut
from ZAGO Manufacturing Company, Inc.
ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Acorn Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Keystone Electronics Corp.
Part Number: 9605. Material: Nylon. OD: .250 [6.4]. Thread: 4-40 [See More]
- Size: #4
- Material: Plastic; Nylon
from Southco
Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied. [See More]
- Size: #4
from bisco industries
Broaching Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Steel
from PennEngineering®
Specifications -. Thread Size - - .112-40 (#4-40). Type - - F10. Thread Code - - 440. Shank Code - - 1. A (Shank) Max. - - .038 in. Min. Sheet Thickness - - .040 in. Hole Size in Sheet + 0.003 - 0.000 - - .290 in. C Max. - - .289 in. D Max. - - .290 in. E Max. - - .360 in. F ± .010 - - .102... [See More]
- Size: #4
- Finish: Zinc Plated
- Type: Self-Clinching Nut
- Standards: ASME/ANSI
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Size: #4
- Material: Steel
- Type: Hex Nut
- Finish: Zinc Plated
from ZAGO Manufacturing Company, Inc.
AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Hex Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Keystone Electronics Corp.
Part Number: 7235-3. D Diameter: .187 (4.8). Finish/Plating: Zinc & Clear Chromate. Material: Steel. Thread: 4-40 [See More]
- Size: #4
- Finish: Zinc Plated
- Material: Steel
from Southco
Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied. [See More]
- Size: #4
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Type: Self-Clinching Nut
from PennEngineering®
Specifications -. Thread Size - - .112-40 (#4-40). Type - - N10. Thread Code - - 440. Shank Code - - 1. A (Shank) Max. - - .038 in. Min. Sheet Thickness - - .040 in. Hole Size in Sheet + 0.003 - 0.000 - - .187 in. C Max. - - .186 in. E Nom. - - .280 in. F ± .010 - - .130 in. H Nom. - - .126... [See More]
- Size: #4
- Finish: Zinc Plated
- Type: Self-Clinching Nut
- Standards: ASME/ANSI
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Hex Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Steel
- Type: Self-Clinching Nut
from PennEngineering®
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as .025 ”. Recommended for use in sheets HRB (Rockwell “B ” scale)... [See More]
- Size: #4
- Material: Stainless Steel
- Type: Nuts for Ultra-Thin Sheets - Type SMPS - Unified
- Standards: ASME/ANSI
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Aluminum
- Type: Self-Clinching Nut
from PennEngineering®
Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B ” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B ” scale. [See More]
- Size: #4; 1/4"
- Material: Steel
- Type: Nuts Types H, HN, HNL - Unified
- Finish: Zinc Plated
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Stainless Steel
- Type: Self-Clinching Nut
from PennEngineering®
Type CFN broaching fasteners are available for thinner sheet, close-to-edge applications. The locking element provides prevailing torque to eliminate loosening of mating threaded hardware. [See More]
- Size: #4
- Material: Steel
- Type: Nylon Insert Nut
- Finish: Zinc Chromate (optional feature)
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Type: Self-Clinching Nut
from PennEngineering®
Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]
- Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
- Material: Hardened Steel
- Type: Self-Clinching Nut; Locknut
- Finish: Zinc Plated
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Stainless Steel
- Type: Self-Clinching Nut
from PennEngineering®
Standard Stainless Steel Nut with Base Plate - Unified [See More]
- Size: #4
- Material: Stainless Steel
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Type: Self-Clinching Nut
from PennEngineering®
Steel Blind Nut with Base Plate - Unified [See More]
- Size: #4
- Material: Steel
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Steel
- Type: Self-Clinching Nut
from PennEngineering®
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet. [See More]
- Size: #4
- Material: Stainless Steel
- Type: Self-Clinching Nut
- Finish: Passivated and/or Tested per ASTM A380
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Steel
- Type: Self-Clinching Nut
from PennEngineering®
PEM ® S-RT ™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush... [See More]
- Size: #4; #6; #8; #10; 1/4"; 5/16"
- Material: Steel
- Type: Locknut; Other; Free-running Locknut
- Finish: Zinc Plated
from bisco industries
Clinch Nuts [See More]
- Size: #4; #4-40
- Material: Aluminum
- Type: Self-Clinching Nut
from PennEngineering®
Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring... [See More]
- Size: #4; 1/4"
- Material: Aluminum
- Type: Self-Clinching Nut
- Standards: ASME/ANSI
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Steel
- Type: Self-Clinching Nut
from PennEngineering®
PEM ® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping... [See More]
- Size: #4; 1/4"
-
Finish: Copper Flash
- Type: Weld Nut
- Standards: ASME/ANSI
from bisco industries
Clinch Nuts [See More]
- Size: #4; 0.112-40 (#4-40)
- Material: Stainless Steel
- Type: Self-Clinching Nut
from PennEngineering®
Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as .025 ”. Recommended for use in sheets HRB (Rockwell “B ” scale)... [See More]
- Size: #4
- Material: Stainless Steel
- Type: Self-Clinching Nut
from Sherex Fastening Solutions
Cadmium Free Small Flange 360 ° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes. Use... [See More]
- Size: #4
- Material: Steel
- Type: Anchor Nut
- Finish: Tin (optional feature)
from Minerallac Company
JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/4 INCH WIDTH ACROSS FLAT. #4 NOMINAL DIAMETER. 40 TPI. THREAD TYPE COARSE. GRADE A. HEIGHT 0.093 INCH. THREAD DIRECTION RIGHT HAND. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Size: #4
- Material: Steel
- Type: Hex Nut
- Finish: Zinc Plated
from PENCOM
Custom sizes and other finishes available [See More]
- Size: #4
- Material: Steel (optional feature); Stainless Steel (optional feature)
- Type: Keps Nut
- Finish: Zinc Plated; Black Zinc
from NBK America LLC
Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance. SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance. SWAS-IF(INCH)----MS15795 compliance. SWAS-IS(INCH)----ASME B18.21.1 compliance. Use in combination with. SNSS(INCH) Socket Head Cap Screw (SNSS(INCH) ). [See More]
- Size: #4
- Type: Hex Nut
from Stanley Engineered Fastening - Spiralock
These standoffs are flare-mounted for applications requiring greater pullout performance. They satisfy component-to-board, board-to-board and board-to-chassis production fastening needs and can be used with all types of printed circuit boards, as well as acrylic, polycarbonate and aluminum panels. [See More]
- Size: #4
- Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature)
- Type: Self-Clinching Nut; Standoff
- Thread Direction: Right Hand
from NBS Corp.
Featuring a reduced across flats, NBS ’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4 ” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in... [See More]
- Size: #4
- Finish: Zinc Plated
- Material: Steel
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #4-40 Stainless Steel Hex Thumb Nuts have an... [See More]
- Size: #4
- Material: Stainless Steel; Stainless Steel
from Peco Fasteners, Inc.
4 NOMINAL DIAMETER. .7 PITCH. PACKAGING QUANTITY 50 PIECES. FINISH/COATING ZINC PLATED [See More]
- Size: #4
- Finish: Zinc Plated
- Type: Hex Nut
from G.L. Huyett
Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs. [See More]
- Size: #4; #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 9/16"
- Material: Bronze (optional feature); Stainless Steel (optional feature); Carbon Steel
- Type: Coupling Nut
- Finish: Zinc Clear
from Sherex Fastening Solutions
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end,... [See More]
- Size: #4
- Material: Steel
- Type: Anchor Nut
- Finish: Zinc Plated; Special Finish Available On Request
from Minerallac Company
#4 NOMINAL DIAMETER. 40 TPI. .112 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #4
- Type: Hex Nut
from NBK America LLC
Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance. SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance. SWAS-IF(INCH)----MS15795 compliance. SWAS-IS(INCH)----ASME B18.21.1 compliance. Use in combination with. SNSS(INCH) Socket Head Cap Screw (SNSS(INCH) ). [See More]
- Size: #4
- Type: Hex Nut
from NBS Corp.
Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]
- Size: #4
- Material: Steel
- Type: Locknut; Jet Nut (K-Nut)
- Finish: Zinc Plated
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #4-40 Round Metal Thumb Nuts have an overall... [See More]
- Size: #4
- Material: Stainless Steel; Stainless Steel
from Peco Fasteners, Inc.
#4 NOMINAL DIAMETER. 40 TPI. .112 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #4
- Finish: Zinc Plated
- Type: Hex Nut
from NBK America LLC
Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance. SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance. SWAS-IF(INCH)----MS15795 compliance. SWAS-IS(INCH)----ASME B18.21.1 compliance. Use in combination with. SNSS(INCH) Socket Head Cap Screw (SNSS(INCH) ). [See More]
- Size: #4
- Type: Hex Nut
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Size: #4
- Material: Steel
- Type: Locknut
- Finish: Zinc Plated
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #4-40 Round Metal Thumb Nuts have an overall... [See More]
- Size: #4
- Material: Stainless Steel; Stainless Steel
from Peco Fasteners, Inc.
BRASS MATERIAL. #4 NOMINAL DIAMETER. 40 TPI. .112 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #4
- Material: Bronze
- Type: Hex Nut
from NBK America LLC
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With... [See More]
- Size: #4
- Material: Plastic; PEEK / Light Brown
- Type: Hex Nut