Copper Nuts

2 Results
Cap Nut
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/2 ” (M12) through 8 ” (M200) Nominal Diameter, Max Piece Weight: (1) Ton. [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Size: Stocking Sizes: 1/8” through 8” Nominal Diameter; Stocking Sizes: M12 through M200 Nominal Diameter
  • Type: Acorn Nut
  • Thread Direction: Right Hand; Left Hand
Hex Nuts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
  • Type: Hex Nut; Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom
  • Thread Direction: Right Hand; Left Hand