M27 Nuts

6 Results
Acorn Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Acorn Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Nut -- 4032A4/316L027088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M27 [See More]

  • Size: M27
  • Material: Stainless Steel; Austenitic
  • Type: Hex Nut
  • Standards: ISO; ISO 4032
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Metric Series Finish Nuts
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Size: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48
  • Material: Steel (optional feature); Stainless Steel (optional feature); Alloy Steel
  • Type: Finish Nuts
  • Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
All Metal Reusable Slotted Self-Locking Hexagon Nut -- THM270300
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut. [See More]

  • Size: M27
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
ESL Slotted Self-Locking Hexagon Nut -- ESL270300QVZO
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Size: M27
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated; Zinc Chromate (optional feature); Geomet®