1" Nuts

43 Results
1 in. Size Wing Nut|Master File -- GJN-100
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]

  • Size: 1"; 1
  • Type: Wing Nut
Jam Nuts -- 60964
from Jergens, Inc.

Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel. Finish: Zinc [See More]

  • Size: 1"; 1-12
  • Material: Steel; C1018 Low Carbon Steel
  • Type: Locknut; Jam Nut
  • Finish: Zinc
Polyamide NPT Threaded Locknuts -- 7211488
from Altech Corp.

Features: Polyamide 6. 25 % Glass Fiber Reinforced. NPT Threads [See More]

  • Size: 1"
  • Material: Bronze
  • Type: Hex Nut; Locknut
  • Finish: Nickel Plated
All Metal Hex Lock Nuts
from National Bolt & Nut Corporation

ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
Heyco 8467 Nylon Locknut 1 NPT, Black -- 24614 [8467 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8467 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]

  • Size: 1"
  • Material: Plastic; Nylon
  • Type: Locknut
HNS Series 1 in. Fitting End Size Hex Nut|Master File -- HNS100
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. [See More]

  • Size: 1"
  • Material: Stainless Steel
  • Type: Hex Nut
Coupling Nuts
from National Bolt & Nut Corporation

COUPLING NUTS. Regular width across flats. Commonly used with Threaded Rod. Nylon inserts and Nuts with patches also available as an option on the information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Material: Steel
  • Type: Coupling Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Zinc Plated
Heavy Hex Jam Nuts
from National Bolt & Nut Corporation

HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Pain
Heavy Hex Nuts
from National Bolt & Nut Corporation

HEAVY HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Zinc Plated; Plain
SKINDICHT® SM Locknuts: NPT -- 811095
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Size: 1"
  • Material: Steel
  • Type: Locknut
1" - 8 Nylon Insert Lock Nut, Zinc, NE Pattern -- NG2NNE10008Z
from NBS Corp.

Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]

  • Size: 1"
  • Material: Steel
  • Type: Locknut
  • Finish: Zinc Plated
Caster Axle Nuts
from Berliss

Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings. [See More]

  • Size: 5/16"; 3/8"; 1/2"; 3/4"; 1"
  • Thread Direction: Right Hand
  • Type: Hex Nut
ESL Slotted Self-Locking Hexagon Nut -- ESLT00UNC
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Size: 1"
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Coupling Nut - Non Metric -- 100 0100PL
from PHD Manufacturing, Inc.

STRAIGHT TYPE. LOW CARBON STEEL MATERIAL. 1-3/8 INCH WIDTH ACROSS FLAT. 1 INCH NOMINAL DIAMETER. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. LOAD RATING 4960 LB. WEIGHT 0.71 LB. FINISH/COATING PLAIN/ELECTROGALVANIZED. NOMINAL DIAMETER - DECIMAL - UOM IN. THICKNESS 2-3/4 INCH. [See More]

  • Size: 1"
  • Material: Steel
  • Type: Coupling Nut
  • Finish: Galvanized; Plain
Hex Nut - Non Metric -- 40155
from Minerallac Company

JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 8 TPI. GRADE A MATERIAL SPECIFICATION. COLOR SILVER. PACKAGING QUANTITY 10 PER BOX [See More]

  • Size: 1"
  • Material: Steel
  • Type: Hex Nut
  • Finish: Zinc Plated
Acorn Nut -- 451977
from Fastener SuperStore, Inc.

1-8 Acorn Nuts / Low Crown / Closed End / Steel / Nickel. Steel: The low-crown cap nut is usually manufactured in two pieces, a hex nut and an acorn-shaped top, zinc die cast to form the finished part. Stainless: Similar in design to the steel nut but made from an austenitic stainless alloy. Nuts... [See More]

  • Size: 1"
  • Material: Steel
  • Type: Acorn Nut
  • Finish: Nickel Plated
1" - 8 UNC Coupling Nut -- 3860657
from Princess Auto Limited

1 " - 8 UNC Coupling Nut [See More]

  • Size: 1"
  • Type: Coupling Nut
NPT 1" Black Polyamide 6 Locknut -- LNB-1
from SAB North America

Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]

  • Size: 1"
  • Material: Plastic; Polyamide
  • Type: Hex Nut; Locknut
Coupling Nuts
from G.L. Huyett

Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs. [See More]

  • Size: #4; #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 9/16"
  • Material: Bronze (optional feature); Stainless Steel (optional feature); Carbon Steel
  • Type: Coupling Nut
  • Finish: Zinc Clear
Hex Jam Nuts -- NJ-1000
from Monroe Engineering

Hardened Black Oxide Finish [See More]

  • Size: 1"
  • Material: Hardened Steel
  • Type: Hex Nut; Locknut; Jam Nut
  • Finish: Black Oxide
Coupling Nut - Non Metric -- 1RCZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. 1 INCH NOMINAL DIAMETER. 8 TPI. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 10 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 1"
  • Finish: Zinc Plated
  • Type: Coupling Nut
Hex Nut - Non Metric -- HN7
from Ebinger Manufacturing Corp.

JAM TYPE. ZINC PLATED FINISH. 1-5/8 INCH WIDTH ACROSS FLAT. 1 INCH NOMINAL DIAMETER. 8 TPI. 63/64 INCH THICKNESS. GRADE 5 MATERIAL SPECIFICATION [See More]

  • Size: 1"
  • Finish: Zinc Plated
  • Type: Hex Nut; Locknut; Jam Nut
Coupling (Extension) Nut: 1-8 Thread -- 41509
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. 1117 Material. Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards. Standard package quantity 41501-41507: 25 pcs. [See More]

  • Size: 1"
  • Material: Hardened Steel
  • Type: Coupling Nut
  • Finish: Black Oxide
Inch Series Finish Hex Nuts
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
  • Type: Hex Nut
  • Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
Hex Flange Nut -- F16080M
from Stanley Engineered Fastening - Spiralock

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request. [See More]

  • Size: 1"
  • Material: Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
  • Type: Flange Nut; Hex Nut
  • Finish: Zinc Chromate; Other Plating Available Upon Request
Nut Spare Parts
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Size: #5; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 1"; 1 3/8"; 1/16", 1.1", 3/16"; M4; M6; M8; M10; M12; M20; M26; 7, 15 mm
  • Material: Plastic; PVDF; PTFE
Stock Flange Adjustable Type Bronze Nuts -- NAD-2
from Wedin International, Inc.

Wedin manufactures all styles and types. of acme screws and nuts. Through the years,. we have manufactured acme screw assemblies. for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22. inch diameters. We do not have any length. restriction under 6 inch diameter and have. [See More]

  • Size: 1"
  • Material: Brass
  • Type: Flange Nut
Jam Nut -- QN-4
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 1"
  • Material: Steel; Steel
  • Type: Locknut; Jam Nut
SKINTOP® GMP-GL: NPT -- 911373
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Size: 1"
  • Material: Plastic; Polyamide, glass fiber-reinforced
  • Type: Locknut
1"-8 Gr. 2 Finished Hex Nut, Trivalent -- NG2FHN10008T
from NBS Corp.

Adaptable and dependable, NBS ’ finished hex nuts can be used in thousands of different applications. Available from ¼ ” through 1 ” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001... [See More]

  • Size: 1"
  • Material: Steel
  • Type: Hex Nut
  • Finish: Trivalent
Hex Nut - Non Metric -- 110 0100PL
from PHD Manufacturing, Inc.

LOW CARBON STEEL MATERIAL. 1 INCH NOMINAL DIAMETER. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. STANDARD NUT. WEIGHT 0.28 LB. FINISH/COATING PLAIN. NOMINAL DIAMETER - DECIMAL - UOM IN. 110 MODEL [See More]

  • Size: 1"
  • Material: Steel
  • Type: Hex Nut
  • Finish: Plain
Flex-Locknut -- 455194
from Fastener SuperStore, Inc.

1-14 Flex-Locknuts / Thin Height / Steel / Cad. An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which creates... [See More]

  • Size: 1"
  • Material: Steel
  • Type: Locknut; Flex-Top Locknuts
  • Finish: Cadmium
Hex Nuts -- NC-1000
from Monroe Engineering

Type NS nuts are used with bottom half of spherical washers. Hardened. Black Oxide finish [See More]

  • Size: 1"
  • Material: Hardened Steel
  • Type: Hex Nut; Collar Nuts
  • Finish: Black Oxide
Hex Nut - Non Metric -- 1FHNSAEZ
from Peco Fasteners, Inc.

1 INCH NOMINAL DIAMETER. 14 TPI. SAE APPLICABLE STANDARD. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 1"
  • Finish: Zinc Plated
  • Type: Hex Nut
Heavy Hex Jam Nut: 1-8 Thread -- 42209
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. High Grade Alloy Steel. Will outlast ordinary Hex Jam Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]

  • Size: 1"
  • Material: Hardened Steel
  • Type: Hex Nut; Locknut; Jam Nut
  • Finish: Black Oxide
Lock Nut -- FNC-9
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 1"
  • Material: Case Hardened Steel
  • Type: Locknut; Jam Nut
Lock Nuts -- 2713
from Monroe Engineering

Material - Steel. Heat Treated Steel. Black Oxide Finish. Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action. [See More]

  • Size: 1"
  • Material: Hardened Steel
  • Type: Locknut
  • Finish: Black Oxide
Hex Nut - Non Metric -- 1FHNUSSZ
from Peco Fasteners, Inc.

1 INCH NOMINAL DIAMETER. 8 TPI. USS APPLICABLE STANDARD. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 1"
  • Finish: Zinc Plated
  • Type: Hex Nut
Heavy Hex Nut: 1-8 Thread -- 42109
from Te-Co, Inc.

Product Information. Black Oxide Finish. High Grade Alloy Steel. Will outlast ordinary Hex Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]

  • Size: 1"
  • Material: Steel
  • Type: Hex Nut
  • Finish: Black Oxide
Lock Nut -- FNS-9
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 1"
  • Material: Case Hardened Steel
  • Type: Locknut; Jam Nut
Hex Nut - Non Metric -- 1HHNZ
from Peco Fasteners, Inc.

1 INCH NOMINAL DIAMETER. 8 TPI. 1 NOMINAL DIAMETER - FRACTIONAL. 1 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 1"
  • Finish: Zinc Plated
  • Type: Hex Nut
Spherical Flange Nut Assembly:: 1-8 Thread -- 41909
from Te-Co, Inc.

Product Information. Assemblies consist of Flange Nuts (Part No.'s 41801-41811) and Spherical Washers (Part No.'s 42741-42750). For material information, see individual components [See More]

  • Size: 1"
  • Material: Hardened Steel
  • Type: Flange Nut
  • Finish: Black Oxide
Lock Nut -- SFN-8
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 1"
  • Material: Steel; Case-Hardened Steel
  • Type: Locknut; Jam Nut