M14 Nuts
from APM Hexseal Corp.
One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]
- Size: M14
- Material: Steel; Low Carbon Steel
- Type: Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
- Finish: Zinc Chromate
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M14 [See More]
- Size: M14
- Material: Stainless Steel; Austenitic
- Type: Hex Nut
- Standards: ISO; ISO 4032
from ZAGO Manufacturing Company, Inc.
ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Acorn Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Kuriyama of America, Inc.
Metric Nut M14 x 1.5 DIN Heavy [See More]
- Size: M14; M14x1.5 mm
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M14 [See More]
- Size: M14
- Material: Stainless Steel; Austenitic
- Type: Hex Nut
- Standards: ISO; ISO 4032
from ZAGO Manufacturing Company, Inc.
AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Hex Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Kuriyama of America, Inc.
Metric Nut M14 x 1.5 DIN Light [See More]
- Size: M14; M14x1.5 mm
from Stanley Engineered Fastening - Spiralock
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request. [See More]
- Size: M14
- Material: Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
- Type: Flange Nut; Hex Nut
- Finish: Zinc Chromate; Other Plating Available Upon Request
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Size: M14
- Finish: Zinc Plated
- Type: Locknut
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Size: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48
- Material: Steel (optional feature); Stainless Steel (optional feature); Alloy Steel
- Type: Finish Nuts
- Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut. [See More]
- Size: M14
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]
- Size: M14
- Material: Steel (optional feature); Hardened Steel (optional feature)
- Type: Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®