M25 Nuts

20 Results
Cable Gland Locknuts -- 127489
from RS Components, Ltd.

Nickel plated brass locknut,M25 3.5mm T [See More]

  • Size: M25
  • Material: Bronze; Brass
  • Type: Locknut
Plastic Lock Nuts -- MIV-NUT
from Shenzhen Milvent Technology Co., Limited

Product introduction: 1. Material: pa66. 2. Working Temperature: -40 °c —+120 °c. 3. Thread: metric thread. 4. Color: black and grey. 5. Function: Lock the screw or cable gland. 6.UL94V2. Plastic Nut Data: [See More]

  • Size: M8; M10; M12; M16; M20; M25; M32; M36; M40
  • Material: Plastic
  • Type: Locknut
Nickel-Plated Brass Metric Threaded Locknuts -- 6004253
from Altech Corp.

Features: Nickel-Plated Brass Characteristics: Metric Threads [See More]

  • Size: M25
  • Material: Bronze
  • Type: Hex Nut; Locknut
  • Finish: Nickel Plated
Cable Gland Locknuts -- 127653
from RS Components, Ltd.

Nylon black locknut,M25 9mm T 28mm A/F [See More]

  • Size: M25
  • Type: Locknut
Nickel-Plated Brass Metric Threaded Ribbed Locknuts -- 6011125
from Altech Corp.

Features: Nickel-Plated Brass. Metric Threads [See More]

  • Size: M25
  • Material: Bronze
  • Type: Hex Nut; Locknut
  • Finish: Nickel Plated
Cable Gland Locknuts -- 1466774
from RS Components, Ltd.

Locknut stainless steel 25mm [See More]

  • Size: M25
  • Material: Stainless Steel
  • Type: Locknut
Polyamide Metric Threaded Locknuts -- 7211977
from Altech Corp.

Features: Polyamide 6. 25 % Glass Fiber Reinforced. Metric Threads [See More]

  • Size: M25
  • Material: Bronze
  • Type: Hex Nut; Locknut
  • Finish: Nickel Plated
Cable Gland Locknuts -- 157705 [GMM-M25 from Precision Metalforming Association (PMA)]
from RS Components, Ltd.

Hexagonal lock nut M25x1.5 Metal [See More]

  • Size: M25
  • Finish: Nickel Plated
  • Type: Locknut
Cable Gland Locknuts -- 2552312 [386633 from Legrand]
from RS Components, Ltd.

Ecrou m étal ISO25 pour presse étoupe [See More]

  • Size: M25
  • Material: Bronze; Brass
  • Type: Locknut
Cable Gland Locknuts -- 2599960 [7TCA296050R0299 from ABB AB]
from RS Components, Ltd.

3/4 Inch Nickel Plated Brass Locknut, Me [See More]

  • Size: M25
  • Material: Bronze; Nickel Plated Brass
  • Type: Locknut
  • Finish: Nickel Plated
Cable Gland Locknuts -- 2705203
from RS Components, Ltd.

LOCKNUT M25X150 STAINLESS [See More]

  • Size: M25
  • Material: Stainless Steel; 316 Stainless Steel
  • Type: Locknut
PMA Cable Protection -- BMN/GMN
from igus® inc.

BMN/GMN - Hexagonal Lock Nuts, metric & PG. These hexagonal lock nuts are suitable for a wide range of applications. High torque guarantees a safe connection of the system. Made of reinforced polyamide glass fiber. Material: Type BMN polyamide black. Type GMN polyamide light grey. Temperature... [See More]

  • Size: M12; M16; M20; M25; M32; M36; M40; M48
  • Material: Plastic; Polyamide
  • Type: Hex Nut; Locknut
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 -- 31100
from icotek Corp

KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]

  • Size: M25
  • Type: Locknut
SKINDICHT® SM Locknuts: Metric -- 52103030
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Size: M25
  • Material: Bronze
  • Type: Locknut
  • Finish: Nickel Plated
Metric M25x1.5 Black Polyamide 6 Locknut -- LMB-25
from SAB North America

Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]

  • Size: M25
  • Material: Plastic; Polyamide
  • Type: Hex Nut; Locknut
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 -- 52274
from icotek Corp

KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]

  • Size: M25
  • Type: Locknut
SKINDICHT® SM-PE: Metric -- 52103330
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Size: M25
  • Material: Bronze
  • Type: Locknut
  • Finish: Nickel Plated
Metric M25X1.5 Nickel Plated Brass Grounding Locknut -- LME-25
from SAB North America

Locknut with grounding teeth to make connection to metal panels or control boxes. [See More]

  • Size: M25
  • Material: Bronze
  • Type: Hex Nut; Locknut
  • Finish: Nickel
SKINTOP® GMP-GL: Metric -- 53119030
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Size: M25
  • Material: Plastic; Polyamide, glass fiber-reinforced
  • Type: Locknut
Metric M25x1.5 Nickel Plated Brass Locknut -- LMM-25
from SAB North America

Hexagonal Lock Nuts of nickel plated brass according to DIN 46320. [See More]

  • Size: M25
  • Material: Bronze
  • Type: Hex Nut; Locknut
  • Finish: Nickel