SAE Nuts

3 Results
Hex Hi Nuts
from National Bolt & Nut Corporation

HEX HI NUTS. Dimensions per SAE J482. Additional sizes available. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Standards: SAE; SAE J482
  • Size: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
Hex Flange Nut -- F04200M
from Stanley Engineered Fastening - Spiralock

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request. [See More]

  • Standards: SAE; IFI/ASTM, Grade 5, 8, PC 9 and 10
  • Size: 1/4"
  • Type: Flange Nut; Hex Nut
  • Material: Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
Lock Nuts
from G.L. Huyett

Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during assembly. [See More]

  • Standards: SAE
  • Material: Stainless Steel; Low Carbon Steel
  • Type: Locknut; Jam Nut
  • Thread Direction: Right Hand