Locknut Nuts
from bisco industries
Lock Nuts [See More]
- Type: Locknut
from Altech Corp.
Features: Nickel-Plated Brass Characteristics: Metric Threads [See More]
- Type: Hex Nut; Locknut
- Material: Bronze
- Size: M12
- Finish: Nickel Plated
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Type: Hex Nut; Locknut
- Material: Stainless Steel
- Size: #10
from Waytek, Inc.
Heyco 8461 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Type: Locknut
- Material: Plastic; Nylon
- Size: 3/8"
from National Bolt & Nut Corporation
ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]
- Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
from RS Components, Ltd.
Nickel plated brass locknut,M16 3.5mm T [See More]
- Type: Locknut
- Material: Bronze; Brass
- Size: M16
from Nord-Lock Group
The Nord-Lock wheel nut safely secures wheels on on-road and off-road heavy vehicles by maintaining high clamping force even under extreme operating conditions. When assembled correctly, the Nord-Lock wheel nut cannot loosen by itself. It represents a simple and cost effective way to make wheels... [See More]
- Type: Hex Nut; Locknut
- Material: Steel
- Size: 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
- Finish: Basecoat Delta Protekt KL 100, Topcoat VH 302 GZ
from DigiKey
NPT-1/2-14 Locknut Nut [See More]
- Type: Locknut
from PennEngineering®
Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]
- Type: Self-Clinching Nut; Locknut
- Material: Hardened Steel
- Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
- Finish: Zinc Plated
from Jergens, Inc.
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel. Finish: Zinc [See More]
- Type: Locknut; Jam Nut
- Material: Steel; C1018 Low Carbon Steel
- Size: 1/2"; 1/2-20
- Finish: Zinc
from APM Hexseal Corp.
One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]
- Type: Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
- Finish: Nickel Plated
- Material: Bronze
- Features: Vibration Dampening
from Shenzhen Milvent Technology Co., Limited
Product introduction: 1. Material: pa66. 2. Working Temperature: -40 °c —+120 °c. 3. Thread: metric thread. 4. Color: black and grey. 5. Function: Lock the screw or cable gland. 6.UL94V2. Plastic Nut Data: [See More]
- Type: Locknut
- Material: Plastic
- Size: M8; M10; M12; M16; M20; M25; M32; M36; M40
from bisco industries
Lock Nuts [See More]
- Type: Locknut
from Altech Corp.
Features: Nickel-Plated Brass. Metric Threads [See More]
- Type: Hex Nut; Locknut
- Material: Bronze
- Size: M12
- Finish: Nickel Plated
from Waytek, Inc.
Heyco 8463 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Type: Locknut
- Material: Plastic; Nylon
- Size: 1/2"
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Type: Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
from RS Components, Ltd.
Nickel plated brass locknut,M40 5mm T [See More]
- Type: Locknut
- Material: Bronze; Brass
- Size: M40
from DigiKey
"M20 Locknut Nut 1.024"" (26.00mm) Polyamide" [See More]
- Type: Locknut
- Material: Plastic; Polyamide
from PennEngineering®
PEM ® S-RT ™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush... [See More]
- Type: Locknut; Other; Free-running Locknut
- Material: Steel
- Size: #4; #6; #8; #10; 1/4"; 5/16"
- Finish: Zinc Plated
from Jergens, Inc.
Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product Specifications:... [See More]
- Type: Locknut
- Finish: Black Oxide; Black Oxide
- Material: Steel; Low Carbon Steel
from APM Hexseal Corp.
At APM Hexseal, we ’re going nuts! As we ’ve worked to expand our line of self-sealing nuts, we realized that size really does matter and sometimes bigger IS better. To that end, we ’re proud to announce our new “Nutzilla ” product. As the largest Seelnut ® in our... [See More]
- Type: Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
- Features: Vibration Dampening
- Size: M90
from bisco industries
Lock Nuts [See More]
- Type: Locknut
from Altech Corp.
Features: Polyamide 6. 25 % Glass Fiber Reinforced. Metric Threads [See More]
- Type: Hex Nut; Locknut
- Material: Bronze
- Size: M12
- Finish: Nickel Plated
from Waytek, Inc.
Heyco 8465 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Type: Locknut
- Material: Plastic; Nylon
- Size: 3/4"
from National Bolt & Nut Corporation
HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]
- Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
- Finish: Pain
from RS Components, Ltd.
Nylon black locknut,M20 8.1mm T 23mm A/F [See More]
- Type: Locknut
- Size: M20
from DigiKey
"M12 Locknut Nut 0.710"" (18.00mm) Polyamide" [See More]
- Type: Locknut
- Material: Plastic; Polyamide
- Size: M12
from PennEngineering®
Type SL self-locking nuts are designed with a unique and economical TRI-DENT ® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide... [See More]
- Type: Locknut; Other; TRI-DENT® Locking Feature
- Material: Hardened Steel
- Size: M3
- Finish: Zinc Plated
from Jergens, Inc.
Jergens Plastic Locking Wing Knob with Stud by ELESA ® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer. Finish: Black Matte. [See More]
- Type: Wing Nut; Locknut
- Finish: Black Matte
- Material: Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
from bisco industries
Lock Nuts [See More]
- Type: Locknut
from Waytek, Inc.
Heyco 8467 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Type: Locknut
- Material: Plastic; Nylon
- Size: 1"
from National Bolt & Nut Corporation
HEAVY HEX SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
- Finish: Plain
from RS Components, Ltd.
Nylon PG thread locknut,PG13.5 6mm T [See More]
- Type: Locknut
- Material: Plastic; Nylon; Nylon
from DigiKey
"M16 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]
- Type: Locknut
- Material: Plastic; Polyamide
- Size: M16
from Jergens, Inc.
Jergens Plastic Locking Wing Knobs have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer. Finish: Black Matte. Insert: Brass Insert with... [See More]
- Type: Wing Nut; Locknut
- Finish: Black Matte
- Material: Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
from bisco industries
Lock Nuts [See More]
- Type: Locknut
from Waytek, Inc.
Heyco M9142 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Type: Locknut
- Material: Plastic; Nylon
- Size: 1/4"
from National Bolt & Nut Corporation
HEX CASTLE NUTS. Top of hex corners removed for better Cotter Pin fit. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]
- Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Finish: Zinc Plated; Zinc Chromate; Plain
from RS Components, Ltd.
Nylon PG thread locknut,PG9 5mm T [See More]
- Type: Locknut
- Material: Plastic; Nylon; Nylon
from DigiKey
"M25 Locknut Nut 1.260"" (32.00mm) Polyamide" [See More]
- Type: Locknut
- Standards: RoHS Compliant
- Material: Plastic; Polyamide
from bisco industries
Lock Nuts [See More]
- Type: Locknut
- Material: Stainless Steel
from National Bolt & Nut Corporation
HEX JAM NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options... [See More]
- Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Finish: Zinc Plated; Zinc Chromate; Plain
from RS Components, Ltd.
Nickel plated brass locknut,M20 3.5mm T [See More]
- Type: Locknut
- Finish: Nickel Plated
- Size: M20
from DigiKey
"M32 Locknut Nut 1.615"" (41.00mm) Polyamide" [See More]
- Type: Locknut
- Material: Plastic; Polyamide
- Size: M32
from bisco industries
Lock Nuts [See More]
- Type: Locknut
from National Bolt & Nut Corporation
METRIC ALL METAL LOCK NUTS. Dimensions Per DIN 980. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: M5; M8; M10; M12; M16; M20; M24
- Finish: Phosphate
from RS Components, Ltd.
Nickel plated brass locknut,M25 3.5mm T [See More]
- Type: Locknut
- Material: Bronze; Brass
- Size: M25
from DigiKey
"M40 Locknut Nut 1.969"" (50.00mm) Polyamide" [See More]
- Type: Locknut
- Material: Plastic; Polyamide
- Size: M40
from bisco industries
Lock Nuts [See More]
- Type: Locknut
from National Bolt & Nut Corporation
METRIC SERRATED FLANGE NUTS. National Bolt & Nut's premium line of metric serrated flange nuts meet DIN 6923 dimensions with the addition of serrated teeth under flange. These metric serrated flange nuts possess a serrated flange and an enlarged circular base that distributes pressure evenly... [See More]
- Type: Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
- Material: Steel
- Size: M5; M6; M8; M10; M12
- Finish: Zinc Chromate
from RS Components, Ltd.
Nickel plated brass locknut,M50 6mm T [See More]
- Type: Locknut
- Material: Bronze; Brass
- Size: M50
from DigiKey
HEX FLANGE NUT, 1/4-20 THREAD, . [See More]
- Type: Locknut
- Material: Plastic; Nylon
from bisco industries
Lock Nuts [See More]
- Type: Locknut
- Material: Steel
- Size: #10; 0.190-32 (#10-32)
from National Bolt & Nut Corporation
N.T.U. SERIES NYLON INSERT LOCK NUTS. Heavy hex thin (Jam) style. Heat treated to Grade C (8) strength level. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an... [See More]
- Type: Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Finish: Phosphate; Zinc Plated
from RS Components, Ltd.
Nylon PG thread locknut,PG11 5mm T [See More]
- Type: Locknut
- Material: Plastic; Nylon; Nylon
from DigiKey
DRESS NUT, 3/8-32 THREAD, .615 O [See More]
- Type: Locknut
- Material: Plastic; Nylon
from National Bolt & Nut Corporation
N.U. SERIES NYLON INSERT LOCK NUTS. Heavy hex style. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Type: Hex Nut; Nylon Insert Nut; Locknut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Finish: Plain
from RS Components, Ltd.
Nylon black locknut,M32 9mm T 36.7mm A/F [See More]
- Type: Locknut
- Size: M32
from DigiKey
440 SELF-THRD LOCK NUT BLK M111 [See More]
- Type: Locknut
- Material: Plastic; Nylon
from National Bolt & Nut Corporation
N.T.E. SERIES NYLON INSERT LOCK NUTS. Thin (Jam) Style. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of... [See More]
- Type: Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
- Finish: Zinc Plated
from RS Components, Ltd.
Nylon black locknut,M50 10mm T 60mm A/F [See More]
- Type: Locknut
- Size: M50
from DigiKey
10-24 LOCKING THREADED HEX NUT [See More]
- Type: Locknut
- Material: Plastic; Nylon
from National Bolt & Nut Corporation
N.E. SERIES NYLON INSERT LOCK NUTS. Regular Style. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]
- Type: Hex Nut; Nylon Insert Nut; Locknut
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
- Finish: Zinc Plated; Zinc Chromate
from RS Components, Ltd.
Nylon black locknut,M40 10mm T 50mm A/F [See More]
- Type: Locknut
- Size: M40
from DigiKey
"PG7 Locknut Nut 0.591"" (15.00mm) Brass" [See More]
- Type: Locknut
- Finish: Nickel Plated
- Material: Bronze
from NBS Corp.
Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]
- Type: Locknut; Jet Nut (K-Nut)
- Material: Steel
- Size: #10
- Finish: Zinc Plated
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut. [See More]
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Size: M4
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. High Grade Alloy Steel. Will outlast ordinary Hex Jam Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]
- Type: Hex Nut; Locknut; Jam Nut
- Material: Hardened Steel
- Size: 1"
- Finish: Black Oxide
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Type: Locknut
- Material: Bronze
- Size: M16
- Finish: Nickel Plated
from Essentra Components
Locknuts and Sealing Washers for Cable Glands are available to accessorise all of the range's nylon and brass cable glands [See More]
- Type: Locknut
- Material: Plastic; Nylon
from RegalRexnord
Link-Belt AN15 Bearing Parts & Kits Split Housed Locknuts Part. Contact Rexnord for more details. [See More]
- Type: Locknut
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM 9 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003500 AVAILABILITY : In Stock SERIES :... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 9 PG
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M25
from NBK America LLC
Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature :. -40 to 120 deg C [See More]
- Type: Hex Nut; Locknut
- Features: Vibration Dampening
- Size: M10
from Monroe Engineering
Hardened Black Oxide Finish [See More]
- Type: Hex Nut; Locknut; Jam Nut
- Material: Hardened Steel
- Size: 1"
- Finish: Black Oxide
from Carr Lane Manufacturing Co.
High-quality heavy-hex jam nut. Available in steel or stainless steel. [See More]
- Type: Locknut; Jam Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
- Size: #8 (optional feature); #10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature); M4 (optional feature); M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature)
- Thread Direction: Right Hand
from Dyson Corporation (The)
Heavy Hex Jam Nuts. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]
- Type: Hex Nut; Locknut; Jam Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Thread Direction: Right Hand
from PENCOM
Custom sizes and other finishes available [See More]
- Type: Locknut; Jam Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
- Size: 1/4"
- Finish: Zinc Plated; Black Zinc
from MS Aerospace, Inc.
M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while offering... [See More]
- Type: Self-Clinching Nut; Locknut; Distorted-Thread Locknut; Interfering Threadnuts
from G.L. Huyett
A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where some portion of the nut deforms elastically to provide a... [See More]
- Type: Hex Nut; Locknut; Other; Elastic Stop Nut
- Material: Carbon Steel
- Size: #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; M4; M5; M6; M8; M10; M12
- Thread Direction: Right Hand
from SAB North America
Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]
- Type: Hex Nut; Locknut
- Material: Plastic; Polyamide
- Size: M12
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Type: Locknut; Jam Nut
- Material: Steel; Steel
- Size: 1/2"
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Type: Locknut; Other; Luer Nut; Locking Luer Nut
- Material: Plastic; Polycarbonate
from Fastener SuperStore, Inc.
6-32 Flex-Locknuts / Full Height / Hex / Cad and Wax. An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which... [See More]
- Type: Locknut; Flex-Top Locknuts
- Material: Steel
- Size: 6-32
- Finish: Cadmium
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Type: Locknut
from Ebinger Manufacturing Corp.
JAM TYPE. ZINC PLATED FINISH. #6 NOMINAL DIAMETER. 32 TPI. 7/64 INCH THICKNESS [See More]
- Type: Hex Nut; Locknut; Jam Nut
- Finish: Zinc Plated
- Size: #6
from TFC Ltd.
Ideal where extreme misalignment of panels is envisaged. Offers all the features associated with standard lokut nuts. Available with sealing features. Material: Nylon 66. Colour: Black [See More]
- Type: Locknut
- Material: Plastic; Nylon
from Peco Fasteners, Inc.
#10 NOMINAL DIAMETER. 24 TPI. #10 NOMINAL DIAMETER - FRACTIONAL. .19 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Type: Locknut
- Finish: Zinc Plated
- Size: #10
from igus® inc.
BMN/GMN - Hexagonal Lock Nuts, metric & PG. These hexagonal lock nuts are suitable for a wide range of applications. High torque guarantees a safe connection of the system. Made of reinforced polyamide glass fiber. Material: Type BMN polyamide black. Type GMN polyamide light grey. Temperature... [See More]
- Type: Hex Nut; Locknut
- Material: Plastic; Polyamide
- Size: M12; M16; M20; M25; M32; M36; M40; M48
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. Stocking Grades: A194 GR-2,... [See More]
- Type: Hex Nut; Locknut; Jam Nut; Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
- Thread Direction: Right Hand; Left Hand
from Galco Industrial Electronics
AF LNSS/M20 M20 STAINLESS LOCKNUT [See More]
- Type: Locknut
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Type: Nylon Insert Nut; Locknut
- Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Type: Locknut
- Material: Steel
- Size: #10
- Finish: Zinc Plated
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]
- Type: Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut
- Material: Steel (optional feature); Hardened Steel (optional feature)
- Size: M4
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Type: Locknut
- Material: Bronze
- Size: M12
- Finish: Nickel Plated
from Essentra Components
Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object. A jam... [See More]
- Type: Locknut; Jam Nut
- Material: Plastic; Nylon
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM 16 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003530 AVAILABILITY : In Stock SERIES :... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 16 PG
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M16
from NBK America LLC
Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male thread is... [See More]
- Type: Hex Nut; Locknut
- Material: Stainless Steel; SUS304
- Size: M10
- Features: Vibration Dampening
from Monroe Engineering
Black Oxide Finish [See More]
- Type: Locknut; Jam Nut
- Material: Steel
- Size: #10
- Finish: Black Oxide
from Dyson Corporation (The)
Custom, Hex Jam Nuts. Thread Diameter 0.5" to 20" [See More]
- Type: Hex Nut; Locknut; Jam Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Thread Direction: Right Hand
from G.L. Huyett
Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during assembly. [See More]
- Type: Locknut; Jam Nut
- Thread Direction: Right Hand
- Material: Stainless Steel; Low Carbon Steel
- Standards: SAE
from SAB North America
Locknut with grounding teeth to make connection to metal panels or control boxes. [See More]
- Type: Hex Nut; Locknut
- Material: Bronze
- Size: M12
- Finish: Nickel
from Reid Supply
Accessorize your actuators with floating joints, sensors, clevises and much more! These parts assist the actuators to meet application needs by enhancing alignment, mounting, sensing and attachment needs. . .310 in thick Cylinder Jam Nut fits 1-1/8-16 power clamps and has an O.D. of 1.750 in for... [See More]
- Type: Locknut; Jam Nut
from Ebinger Manufacturing Corp.
JAM TYPE. ZINC PLATED FINISH. 1-1/4 INCH WIDTH ACROSS FLAT. 3/4 INCH NOMINAL DIAMETER. 10 TPI. 47/64 INCH THICKNESS. GRADE 5 MATERIAL SPECIFICATION [See More]
- Type: Hex Nut; Locknut; Jam Nut
- Finish: Zinc Plated
- Size: 3/4"
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut; Locknut
- Finish: Self Colour
- Material: Steel
from Peco Fasteners, Inc.
NYLON INSERT TYPE. #12 NOMINAL DIAMETER. 24 TPI. USS APPLICABLE STANDARD. #12 NOMINAL DIAMETER - FRACTIONAL. .216 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Type: Locknut
- Finish: Zinc Plated
- Size: #12
from Galco Industrial Electronics
Locknut, PG7, Nickel-Plated Brass [See More]
- Type: Locknut
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Type: Flange Nut; Locknut
- Material: Steel
- Size: 1/2"
- Finish: Phosphate
from J.Lanfranco Fastener Systems Inc.
All metal self-locking riveting nut, with locking slot. [See More]
- Type: Self-Clinching Nut; Locknut; Other; Slotted Locknut
- Material: Stainless Steel
- Size: M4
- Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Type: Locknut
- Material: Plastic; Polyamide, glass fiber-reinforced
- Size: M12
from Essentra Components
Lock and Flange Nuts prevent any loosening thanks to their excellent anti-vibration properties [See More]
- Type: Locknut
- Material: Plastic; Nylon
from RegalRexnord
Link-Belt N03 Bearing Parts & Kits Split Housed Locknuts Part. Contact Rexnord for more details. [See More]
- Type: Locknut
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM 21 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003540 AVAILABILITY : In Stock SERIES :... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 21 PG
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M20
from Monroe Engineering
Material - Steel. Heat Treated Steel. Black Oxide Finish. Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action. [See More]
- Type: Locknut
- Material: Hardened Steel
- Size: 1/2"
- Finish: Black Oxide
from Dyson Corporation (The)
Hex Jam Nuts "FM", Forged and Machined All Surfaces. Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]
- Type: Hex Nut; Locknut; Jam Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Finish: Galvanized (optional feature); Zinc Plated (optional feature); Cadmium Plating
from SAB North America
Hexagonal Lock Nuts of nickel plated brass according to DIN 46320. [See More]
- Type: Hex Nut; Locknut
- Material: Bronze
- Size: M12
- Finish: Nickel
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Type: Locknut; Jam Nut
- Material: Steel; Case-Hardened Steel
- Size: 1/4"
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut; Locknut
- Finish: Self Colour
- Material: Steel
from Peco Fasteners, Inc.
1/2 INCH NOMINAL DIAMETER. SAE APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Type: Locknut
- Finish: Zinc Plated
- Size: 1/2"
from Galco Industrial Electronics
Locknut, PG13.5, Nickel-Plated Brass [See More]
- Type: Locknut
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Type: Flange Nut; Locknut
- Finish: Phosphate
- Size: M10
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
- Size: M2
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated; Zinc Chromate (optional feature); Geomet®
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM 29 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003550 AVAILABILITY : In Stock SERIES :... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 29 PG
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M32
from Dyson Corporation (The)
Spanner-Loc Nuts. Round Spanner Nuts are hot forged, full machined, and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]
- Type: Round Nut; Locknut; Other; Spanner Loc Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Finish: Galvanized (optional feature); Zinc Plated (optional feature); Cadmium Plating
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Type: Locknut; Jam Nut
- Material: Stainless Steel; 303 Stainless Steel
- Size: 1/4"
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: mm [See More]
- Type: Castle Nut; Locknut
- Finish: Self Colour
- Material: Steel
from Galco Industrial Electronics
Locknut, PG16, Nickel-Plated Brass [See More]
- Type: Locknut
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Type: Locknut
- Finish: Zinc Plated
- Size: M10
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]
- Type: Hex Nut; Nylon Insert Nut; Washer Nut; Locknut
- Material: Stainless Steel
- Size: M4
- Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM 36 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003560 AVAILABILITY : In Stock SERIES :... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 36 PG
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M40
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Type: Locknut; Jam Nut
- Material: Case Hardened Steel
- Size: 1/4"
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut; Locknut
- Finish: Self Colour
- Material: Steel
from Galco Industrial Electronics
Locknut, PG29, Nickel-Plated Brass [See More]
- Type: Locknut
from NBS Corp.
Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]
- Type: Locknut; Jet Nut (K-Nut)
- Material: Steel
- Size: M3
- Finish: Zinc Plated
from J.Lanfranco Fastener Systems Inc.
All metal self-locking hexagon nut, with marking on the top of the nut NF EN ISO 7719. [See More]
- Type: Hex Nut; Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Size: M4
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Geomet®
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM 42 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003570 AVAILABILITY : Contact 800-633-6339... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 42 PG
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M50 × 1,5
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Type: Locknut; Jam Nut
- Material: Steel; Nylatron
- Size: 1/4"
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut; Locknut
- Finish: Self Colour
- Material: Steel
from Galco Industrial Electronics
Locknut, PG42, Nickel-Plated Brass [See More]
- Type: Locknut
from J.Lanfranco Fastener Systems Inc.
The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail. [See More]
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Material: Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/4" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/2" (optional feature); 9/16"; M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M60
- Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM 48 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003580 AVAILABILITY : Contact 800-633-6339... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 48 PG
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M32
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Type: Locknut; Jam Nut
- Material: Steel; Case-Hardened Steel
- Size: 1/4"
from TFC Ltd.
Material: Steel. Grade 8. Finish: Zinc & Clear. Dimensions: mm [See More]
- Type: Locknut
- Finish: Zinc Plated
- Material: Steel
from Galco Industrial Electronics
Locknut, M12, Nickel-Plated Brass [See More]
- Type: Locknut
from J.Lanfranco Fastener Systems Inc.
Self-locking nut with nylon insert. [See More]
- Type: Hex Nut; Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Size: M3 to M24
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52013010 AVAILABILITY : Contact... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 16 Metric; 16 Metric
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M40
from Reid Supply
Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . WIP-6010 [See More]
- Type: Locknut
- Material: Steel; Steel
- Size: M12
from TFC Ltd.
SCFE range provides strong threads in areas where space is restricted. Material: 303 Series Stainless Steel. Finish: SCFE, SCFEO - Black dry-film lubricant per MIL-L-8937. SCFEX SCFEOX - Passivated. Thread: SCFE, SCFEO - Self-locking threads 6H ISO Metric. SCFEX, SCFEOX - Non-locking threads 6H ISO... [See More]
- Type: Locknut
- Finish: SCFE, SCFEO - Black dry-film lubricant per MIL-L-8937 SCFEX SCFEOX - Passivated
- Material: Stainless Steel
from Galco Industrial Electronics
Locknut, M20, Nickel-Plated Brass [See More]
- Type: Locknut
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103000 AVAILABILITY : Contact... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 12 Metric; 12 Metric
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M50 × 1,5
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Locknut
- Finish: Self Colour
- Material: Steel
from Galco Industrial Electronics
Locknut, M12, 316L Stainless Steel [See More]
- Type: Locknut
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020 AVAILABILITY : In Stock... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 20 Metric; 20 Metric
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M16
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Locknut
- Finish: Self Colour
- Material: Steel
from Galco Industrial Electronics
Locknut, M16, 316L Stainless Steel [See More]
- Type: Locknut
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM-M 20 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103020LF AVAILABILITY : Contact... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 20 Metric; 20 Metric
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M20
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: mm [See More]
- Type: Locknut
- Finish: Self Colour
- Material: Steel
from Galco Industrial Electronics
Locknut, M20, 316L Stainless Steel [See More]
- Type: Locknut
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SM-M 25 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103030 AVAILABILITY : Contact... [See More]
- Type: Locknut
- Material: Bronze; Nickel-plated brass
- Size: 25 Metric; 25 Metric
- Finish: Nickel Plated
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Type: Locknut
- Size: M25
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Locknut
- Finish: Self Colour
- Material: Steel
from Galco Industrial Electronics
Locknut, M25, 316L Stainless Steel [See More]
- Type: Locknut