#8 Nuts
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Size: #8
- Material: Stainless Steel
- Type: Hex Nut; Locknut
from bisco industries
Broaching Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Material: Steel
from PennEngineering®
Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards. [See More]
- Size: #8
- Material: Steel
- Type: Broaching Nuts - Types KF2, KFS2 - Unified
- Finish: Tin
from National Bolt & Nut Corporation
N.M. SERIES NYLON INSERT LOCK NUTS. Available in machine screw sizes. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]
- Size: #6; #8; #10; #12
- Material: Steel
- Type: Hex Nut; Nylon Insert Nut; Locknut; Other (optional feature); Optional Nylon Inserts and Patches
- Finish: Zinc Plated
from ZAGO Manufacturing Company, Inc.
ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Acorn Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Keystone Electronics Corp.
Part Number: 4343. Material: Nylon. Thread: 8-32. T - .030 [.76], A - .500 [12.7]. H - .406 [10.3], Sheet Thickness - .093 [2.4]. Easy Assembly. Dampens Vibration. Eliminates Insulating Washer. Hi-Dielectric Strength. A unique reusable fastener made of nylon and a threaded brass nut. Finger pressure... [See More]
- Size: #8
- Material: Plastic; Nylon
from Southco
Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied. [See More]
- Size: #8
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Size: #8
- Type: Hex Nut
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Type: Self-Clinching Nut
from PennEngineering®
Specifications -. Thread Size - - .164-32 (#8-32). Type - - F10. Thread Code - - 832. Shank Code - - 1. A (Shank) Max. - - .038 in. Min. Sheet Thickness - - .040 in. Hole Size in Sheet + 0.003 - 0.000 - - .368 in. C Max. - - .367 in. D Max. - - .365 in. E Max. - - .440 in. F ± .010 - - .102... [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Self-Clinching Nut
- Standards: ASME/ANSI
from National Bolt & Nut Corporation
SERRATED FLANGE LOCK NUTS. National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular... [See More]
- Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Material: Steel
- Type: Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
- Finish: Phosphate; Zinc Plated
from ZAGO Manufacturing Company, Inc.
AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Hex Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from Keystone Electronics Corp.
Part Number: 9607. Material: Nylon 6/6 V-2. OD: .312 [7.9]. Thread: 8-32 [See More]
- Size: #8
- Material: Plastic; Nylon
from Southco
Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied. [See More]
- Size: #8
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Material: Steel
- Type: Self-Clinching Nut
from PennEngineering®
Specifications -. Thread Size - - .164-32 (#8-32). Type - - N10. Thread Code - - 832. Shank Code - - 1. A (Shank) Max. - - .038 in. Min. Sheet Thickness - - .040 in. Hole Size in Sheet + 0.003 - 0.000 - - .250 in. C Max. - - .249 in. E Nom. - - .340 in. F ± .010 - - .130 in. H Nom. - - .187... [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Self-Clinching Nut
- Standards: ASME/ANSI
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Material: Steel; Stainless Steel
- Type: Hex Nut
- Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Material: Aluminum
- Type: Self-Clinching Nut
from PennEngineering®
Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]
- Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
- Material: Hardened Steel
- Type: Self-Clinching Nut; Locknut
- Finish: Zinc Plated
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Material: Stainless Steel
- Type: Self-Clinching Nut
from PennEngineering®
Standard Stainless Steel Nut with Base Plate - Unified [See More]
- Size: #8
- Material: Stainless Steel
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Type: Self-Clinching Nut
from PennEngineering®
Steel Blind Nut with Base Plate - Unified [See More]
- Size: #8
- Material: Steel
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Material: Stainless Steel
- Type: Self-Clinching Nut
from PennEngineering®
Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet. [See More]
- Size: #8
- Material: Stainless Steel
- Type: Self-Clinching Nut
- Finish: Passivated and/or Tested per ASTM A380
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Type: Self-Clinching Nut
from PennEngineering®
PEM ® S-RT ™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush... [See More]
- Size: #4; #6; #8; #10; 1/4"; 5/16"
- Material: Steel
- Type: Locknut; Other; Free-running Locknut
- Finish: Zinc Plated
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Material: Steel
- Type: Self-Clinching Nut
from PennEngineering®
Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring... [See More]
- Size: #8
- Material: Aluminum
- Type: Self-Clinching Nut
- Standards: ASME/ANSI
from bisco industries
Clinch Nuts [See More]
- Size: #8; 0.164-32 (#8-32)
- Material: Steel
- Type: Self-Clinching Nut
from PennEngineering®
PEM ® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming indexing and re-tapping... [See More]
- Size: #8
-
Finish: Copper Flash
- Type: Weld Nut
- Standards: ASME/ANSI
from bisco industries
Clinch Nuts [See More]
- Size: #8; #8-32
- Material: Aluminum
- Type: Self-Clinching Nut
from PennEngineering®
Type SL self-locking nuts are designed with a unique and economical TRI-DENT ® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide... [See More]
- Size: #8
- Material: Hardened Steel
- Type: Locknut; Other; TRI-DENT® Locking Feature
- Finish: Zinc Plated
from Sherex Fastening Solutions
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT ®. The internally floating threads on RIV-FLOAT ® allow for component attachments in off center applications and can accommodate for tolerance stack up in the... [See More]
- Size: #8
- Material: Steel
- Type: Cage Nut; Flange Nut; Rivet Nut
- Finish: Zinc Chromate
from NBS Corp.
Featuring a smooth enclosed cover, NBS ’ acorn nuts are the perfect use for hiding unsightly threads that protrude from regular nuts. Available from #6 through ½ ” internal diameter, all acorn nuts meet IFI specifications and are only sourced from ISO-9001 accredited... [See More]
- Size: #8
- Material: Steel
- Type: Acorn Nut
- Finish: Nickel Plated
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Size: #8
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from L.H. Dottie Company
JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. #8 NOMINAL DIAMETER. 32 TPI. PC 4100 MODEL [See More]
- Size: #8
- Material: Steel
- Type: Hex Nut
- Finish: Zinc Plated
from Ebinger Manufacturing Corp.
JAM TYPE. ZINC PLATED FINISH. #8 NOMINAL DIAMETER. 32 TPI. 1/8 INCH THICKNESS [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Hex Nut; Locknut; Jam Nut
from G.L. Huyett
Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs. [See More]
- Size: #4; #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 9/16"
- Material: Bronze (optional feature); Stainless Steel (optional feature); Carbon Steel
- Type: Coupling Nut
- Finish: Zinc Clear
from Stanley Engineered Fastening - Spiralock
These standoffs install with a squeeze in punched or drilled round holes, and become permanently mounted in the thin sheet or metal – with their heads flush with one surface of the mounting sheet. [See More]
- Size: #8
- Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature)
- Type: Self-Clinching Nut; Standoff
- Thread Direction: Right Hand
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #8-32 Stainless Steel Hex Thumb Nuts have an... [See More]
- Size: #8
- Material: Stainless Steel; Stainless Steel
from Minerallac Company
CLOSED END WASHER BASE TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.34 INCH OVERALL HEIGHT. 0.307 INCH WIDTH ACROSS FLAT. #8 NOMINAL DIAMETER. 32 TPI. 0.34 INCH WASHER DIAMETER. COLOR SILVER. PACKAGING QUANTITY 100 [See More]
- Size: #8
- Material: Steel
- Type: Cap Nut
- Finish: Zinc Plated
from PHD Manufacturing, Inc.
WITHOUT SPRING TYPE. LOW CARBON STEEL MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. 1/4 INCH THICKNESS. #8 NOMINAL DIAMETER - FRACTIONAL. .164 NOMINAL DIAMETER - DECIMAL. 1/4 THICKNESS - FRACTIONAL. .25 THICKNESS - DECIMAL. WEIGHT 0.06 LB. STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1. FINISH/COATING... [See More]
- Size: #8
- Material: Steel
- Type: Channel Nut
- Finish: Galvanized
from Peco Fasteners, Inc.
#8 INCH NOMINAL DIAMETER. 32 TPI. 0 NOMINAL DIAMETER - FRACTIONAL. 0 NOMINAL DIAMETER - DECIMAL. TYPE CLOSED END. PACKAGING QUANTITY 100. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Finish: Zinc Plated
from NBK America LLC
Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance. SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance. SWAS-IF(INCH)----MS15795 compliance. SWAS-IS(INCH)----ASME B18.21.1 compliance. Use in combination with. SNSS(INCH) Socket Head Cap Screw (SNSS(INCH) ). [See More]
- Size: #8
- Type: Hex Nut
from PENCOM
Custom sizes available [See More]
- Size: #8
- Material: Steel (optional feature); Stainless Steel (optional feature)
- Type: Round Nut; Self-Clinching Nut
- Finish: Zinc Plated (optional feature); Passivate
from Sherex Fastening Solutions
Half Hex Body Large Flange Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end... [See More]
- Size: #8
- Material: Steel
- Type: Anchor Nut
- Finish: Zinc Chromate; Special Finish Available On Request
from NBS Corp.
Featuring forged wings, NBS ’ cold forged wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through ½ ” diameter, all cold forged wing nuts come with zinc finish. [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Wing Nut
from L.H. Dottie Company
JAM TYPE. STAINLESS STEEL MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. HN MODEL [See More]
- Size: #8
- Material: Stainless Steel
- Type: Hex Nut
from G.L. Huyett
Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications. [See More]
- Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1 1/8"; M4; M5; M6; M8; M10; M12
- Material: Stainless Steel (optional feature); Carbon Steel
- Type: Hex Nut
- Finish: Zinc Clear
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #8-32 Round Metal Thumb Nuts have an overall... [See More]
- Size: #8
- Material: Bronze; Brass
from Minerallac Company
JAM TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 11/32 INCH WIDTH ACROSS FLAT. #8 NOMINAL DIAMETER. 32 TPI. THREAD TYPE COARSE. GRADE A. HEIGHT 0.124 INCH. THREAD DIRECTION RIGHT HAND. COLOR SILVER. PACKAGING QUANTITY 100 PER BOX [See More]
- Size: #8
- Material: Steel
- Type: Hex Nut
- Finish: Zinc Plated
from PHD Manufacturing, Inc.
WITH SPRING TYPE. LOW CARBON STEEL MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. 1/4 INCH THICKNESS. #8 NOMINAL DIAMETER - FRACTIONAL. .164 NOMINAL DIAMETER - DECIMAL. 1/4 THICKNESS - FRACTIONAL. .25 THICKNESS - DECIMAL. WEIGHT 0.07 LB. STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1. FINISH/COATING... [See More]
- Size: #8
- Material: Steel
- Type: Channel Nut
- Finish: Galvanized
from Peco Fasteners, Inc.
#8 NOMINAL DIAMETER. 32 TPI. .164 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Hex Nut
from NBK America LLC
Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance. SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance. SWAS-IF(INCH)----MS15795 compliance. SWAS-IS(INCH)----ASME B18.21.1 compliance. Use in combination with. SNSS(INCH) Socket Head Cap Screw (SNSS(INCH) ). [See More]
- Size: #8
- Type: Hex Nut
from Sherex Fastening Solutions
Small Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAK style nuts are available closed end designs.Other specials available... [See More]
- Size: #8
- Material: Steel
- Type: Anchor Nut
- Finish: Zinc Chromate; Special Finish Available On Request
from NBS Corp.
With serrations under flange, NBS ’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾ ” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only... [See More]
- Size: #8
- Material: Steel
- Type: Flange Nut
- Finish: Trivalent
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #8-32 Round Metal Thumb Nuts have an overall... [See More]
- Size: #8
- Material: Stainless Steel; Stainless Steel
from Minerallac Company
NYLON-FILLED COLLAR TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 0.345 INCH WIDTH ACROSS FLAT. #8 NOMINAL DIAMETER. 32 TPI. 0.239 INCH THICKNESS. THREAD DIRECTION RIGHT HANDED. PACKAGING QUANTITY 100 PER BOX [See More]
- Size: #8
- Material: Steel
- Type: Hex Nut
- Finish: Zinc Plated
from Peco Fasteners, Inc.
BRASS MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. .164 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Material: Bronze
- Type: Hex Nut
from NBK America LLC
Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance. SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance. SWAS-IF(INCH)----MS15795 compliance. SWAS-IS(INCH)----ASME B18.21.1 compliance. Use in combination with. SNSS(INCH) Socket Head Cap Screw (SNSS(INCH) ). [See More]
- Size: #8
- Type: Hex Nut
from Sherex Fastening Solutions
Large Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head... [See More]
- Size: #8
- Material: Steel
- Type: Anchor Nut
- Finish: Zinc Chromate; Special Finish Available On Request
from NBS Corp.
Featuring a reduced across flats, NBS ’ finished hex nuts can be used in hundreds of different applications. Available from #4 through 1/4 ” internal diameter, all hex machine screw nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in... [See More]
- Size: #8
- Finish: Zinc Plated
- Material: Steel
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . Round Thumb Nuts - suitable for a thread size #8-32,... [See More]
- Size: #8
- Material: Steel; Nylatron
from Minerallac Company
SILICON BRONZE MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. #8 NOMINAL DIAMETER - FRACTIONAL. .164 NOMINAL DIAMETER - DECIMAL. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Material: Brass
- Type: Hex Nut
from Peco Fasteners, Inc.
STAINLESS STEEL MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. .164 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Material: Stainless Steel
- Type: Hex Nut
from NBK America LLC
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. With... [See More]
- Size: #8
- Material: Plastic; PEEK / Light Brown
- Type: Hex Nut
from Sherex Fastening Solutions
Small Flange, Smooth Body, Thin Wall Series. Low profile. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III. Special... [See More]
- Size: #8
- Material: Steel
- Type: Anchor Nut
- Finish: Zinc Plated; Special Finish Available On Request
from NBS Corp.
Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]
- Size: #8
- Material: Steel
- Type: Locknut; Jet Nut (K-Nut)
- Finish: Zinc Plated
from Reid Supply
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal. . These #8-32 Round Metal Thumb Nuts have an overall... [See More]
- Size: #8
from Minerallac Company
JAM TYPE. BRASS MATERIAL. #8 NOMINAL DIAMETER. 32 TPI. #8 NOMINAL DIAMETER - FRACTIONAL. .164 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PER BOX. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Material: Bronze
- Type: Hex Nut
from Peco Fasteners, Inc.
#8 NOMINAL DIAMETER. 32 TPI. #8 NOMINAL DIAMETER - FRACTIONAL. .164 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Locknut
from Sherex Fastening Solutions
Cadmium Free Small Flange 360 ° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes. Use... [See More]
- Size: #8
- Material: Steel
- Type: Anchor Nut
- Finish: Tin (optional feature)
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Size: #8
- Material: Steel
- Type: Locknut
- Finish: Zinc Plated
from Minerallac Company
JAM TYPE. 18-8 STAINLESS STEEL MATERIAL. 0.344 INCH WIDTH ACROSS FLAT. #8 NOMINAL DIAMETER. 32 TPI. 0.203 INCH THICKNESS. THREAD TYPE COARSE. THREAD DIRECTION RIGHT HANDED. PACKAGING QUANTITY 100 PER BOX [See More]
- Size: #8
- Material: Stainless Steel
- Type: Hex Nut
from Peco Fasteners, Inc.
FLAT TOP, FLAT BOTTOM TYPE. #8 INCH NOMINAL DIAMETER. 32 TPI. 0 NOMINAL DIAMETER - FRACTIONAL. 0 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Square Nut
from Sherex Fastening Solutions
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end,... [See More]
- Size: #8
- Material: Steel
- Type: Anchor Nut
- Finish: Zinc Plated; Special Finish Available On Request
from NBS Corp.
Featuring stamped wings, NBS ’ stamped wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #8 through 3/8 ” diameter, all stamped wing nuts come with zinc finish. [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Wing Nut
from Minerallac Company
NYLON-FILLED COLLAR TYPE. 18-8 STAINLESS STEEL MATERIAL. 0.345 INCH WIDTH ACROSS FLAT. #8 NOMINAL DIAMETER. 32 TPI. 0.239 INCH THICKNESS. THREAD DIRECTION RIGHT HANDED. PACKAGING QUANTITY 100 PER BOX [See More]
- Size: #8
- Material: Stainless Steel
- Type: Hex Nut
from Sherex Fastening Solutions
Cadmium Free Knurled Body 360 ° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFW Series available in different finishes. Use... [See More]
- Size: #8
- Material: Steel
- Type: Anchor Nut
- Finish: Tin (optional feature)
from NBS Corp.
Featuring either 3 or 4 prongs, NBS ’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8 ” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish. [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Tee Nut
from NBS Corp.
Featuring either 3 or 4 prongs, NBS ’ tee nuts all meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through 3/8 ” diameter for both 3 and 4 prongs, all tee nuts come with zinc finish. [See More]
- Size: #8
- Finish: Zinc Plated
- Type: Tee Nut