M2 Nuts

34 Results
Acorn Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Acorn Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
4mm Across Flats, 1.6 Thick, M2 Thread, Alloy Steel Hexagonal Nut -- MD0934MQO020
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Size: M2
  • Material: Steel
  • Type: Hex Nut
Hex Nuts -- 2484551
from RS Components, Ltd.

RS PRO DIN 934 Hex Nut [See More]

  • Size: M2
  • Material: Stainless Steel
  • Type: Hex Nut
  • Finish: Plain
Broaching Nuts - Types KF2, KFS2 - Metric -- KF2-M2-ET
from PennEngineering®

Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards. [See More]

  • Size: M2
  • Material: Steel
  • Type: Broaching Nuts - Types KF2, KFS2 - Metric
  • Finish: Tin
Nuts -- H761-ND [MHNZ 002 4 from B&F Fastener Supply]
from DigiKey

"M2 Hex Nut 0.157"" (4.00mm)" [See More]

  • Size: M2
  • Finish: Zinc Plated
  • Type: Hex Nut
Hex Jackscrew Nut for Screw-Lok -- G125-4500000B
from Harwin Plc

Hexagonal Jackscrew nut, to use with male studs for board-mount strain relief. Use with: female vertical Screw-Lok connectors G125-FV1xx05F3x (Throughboard) and G125-FS1xx05F3x (SMT); male vertical Screw-Lok connectors G125-MV1xx05M2x (Throughboard) and G125-MS1xx05M2x (SMT). Also use with Female... [See More]

  • Size: M2
  • Type: Hex Nut
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Clinch Nuts -- CLA-M2-1 [CLA-M2-1 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: M2; M2 x 0.4
  • Material: Aluminum
  • Type: Self-Clinching Nut
Hex Nuts -- 4830316
from RS Components, Ltd.

RS PRO DIN 439B Hex Nut [See More]

  • Size: M2
  • Material: Bronze; Brass
  • Type: Hex Nut
  • Finish: Nickel plated
PEMSERT® Self-Clinching Flush Fasteners Nuts -- F4-256-1
from PennEngineering®

Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up to HRB 88 / HB 183. Can be installed before bending sheet. [See More]

  • Size: #2; M2; M2.5; M3; M4; M5; M6
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
  • Finish: Passivated and/or Tested per ASTM A380
Slotted Jackscrew Nut for Screw-Lok -- G125-4510000B
from Harwin Plc

Slotted Jackscrew nut, to use with male studs for board-mount strain relief. Use with: female vertical Screw-Lok connectors G125-FV1xx05F3x (Throughboard) and G125-FS1xx05F3x (SMT); male vertical Screw-Lok connectors G125-MV1xx05M2x (Throughboard) and G125-MS1xx05M2x (SMT). Also use with Female... [See More]

  • Size: M2
  • Type: Round Nut
Hex Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Clinch Nuts -- F-M2-1 [F-M2-1 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: M2; M2 x 0.4
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
Hex Nuts -- 527218
from RS Components, Ltd.

RS PRO DIN 934 Hex Nut [See More]

  • Size: M2
  • Material: Stainless Steel
  • Type: Hex Nut
  • Finish: Plain
Self-Clinching Nuts - Type CLA - Metric -- CLA-M2-1
from PennEngineering®

Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the head cold flows into an undercut thereby making the fastener an integral part of the sheet. A serrated clinching ring... [See More]

  • Size: M2
  • Material: Aluminum
  • Type: Self-Clinching Nut
  • Standards: ASME/ANSI
Clinch Nuts -- U-M2-1 [U-M2-1 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: M2; M2 x 0.4
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
Hex Nuts -- 560271
from RS Components, Ltd.

Zinc plated steel hexagon full nut,M2 [See More]

  • Size: M2
  • Material: Steel; Steel
  • Type: Hex Nut
  • Finish: Zinc Plated; Bright zinc plated
Hex Nuts -- 6934886
from RS Components, Ltd.

Nut,full,hexagonal,Steel,M2 [See More]

  • Size: M2
  • Material: Steel; Steel
  • Type: Hex Nut
  • Finish: Chrome plated
Broaching -- NJ*-M2
from PENCOM

Custom sizes available [See More]

  • Size: M2
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Round Nut; Self-Clinching Nut
  • Finish: Zinc Plated (optional feature); Passivate
Hexagon Nut (For Miniature Screws) -- SHNS-M2
from NBK America LLC

Dedicated hexagon nut for miniature screws. Available size includes M1 to M2.6. Conforms to DIN 934. [See More]

  • Size: M2
  • Type: Hex Nut
Self-Clinching Nut -- 93100SS
from Stanley Engineered Fastening - Spiralock

These load-bearing threaded fasteners for thin sheets (Aluminum, Steel, and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the... [See More]

  • Size: M2
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Round Nut; Self-Clinching Nut
  • Thread Direction: Right Hand
ESL Slotted Self-Locking Hexagon Nut -- ESL020040QVZO
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Size: M2
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated; Zinc Chromate (optional feature); Geomet®
Plastic Screw - Hex Nuts / Washers - PC -- SPC-M2-N
from NBK America LLC

PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature *1 (min./max. ) :-40/115 °C. PC has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws ⇒Plastic Screws [See More]

  • Size: M2
  • Material: Plastic; PC (Polycarbonate) (Transparent)
  • Type: Hex Nut
Plastic Screw - Hex Nuts / Washers - PEEK -- SPE-M2-N
from NBK America LLC

PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws... [See More]

  • Size: M2
  • Material: Plastic; PEEK/Light Brown
  • Type: Hex Nut
Plastic Screw - Hex Nuts / Washers - PPS -- SPS-M2-N
from NBK America LLC

PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200 °C. Under 200 °C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. [See More]

  • Size: M2
  • Material: Plastic; PPS(Polyphenylene Sulfide)/Bright Light Brown Glass Fiber 40%
  • Type: Hex Nut
Plastic Screw - Hex Nuts / Washers - RENY -- SPA-M2-N
from NBK America LLC

RENY is a thermoplastic super-engineering plastic with excellent tensile and flexural strength. Screws have excellent fatigue resistance, cleanliness, and thermal insulation. It has a hardness level near that of metal but its mass is 1/5th that of iron. The properties and precautions of plastic... [See More]

  • Size: M2
  • Material: Plastic; RENY *1 (50% Glass Fiber Reinforced Polyamide MXD6) /Ivory
  • Type: Hex Nut