Right Hand Thread Nuts
from Imao-Fixtureworks
Material: S45C steel. Finish: Black oxide. Heat treated to Rc33 - 39 [See More]
- Thread Direction: Right Hand; Left Hand
- Size: M5; M6; M8; M10; M12; M16; M20; M24
- Type: Hex Nut
- Material: Steel
from Nord-Lock Group
Superbolt Flexnuts are used in combination with Superbolt tensioners and are designed to flex out at the bottom and flex in toward the top of the nut. This distributes the bolt load along many threads, adds elasticity, and prevents stress concentrations in the first few threads. For through hole... [See More]
- Thread Direction: Right Hand
- Size: 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
- Type: Hex Nut
- Material: Steel
from ZAGO Manufacturing Company, Inc.
ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]
- Thread Direction: Right Hand
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Type: Acorn Nut
- Material: Steel; Stainless Steel
from Nord-Lock Group
Superbolt Flexnuts are used in combination with Superbolt tensioners and are designed to flex out at the bottom and flex in toward the top of the nut. This distributes the bolt load along many threads, adds elasticity, and prevents stress concentrations in the first few threads. For through hole... [See More]
- Thread Direction: Right Hand
- Size: 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
- Type: Hex Nut
- Material: Steel
from ZAGO Manufacturing Company, Inc.
AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]
- Thread Direction: Right Hand
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Type: Hex Nut
- Material: Steel; Stainless Steel
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]
- Thread Direction: Right Hand
- Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Type: Hex Nut
- Material: Steel; Stainless Steel
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut. [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
from PENCOM
Custom sizes available [See More]
- Thread Direction: Right Hand
- Size: #2
- Type: Round Nut; Self-Clinching Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
from Dyson Corporation (The)
Coupling Nuts. When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Coupling Nut; Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Magnus Mobility Systems, Inc.
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. [See More]
- Thread Direction: Right Hand
- Size: M8
- Type: Tee Nut
- Material: Steel
from Berliss
Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings. [See More]
- Thread Direction: Right Hand
- Size: 5/16"; 3/8"; 1/2"; 3/4"; 1"
- Type: Hex Nut
from Carr Lane Manufacturing Co.
Tall heavy-hex nut with a closed end. Acorn Nuts cap off the end of a stud to prevent snagging or damage to the threads. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature)
- Type: Acorn Nut
- Material: Steel
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom. Dimensions: CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/2 ” (M12) through 8 ” (M200) Nominal Diameter, Max Piece Weight: (1) Ton. [See More]
- Thread Direction: Right Hand; Left Hand
- Size: Stocking Sizes: 1/8” through 8” Nominal Diameter; Stocking Sizes: M12 through M200 Nominal Diameter
- Type: Acorn Nut
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
from Monroe Engineering
Hardened Black Oxide Finish [See More]
- Thread Direction: Right Hand
- Size: 1/4"
- Type: Hex Nut
- Material: Hardened Steel
from G.L. Huyett
Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs. [See More]
- Thread Direction: Right Hand
- Size: #4; #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 9/16"
- Type: Coupling Nut
- Material: Bronze (optional feature); Stainless Steel (optional feature); Carbon Steel
from Stanley Engineered Fastening - Spiralock
These standoffs are flare-mounted for applications requiring greater pullout performance. They satisfy component-to-board, board-to-board and board-to-chassis production fastening needs and can be used with all types of printed circuit boards, as well as acrylic, polycarbonate and aluminum panels. [See More]
- Thread Direction: Right Hand
- Size: #4
- Type: Self-Clinching Nut; Standoff
- Material: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Introducing the next generation of fastening technology; an innovative rivet nut with internally floating threads called: RIV-FLOAT ®. The internally floating threads on RIV-FLOAT ® allow for component attachments in off center applications and can accommodate for tolerance stack up in the... [See More]
- Thread Direction: Right Hand
- Size: #8
- Type: Cage Nut; Flange Nut; Rivet Nut
- Material: Steel
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut
- Material: Steel (optional feature); Hardened Steel (optional feature)
from Dyson Corporation (The)
Driving Nuts are made of heat treated carbon steel. Pilots are finished all over. Larger Size available. Thread: 6 Threads per inch Unified National, Class 2B [See More]
- Thread Direction: Right Hand
- Material: Steel
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
from Magnus Mobility Systems, Inc.
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. [See More]
- Thread Direction: Right Hand
- Size: M6
- Type: Tee Nut
- Material: Steel
from Carr Lane Manufacturing Co.
Extra-tall heavy-hex nut for joining two studs together to create an extra-long stud. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature)
- Type: Coupling Nut
- Material: Steel
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. [See More]
- Thread Direction: Right Hand; Left Hand
- Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
- Type: Hex Nut; Hex Nut, Heavy Hex Nut, Hex Flat Nut, Hex Thick Nut, T.I.R. Nut, Custom
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
from Monroe Engineering
Hardened with Black Oxide Finish [See More]
- Thread Direction: Right Hand
- Size: 3/8"
- Type: Acorn Nut; Hex Nut
- Material: Hardened Steel
from G.L. Huyett
Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications. [See More]
- Thread Direction: Right Hand
- Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1 1/8"; M4; M5; M6; M8; M10; M12
- Type: Hex Nut
- Material: Stainless Steel (optional feature); Carbon Steel
from Stanley Engineered Fastening - Spiralock
Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request. [See More]
- Thread Direction: Right Hand
- Size: 1/4"
- Type: Flange Nut; Hex Nut
- Material: Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
from Sherex Fastening Solutions
Small Flange European Style. Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]
- Thread Direction: Right Hand
- Size: M5
- Type: Anchor Nut
- Material: Stainless Steel
from J.Lanfranco Fastener Systems Inc.
All metal self-locking riveting nut, with locking slot. [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Self-Clinching Nut; Locknut; Other; Slotted Locknut
- Material: Stainless Steel
from Dyson Corporation (The)
Heavy Hex Jam Nuts. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut; Locknut; Jam Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Magnus Mobility Systems, Inc.
If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. [See More]
- Thread Direction: Right Hand
- Size: M8
- Type: Square Nut
- Material: Steel
from Carr Lane Manufacturing Co.
Heavy-hex nut with a flanged face. This large bearing surface prevents damage to the part underneath. Ideal for clamping over a slot. Fully machined from solid barstock for extra strength, unlike inferior substitutes. Available in steel or stainless steel. [See More]
- Thread Direction: Right Hand
- Size: #10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/4" (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature)
- Type: Flange Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
from Monroe Engineering
Type NS nuts are used with bottom half of spherical washers. Hardened. Black Oxide finish [See More]
- Thread Direction: Right Hand
- Size: 1/4"
- Type: Hex Nut; Collar Nuts
- Material: Hardened Steel
from G.L. Huyett
A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where some portion of the nut deforms elastically to provide a... [See More]
- Thread Direction: Right Hand
- Size: #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; M4; M5; M6; M8; M10; M12
- Type: Hex Nut; Locknut; Other; Elastic Stop Nut
- Material: Carbon Steel
from Sherex Fastening Solutions
Half Hex Body Large Flange Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end... [See More]
- Thread Direction: Right Hand
- Size: #6
- Type: Anchor Nut
- Material: Steel
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Thread Direction: Right Hand
- Size: M2
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
from Dyson Corporation (The)
Heavy Hex Nuts. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
High-quality heavy-hex nut. Available in steel or stainless steel. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature); 1 1/4" (optional feature)
- Type: Hex Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
from Monroe Engineering
Black Oxide Finish [See More]
- Thread Direction: Right Hand
- Size: #10
- Type: Locknut; Jam Nut
- Material: Steel
from G.L. Huyett
Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during assembly. [See More]
- Thread Direction: Right Hand
- Material: Stainless Steel; Low Carbon Steel
- Type: Locknut; Jam Nut
- Standards: SAE
from Sherex Fastening Solutions
Half Hex Body Large Flange Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Steel
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Hex Nut; Nylon Insert Nut; Washer Nut; Locknut
- Material: Stainless Steel
from Dyson Corporation (The)
Heavy Hex Slotted Nut. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
High-quality heavy-hex jam nut. Available in steel or stainless steel. [See More]
- Thread Direction: Right Hand
- Size: #8 (optional feature); #10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature); M4 (optional feature); M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature)
- Type: Locknut; Jam Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
from Monroe Engineering
Material - Steel. Heat Treated Steel. Black Oxide Finish. Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action. [See More]
- Thread Direction: Right Hand
- Size: 1/2"
- Type: Locknut
- Material: Hardened Steel
from G.L. Huyett
Styles and designs of connectors are limited to an engineer ’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available. [See More]
- Thread Direction: Right Hand
- Size: #5
- Type: Coupling Nut
- Material: Carbon Steel
from Sherex Fastening Solutions
Small Flange European Style. Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Steel
from J.Lanfranco Fastener Systems Inc.
All metal self-locking hexagon nut, with marking on the top of the nut NF EN ISO 7719. [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Hex Nut; Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
from Dyson Corporation (The)
Heavy Square Nuts. Heavy Semi-Finished Nuts are smooth forged, side faces and crown as forged and washer faced. The washer face is at right angles to the threaded hole within a tolerance of one degree; therefore the maximum run out of the bearing surfacer equals the tangent of the specified angle,... [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Square Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
Available in coarse thread sizes from #10-24 to 5/8-11 (M6 to M16 in metric). Also available in fine thread size #10-32 — see Dimensions page for part numbers. [See More]
- Thread Direction: Right Hand
- Size: #10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature)
- Type: Finger Nut
- Material: Steel
from Monroe Engineering
Hardened. Black Oxide finish. T nuts with suffix "N" conform to National Jig and Fixture Institute standards [See More]
- Thread Direction: Right Hand
- Size: 5/16"
- Type: Tee Nut
- Material: Hardened Steel
from Sherex Fastening Solutions
Large Flange European Style. Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]
- Thread Direction: Right Hand
- Size: M10
- Type: Anchor Nut
- Material: Steel
from J.Lanfranco Fastener Systems Inc.
The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/4" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/2" (optional feature); 9/16"; M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M60
- Type: Hex Nut; Locknut; Other; Slotted Locknut
- Material: Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
from Dyson Corporation (The)
Custom, Hex Jam Nuts. Thread Diameter 0.5" to 20" [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut; Locknut; Jam Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
Heavy lock nut that can be tightened by hand or with an extension rod (1/4" or 6mm diameter). Large contact surface. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); M6 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature)
- Type: Finger Nut
- Material: Steel
from Sherex Fastening Solutions
Large Flange European Style. Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Stainless Steel
from J.Lanfranco Fastener Systems Inc.
Self-locking nut with nylon insert. [See More]
- Thread Direction: Right Hand
- Size: M3 to M24
- Type: Hex Nut; Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
from Dyson Corporation (The)
Hex Jam Nuts "FM", Forged and Machined All Surfaces. Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut; Locknut; Jam Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
Rotary T Nuts can be inserted from the top of a T slot, unlike normal T Nuts, which must be inserted from the end of the slot. This allows adding T Nuts and studs anywhere on the table without tearing down any existing setups. Made of alloy steel to provide maximum strength. [See More]
- Thread Direction: Right Hand
- Size: 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature)
- Type: Tee Nut
- Material: Steel
from Sherex Fastening Solutions
Small Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAK style nuts are available closed end designs.Other specials available... [See More]
- Thread Direction: Right Hand
- Size: #6
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Custom, Hex Nuts. Thread Diameter 0.5" to 20" [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
Combination nut and washer that compensates whenever a stud and clamping surface are not exactly perpendicular. Heavy-hex nut, similar to a Flange Nut, except with a convex spherical radius underneath. The washer has a matching concave spherical radius. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature)
- Type: Hex Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Small Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAK style nuts are available closed end designs.Other specials available... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Hex Nuts "FM", Forged and Machined on All Surfaces. Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
Nut turns freely without pivoting while the contact pad remains stationary, to avoid moving or marring the workpiece. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); M6 (optional feature); M10 (optional feature); M12 (optional feature)
- Type: Hex Nut
- Material: Steel
from Sherex Fastening Solutions
Large Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head... [See More]
- Thread Direction: Right Hand
- Size: #6
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Hex Slotted Nuts "FM", Forged and Machined on All Surfaces. Regular full machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4"... [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Carr Lane Manufacturing Co.
T Nuts are high-strength hardened nuts, fully machined to fit exactly in a specific machine-table T slot. Available in sizes for virtually any USA or metric machine-table slot, each with a choice of thread sizes. Also available in stainless steel. [See More]
- Thread Direction: Right Hand
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature)
- Type: Tee Nut
- Material: Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Large Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Hex Slotted Nut. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Small Flange, Smooth Body, Thin Wall Series. Low profile. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III. Special... [See More]
- Thread Direction: Right Hand
- Size: #6
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Hexagon Head Cap Nuts. Material and physical properties are the option of the purchaser, and shall be in accordance with ASTM, ASME, and ASA codes and specifications current at the time of ordering. The washer face is at right angles to the threaded hole within a tolerance of 0.005 for nuts thru 4"... [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Small Flange, Smooth Body, Thin Wall Series. Low profile. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III. Special... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Hexagon Socket Head Cap Nuts. The Hexagon Socket Head Cap Nut is a typical example of the variety of large special fasteners that Dyson can manufacture according to your blueprint and specification. The Hexagon Socket Head Cap Nut is used where external wrenching is not possible. Material and... [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Cadmium Free Small Flange 360 ° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes. Use... [See More]
- Thread Direction: Right Hand
- Size: #4
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Custom, Recessed Bridge Pin Nuts. Thread Diameters - 0.5" to 20" [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Cadmium Free Small Flange 360 ° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes. Use... [See More]
- Thread Direction: Right Hand
- Size: M3
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Round Spanner Nuts. Round Spanner Nut are hot forged, full machined and bearing surface washer faced. The washer face is at right angle to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Round Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Prebulbed Slotted Body Series. Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with... [See More]
- Thread Direction: Right Hand
- Size: #10
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Sleeve Nuts. When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Coupling Nut; Hex Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Prebulbed Slotted Body Series. Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed with... [See More]
- Thread Direction: Right Hand
- Size: M5
- Type: Anchor Nut
- Material: Steel
from Dyson Corporation (The)
Spanner-Loc Nuts. Round Spanner Nuts are hot forged, full machined, and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]
- Thread Direction: Right Hand
- Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
- Type: Round Nut; Locknut; Other; Spanner Loc Nut
- Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
from Sherex Fastening Solutions
Straight Shank Slotted Body Series. Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed... [See More]
- Thread Direction: Right Hand
- Size: #10
- Type: Anchor Nut
- Material: Steel
from Sherex Fastening Solutions
Straight Shank Slotted Body Series. Installs into single, variable or multiple thickness materials. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Can be installed... [See More]
- Thread Direction: Right Hand
- Size: M5
- Type: Anchor Nut
- Material: Steel
from Sherex Fastening Solutions
Countersunk Head European Style. Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel. Available with imperial threads - minimum order quantity is 25,000 pieces. Grip range can be affected by parent material... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Stainless Steel
from Sherex Fastening Solutions
Countersunk Head European Style. Countersunk head style and round shank body ideal for flush installations. Available materials include: Steel, Aluminum and 304 Stainless Steel. Closed end designs available: M4, M5, M6, and M8. Also available with imperial threads - minimum order quantity is 25,000... [See More]
- Thread Direction: Right Hand
- Size: M3
- Type: Anchor Nut
- Material: Steel
from Sherex Fastening Solutions
Large Flange European Style. Large flange provides increased strength and better containment of round or oversized holes. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Stainless Steel
from Sherex Fastening Solutions
Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are available in closed end,... [See More]
- Thread Direction: Right Hand
- Size: #4
- Type: Anchor Nut
- Material: Steel
from Sherex Fastening Solutions
Cadmium Free Knurled Body 360 ° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFW Series available in different finishes. Use... [See More]
- Thread Direction: Right Hand
- Size: #6
- Type: Anchor Nut
- Material: Steel
from Sherex Fastening Solutions
Countersunk Head European Style. Countersunk head style and round shank body ideal for flush installations. Unique knurling increases spinout resistance. Available materials include: Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to... [See More]
- Thread Direction: Right Hand
- Size: M4
- Type: Anchor Nut
- Material: Steel