Castle Nut Nuts

12 Results
Custom Nuts
from National Bolt & Nut Corporation

With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]

  • Type: Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
  • Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
  • Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
Heavy Hex Slotted Nuts
from National Bolt & Nut Corporation

HEAVY HEX SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]

  • Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Finish: Plain
Hex Castle Nuts
from National Bolt & Nut Corporation

HEX CASTLE NUTS. Top of hex corners removed for better Cotter Pin fit. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Finish: Zinc Plated; Zinc Chromate; Plain
Slotted Hex Jam Nuts
from National Bolt & Nut Corporation

SLOTTED JAM NUTS. Standard jam nut thickness with addition of slots. 43M line equivalent to Grade 5 material and strength. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or... [See More]

  • Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Finish: Plain
Slotted Hex Nuts
from National Bolt & Nut Corporation

SLOTTED HEX NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Finish: Zinc Plated; Zinc Chromate; Plain
Thick Hex Slotted Nuts
from National Bolt & Nut Corporation

THICK SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Type: Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Material: Steel
  • Size: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
  • Finish: Zinc Plated; Plain
Castle Nuts - BSF - BS 1083
from TFC Ltd.

Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]

  • Type: Castle Nut; Locknut
  • Finish: Self Colour
  • Material: Steel
Castle Nuts - BSW - BS 1083
from TFC Ltd.

Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]

  • Type: Castle Nut; Locknut
  • Finish: Self Colour
  • Material: Steel
Castle Nuts - Metric - BS 3692
from TFC Ltd.

Material: Steel. Finish: Self Colour. Dimensions: mm [See More]

  • Type: Castle Nut; Locknut
  • Finish: Self Colour
  • Material: Steel
Castle Nuts - UNC - BS 1768
from TFC Ltd.

Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]

  • Type: Castle Nut; Locknut
  • Finish: Self Colour
  • Material: Steel
Castle Nuts - UNF - BS 1768
from TFC Ltd.

Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]

  • Type: Castle Nut; Locknut
  • Finish: Self Colour
  • Material: Steel
Snep Slot Turret Nuts
from TFC Ltd.

Material: Steel. Finish: Zinc & Clear. Dimensions: mm [See More]

  • Type: Castle Nut; Locknut
  • Finish: Zinc Plated
  • Material: Steel