Finger Nut Nuts

2 Results
Knurled Check Nuts
from Carr Lane Manufacturing Co.

Available in coarse thread sizes from #10-24 to 5/8-11 (M6 to M16 in metric). Also available in fine thread size #10-32 — see Dimensions page for part numbers. [See More]

  • Type: Finger Nut
  • Material: Steel
  • Size: #10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature)
  • Finish: Black Oxide
Knurled Nuts
from Carr Lane Manufacturing Co.

Heavy lock nut that can be tightened by hand or with an extension rod (1/4" or 6mm diameter). Large contact surface. [See More]

  • Type: Finger Nut
  • Material: Steel
  • Size: 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); M6 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature)
  • Finish: Black Oxide