M8 Nuts

103 Results
Clinch Nuts -- CLS-M8-1 [CLS-M8-1 from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: M8; M8 x 10.25
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
Nuts -- 145-04M080125WFHN-ND [04M080125WFHN from Essentra Components]
from DigiKey

"M8 Hex Nut 0.669"" (17.00mm) Nylon" [See More]

  • Size: M8
  • Material: Plastic; Nylon
  • Type: Hex Nut
Chain Nut -- CNS1
from Imao-Fixtureworks

Ensure that nobody stands under a lifting device where chain bolts are used. When Chain Bolts or chains are broken and serious damage is consequently conceivable, set a safety device to avoid danger. Chain Bolts must be inspected periodically and be replaced if necessary. The stated load capacity... [See More]

  • Size: M5; M6; M8; M10; M12; M16; M20
  • Finish: Black Oxide
  • Material: Steel
Self-Sealing Locking Standard Nut - Metric SEELNUT® -- M8 x 1.25
from APM Hexseal Corp.

One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]

  • Size: M8
  • Material: Steel; Low Carbon Steel
  • Type: Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
  • Finish: Zinc Chromate
Plastic Lock Nuts -- MIV-NUT
from Shenzhen Milvent Technology Co., Limited

Product introduction: 1. Material: pa66. 2. Working Temperature: -40 °c —+120 °c. 3. Thread: metric thread. 4. Color: black and grey. 5. Function: Lock the screw or cable gland. 6.UL94V2. Plastic Nut Data: [See More]

  • Size: M8; M10; M12; M16; M20; M25; M32; M36; M40
  • Material: Plastic
  • Type: Locknut
Cable Gland Locknuts -- 244052 [136194 E57KNM8 from Eaton Corporation]
from RS Components, Ltd.

Eaton 136194 E57KNM8 Cable Gland Locknut [See More]

  • Size: M8
  • Material: Steel; Steel
  • Type: Locknut
Lock Nut -- BULOCKFA4/316L0888
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M8 x NA Flanged [See More]

  • Size: M8
  • Material: Stainless Steel; Austenitic
  • Type: Hex Nut
  • Standards: BMX LCK FLG
Nuts Types H, HN, HNL - Metric -- HNL-M8-LZ
from PennEngineering®

Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B ” scale. Type HN and HNL are for use in sheet hardness HRB 60 or less on the Rockwell “B ” scale. [See More]

  • Size: M8
  • Material: Steel
  • Type: Nuts Types H, HN, HNL - Metric
  • Finish: Zinc Plated
Flange Nuts -- 19953
from Jergens, Inc.

Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Black Oxide. Heat Treat: Case Hardened. Thread: 2B-UNC [See More]

  • Size: M8; M8 x 1.25
  • Material: Steel; Low Carbon Steel
  • Type: Flange Nut
  • Finish: Black Oxide; Black Oxide
Metric All Metal Hex Lock Nuts
from National Bolt & Nut Corporation

METRIC ALL METAL LOCK NUTS. Dimensions Per DIN 980. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]

  • Size: M5; M8; M10; M12; M16; M20; M24
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Phosphate
Acorn Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently bonded with the threading... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Acorn Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
13mm Across Flats, 6.5 Thick, M8 Thread, Alloy Steel Hexagonal Nut -- MD0934MQO080
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Size: M8
  • Material: Steel
  • Type: Hex Nut
Clinch Nuts -- HNL-M8-LZ [HNL-M8-LZ from PennEngineering®]
from bisco industries

Clinch Nuts [See More]

  • Size: M8; M8 x 10.25
  • Material: Steel
  • Type: Self-Clinching Nut
Coupling Nut -- BJ744
from Imao-Fixtureworks

BJ744 Type - Body. Steel (S45C). Quenched and tempered. Black oxide finish. Heat treated to HRC33-39. BJ744-SUS Type - Body. Stainless Steel (SUS304) [See More]

  • Size: M6; M8; M10; M12; M16; M20; M24
  • Material: Steel
  • Type: Cage Nut
  • Finish: Black Oxide
Cable Gland Locknuts -- 2856081 [52102997 from LAPP]
from RS Components, Ltd.

Lapp 52102997 Cable Gland Locknut [See More]

  • Size: M8
  • Material: Bronze; Brass
  • Type: Locknut
Nut -- 4032A4/316L0080109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M8 [See More]

  • Size: M8
  • Material: Stainless Steel; Austenitic
  • Type: Hex Nut
  • Standards: ISO; ISO 4032
PEM RT® Free-Running Locknuts
from PennEngineering®

Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]

  • Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
  • Material: Hardened Steel
  • Type: Self-Clinching Nut; Locknut
  • Finish: Zinc Plated
Metric Hex Flange Nuts
from National Bolt & Nut Corporation

METRIC HEX FLANGE NUTS. Dimensions per DIN 6923. Metric thread also available as well as other materials and finishes. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an... [See More]

  • Size: M6; M8; M10; M12; M16; M20
  • Material: Steel
  • Type: Flange Nut; Hex Nut
  • Finish: Zinc Chromate
Hex Flange Sealing Nuts
from ZAGO Manufacturing Company, Inc.

AGO ’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Ergostyle Wing Nut -- EWN, ENWN
from Imao-Fixtureworks

Feature. Concave wings for comfortable finger gripping. The cap can be removed easily by inserting a bolt into the knob from the bottom to push out the cap. Technical Information. Working temperature max .130 °C min . -30 °C [See More]

  • Size: M5; M6; M8; M10
  • Material: Plastic; Glass-fiber Reinforced Polyamide
  • Type: Wing Nut
  • Finish: Black Matte
Nut -- 4032A4/316L008088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M8 [See More]

  • Size: M8
  • Material: Stainless Steel; Austenitic
  • Type: Hex Nut
  • Standards: ISO; ISO 4032
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Metric -- CLS-M8-1
from PennEngineering®

Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300 ® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030 ”. Types S and SS are recommended for use in steel or aluminum... [See More]

  • Size: M8
  • Material: Stainless Steel
  • Type: Self-Clinching Nut
  • Standards: ASME/ANSI
Metric Hex Nuts
from National Bolt & Nut Corporation

METRIC HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided fastener is internally threaded and uses the... [See More]

  • Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Plain
Hex Sealing Nuts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing nuts rather than ordinary nuts to ensure optimal performance from... [See More]

  • Size: #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Material: Steel; Stainless Steel
  • Type: Hex Nut
  • Finish: Black Oxide; Zinc Plated; Black Zinc, Cadmium
Ergostyle Wing Nut -- EWN-SUS, ENWN-SUS
from Imao-Fixtureworks

Feature. Concave wings for comfortable finger gripping. The cap can be removed easily by inserting a bolt into the knob from the bottom to push out the cap. [See More]

  • Size: M6; M8; M10
  • Material: Plastic; Glass-fiber Reinforced Polyamide
  • Type: Wing Nut
Cage Nuts -- 8067758
from RS Components, Ltd.

M8 1.83/3.2 Cage Nut [See More]

  • Size: M8
  • Material: Steel; Steel
  • Type: Cage Nut
  • Finish: Zinc Plated; Zinc plated
Nut -- 4032D60080129
from BUMAX®

BUMAX DX 129 Duplex Stainless Steel D6 ISO 4032 Hex Nut M8 [See More]

  • Size: M8
  • Material: Stainless Steel; Duplex
  • Type: Hex Nut
  • Standards: ISO; ISO 4032
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric -- SL-M8-1ZI
from PennEngineering®

Type SL self-locking nuts are designed with a unique and economical TRI-DENT ® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide... [See More]

  • Size: M8
  • Material: Hardened Steel
  • Type: Locknut; Other; TRI-DENT® Locking Feature
  • Finish: Zinc Plated
Metric Hex Weld Nuts
from National Bolt & Nut Corporation

METRIC HEX WELD NUTS. Dimensions per DIN 929. Three projection. Piloted. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Size: M8; M10; M12
  • Material: Steel
  • Type: Hex Nut; Nylon Insert Nut (optional feature); Weld Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
  • Finish: Plain
Lock Nuts -- SL-M8-1ZI [SL-M8-1ZI from PennEngineering®]
from bisco industries

Lock Nuts [See More]

  • Size: M8; M8 x 10.25
  • Material: Steel
  • Type: Locknut
Flange Nut -- BJ740
from Imao-Fixtureworks

Type BJ740-06~20 - Body. Steel(S45C). Quenched and tempered. Black oxide finish. Heat treated to HRC33-39. Type BJ740-24 - Body. Steel. Black oxide finish. Type BJ740-SUS - Body. Stainless Steel (SUS316) [See More]

  • Size: M6; M8; M10; M12; M16; M20; M24
  • Material: Steel
  • Type: Flange Nut
  • Finish: Black Oxide
Channel Nuts -- 176012
from RS Components, Ltd.

Galvanised steel channel nut,M8x41mm [See More]

  • Size: M8
  • Finish: Zinc Plated; Zinc Plated
  • Material: Steel; Steel
Nut -- 4032D80080109
from BUMAX®

BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4032 Hex Nut M8 [See More]

  • Size: M8
  • Material: Stainless Steel; Super Duplex
  • Type: Hex Nut
  • Standards: ISO; ISO 4032
Metric Serrated Flange Lock Nuts
from National Bolt & Nut Corporation

METRIC SERRATED FLANGE NUTS. National Bolt & Nut's premium line of metric serrated flange nuts meet DIN 6923 dimensions with the addition of serrated teeth under flange. These metric serrated flange nuts possess a serrated flange and an enlarged circular base that distributes pressure evenly... [See More]

  • Size: M5; M6; M8; M10; M12
  • Material: Steel
  • Type: Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
  • Finish: Zinc Chromate
Panel Nuts -- SH-M8-1X [SH-M8-1X from PennEngineering®]
from bisco industries

Panel Nuts [See More]

  • Size: M8; M8 x 10.25
  • Material: Steel
Knurled Nut -- BJ753
from Imao-Fixtureworks

Material: S45C steel. Finish: Black oxide [See More]

  • Size: M6; M8; M10; M12
  • Finish: Black Oxide
  • Material: Steel
Channel Nuts -- 176028
from RS Components, Ltd.

Galvanised steel channel nut,M8x21mm [See More]

  • Size: M8
  • Finish: Zinc Plated; Zinc Plated
  • Material: Steel; Steel
Knurled Nut -- BJ754
from Imao-Fixtureworks

Material: SUM24L steel. Finish: Black oxide [See More]

  • Size: M6; M8; M10; M12; M16
  • Finish: Black Oxide
  • Material: Steel
Channel Nuts -- 1766937
from RS Components, Ltd.

M8 LONG SPRING CHANNEL NUTS BZP [See More]

  • Size: M8
  • Finish: Zinc Plated; Zinc Plated
Long Hex. Nut -- LHN1
from Imao-Fixtureworks

Material: S45C steel. Finish: Black oxide. Heat treated to Rc33 - 39 [See More]

  • Size: M5; M6; M8; M10; M12; M16; M20; M24
  • Material: Steel
  • Type: Hex Nut
  • Finish: Black Oxide
Channel Nuts -- 1766938
from RS Components, Ltd.

M8 SHORT SPRING CHANNEL NUTS BZP [See More]

  • Size: M8
  • Finish: Zinc Plated; Zinc Plated
Quick Fastening Nut -- BJ757
from Imao-Fixtureworks

Feature. Nut that allows you to complete fastening quickly. [See More]

  • Size: M5; M6; M8; M10; M12
  • Finish: Black Oxide
  • Material: Steel
Channel Nuts -- 1766939
from RS Components, Ltd.

M8 PLAIN CHANNEL NUTS BZP [See More]

  • Size: M8
  • Finish: Zinc Plated; Zinc Plated
Quick-turn T-slot Nut -- BJ756
from Imao-Fixtureworks

Body. Steel. Quenched and tempered. Black oxide finish [See More]

  • Size: M8; M10; M12; M16; M20; M24
  • Finish: Black Oxide
  • Material: Steel
Channel Nuts -- 2216350
from RS Components, Ltd.

M8 LONG SPRING CHANNEL NUT GALVANISED [See More]

  • Size: M8
  • Material: Steel; Steel
Metric Coupling (Extension) Nut: M8 x 1.25 Thread -- 61502
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. 1117 Material. Coupling Nuts can be used to join two or more studs for a desired length. Dimensions in millimeters [See More]

  • Size: M8
  • Material: Hardened Steel
  • Type: Coupling Nut
  • Finish: Black Oxide
Hex Nuts
from G.L. Huyett

Hex nuts are six-sided, hexagon shaped metal fasteners that have a threaded hole in the center used to secure a bolt or machine screw. Available in a variety of grades and finishes, they are frequently used in construction and automotive applications. [See More]

  • Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1 1/8"; M4; M5; M6; M8; M10; M12
  • Material: Stainless Steel (optional feature); Carbon Steel
  • Type: Hex Nut
  • Finish: Zinc Clear
Metric Series Coupling Nuts
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Size: M6; M8; M10; M12; M16; M20; M24; M30
  • Material: Steel (optional feature); Stainless Steel (optional feature); Alloy Steel
  • Type: Coupling Nut
  • Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
Cap Nut -- KCH-25H
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
All Metal Reusable Slotted Self-Locking Hexagon Nut -- THM080125
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut. [See More]

  • Size: M8
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Nut Spare Parts
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Size: #5; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 1"; 1 3/8"; 1/16", 1.1", 3/16"; M4; M6; M8; M10; M12; M20; M26; 7, 15 mm
  • Material: Plastic; PVDF; PTFE
Hex Flange Nut -- M08100M
from Stanley Engineered Fastening - Spiralock

Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are available upon request. [See More]

  • Size: M8
  • Material: Steel; Stainless Steel (optional feature); Other Materials Available Upon Request
  • Type: Flange Nut; Hex Nut
  • Finish: Zinc Chromate; Other Plating Available Upon Request
T-Slot Threaded Plate/Rhombus Self-Aligning and Roll-In Nut -- 96318
from Magnus Mobility Systems, Inc.

If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. [See More]

  • Size: M8
  • Material: Steel
  • Type: Tee Nut
  • Finish: Zinc Plated
T-Slot Nut 8 St M8, bright zinc-plated -- 0.0.026.18
from item America, LLC

T-Slot Nuts St for securing heavy components or for use in fastening applications. [See More]

  • Size: M8
  • Finish: Zinc Plated
  • Type: T-Slot Nut
  • Standards: RoHS
Hex Lock Nuts - Titanium -- SWUT-M8
from NBK America LLC

Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature :. -40 to 120 deg C [See More]

  • Size: M8
  • Features: Vibration Dampening
  • Type: Hex Nut; Locknut
M8 - 1.25 Cl. 10 DIN 6927 Flange Nut, Top Lock, Black Phosphate -- NT6927M08125BP
from NBS Corp.

Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]

  • Size: M8
  • Finish: Phosphate
  • Type: Flange Nut; Locknut
RSKF 8
from Lumberg Automation - A Belden Brand

Pico (M8), Panel nut for male and female receptacles. [See More]

  • Size: M8
  • Type: Hex Nut
Blind Round Rivet Nuts UKO Series 316 Stainless Steel -- TU-316M8UKO30
from Sherex Fastening Solutions

Small Flange European Style. Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]

  • Size: M8
  • Material: Stainless Steel
  • Type: Anchor Nut
  • Finish: Special Finish Available On Request
Metric Flange Nut: M8 x 1.25 Thread -- 61602
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. 12L14 Material. Available in Coarse or Fine Threads. Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards. Special sizes quoted upon request. Metric: Dimension in millimeters [See More]

  • Size: M8
  • Material: Hardened Steel
  • Type: Flange Nut
  • Finish: Black Oxide
Lock Nuts
from G.L. Huyett

A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where some portion of the nut deforms elastically to provide a... [See More]

  • Size: #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; M4; M5; M6; M8; M10; M12
  • Material: Carbon Steel
  • Type: Hex Nut; Locknut; Other; Elastic Stop Nut
  • Thread Direction: Right Hand
Cap Nut -- KCWS-20H
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
ERM Slotted Self-Locking Hexagon Nut -- ERM080125QVZO
from J.Lanfranco Fastener Systems Inc.

The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]

  • Size: M8
  • Material: Steel (optional feature); Hardened Steel (optional feature)
  • Type: Hex Nut; Washer Nut; Locknut; Other; Slotted Locknut
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
Self-Clinching Flush Fastener -- 92350
from Stanley Engineered Fastening - Spiralock

These fasteners are designed to be completely flush in sheets or panels as thin as 0.060 in (1.5 mm) and are ideal for applications that require load-bearing but still must remain smooth, with no protrusion on either side. [See More]

  • Size: M8
  • Material: Bronze (optional feature); Steel (optional feature); Stainless Steel (optional feature)
  • Type: Self-Clinching Nut
  • Thread Direction: Right Hand
Threaded Plate/Rhombus Self-Aligning and Roll-In Spring Nut -- 096008E
from Magnus Mobility Systems, Inc.

If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. [See More]

  • Size: M8
  • Material: Stainless Steel
  • Type: Tee Nut
  • Thread Direction: Right Hand
Hex Lock Nuts -- SWUS-M8
from NBK America LLC

Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male thread is... [See More]

  • Size: M8
  • Material: Stainless Steel; SUS304
  • Type: Hex Nut; Locknut
  • Features: Vibration Dampening
M8 - 1.25 Cl. 6 DIN 934 Finished Hex Nut, Trivalent -- N6934M08125T
from NBS Corp.

Adaptable and dependable, NBS ’ finished hex nuts can be used in thousands of different applications. Available from ¼ ” through 1 ” (inch) and M3 through M24 (metric) internal diameter, all finished hex nuts meet IFI specifications and are only sourced from ISO-9001... [See More]

  • Size: M8
  • Finish: Trivalent
  • Type: Hex Nut
Hex Body Blind Rivet Nut HUKO Series 316 Stainless Steel -- TU-316M8HUKO30
from Sherex Fastening Solutions

Small Flange European Style. Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]

  • Size: M8
  • Material: Stainless Steel
  • Type: Anchor Nut
  • Finish: Special Finish Available On Request
Metric T-Slot Nut: M8 x 1.25 Thread x 10 Table Slot -- 61403
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. 1018 Material. The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut. Many sizes conform to TCMAI standards. Special sizes quoted upon request. Standard package quantity: 41401- 41419: 25... [See More]

  • Size: M8
  • Material: Hardened Steel
  • Type: Tee Nut; T-Slot Nut
  • Finish: Black Oxide
Cap Nut -- KCWS-55H
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
ESF All Metal Self-Locking Clinch Nut -- ESF080125QVZO
from J.Lanfranco Fastener Systems Inc.

All metal, reusable, slotted self-locking clinch nut. [See More]

  • Size: M8
  • Material: Steel
  • Type: Self-Clinching Nut; Locknut; Other; Slotted Locknut
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
Threaded Plates -- 096PR0231506M8
from Magnus Mobility Systems, Inc.

If there's a device that needs to move, chances are Magnus can spec a solution to satisfy the need. If your primary concern is weight capacity, resistance to extreme conditions, durability, aesthetics, or any combination of these, Magnus offers a huge selection of existing models to meet that need. [See More]

  • Size: M8
  • Material: Steel
  • Type: Square Nut
  • Finish: Zinc Plated
Hex Nut - SUS310S -- SHNJ-M8
from NBK America LLC

Compared to SUS304, SUS310S has excellent heat resistance, oxidation resistance, and nitric acid resistance compared to SUS304. Austenitic series stainless steel with high Ni content, which is effective for corrosion resistance and high temperature characteristics. Use in combination with SNSJSocket... [See More]

  • Size: M8
  • Material: Stainless Steel; SUS310S
  • Type: Hex Nut
M8 - 1.25 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc -- N6985M08P125Z
from NBS Corp.

Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]

  • Size: M8
  • Finish: Zinc Plated
  • Type: Locknut
Hex Body Blind Rivet Nut HUPO Series 316 Stainless Steel -- TU-316M8HUPO30
from Sherex Fastening Solutions

Large Flange European Style. Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]

  • Size: M8
  • Material: Stainless Steel
  • Type: Anchor Nut
  • Finish: Special Finish Available On Request
Cap Nut -- KCWS-90H
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
ESL Slotted Self-Locking Hexagon Nut -- ESL080125QVZO
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Size: M8
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
  • Type: Hex Nut; Locknut; Other; Slotted Locknut
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated; Zinc Chromate (optional feature); Geomet®
Hex Nuts (Galvanic Corrosion Prevention Treatment) -- SHN-M8-GJ
from NBK America LLC

When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc. The surface treatment reduces the electrical conductivity, and suppresses the battery action between dissimilar metals which is a source of... [See More]

  • Size: M8
  • Finish: Galvanized
  • Type: Hex Nut
M8 - 1.25 Metric K-Lock Nut, Zinc -- NMTKEP08P125Z
from NBS Corp.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Size: M8
  • Material: Steel
  • Type: Locknut; Jet Nut (K-Nut)
  • Finish: Zinc Plated
Hex Body Rivet Nut CAH Series Steel - Metric -- CAH2-8125-3.8
from Sherex Fastening Solutions

Half Hex Body Large Flange Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head, and closed end... [See More]

  • Size: M8
  • Material: Steel
  • Type: Anchor Nut
  • Finish: Zinc Chromate; Special Finish Available On Request
Cap Nut -- KSCN-20H
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
EUM Self-Lkg Hex Nut With Nylon Insert -- EUM080125QVZO
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]

  • Size: M8
  • Material: Steel (optional feature); Hardened Steel (optional feature)
  • Type: Hex Nut; Nylon Insert Nut; Washer Nut; Locknut
  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
Hex Nuts - Ceramic -- SCX-M8-N
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. They have excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic screws ⇒The Properties of Ceramic Screws [See More]

  • Size: M8
  • Material: Aluminum; Al 2 O 3 (99.5% Alumina)
  • Type: Hex Nut
M8-1.25 Cl. 8 DIN 6923 Flange Nut, Serrated -- N86923M08125T
from NBS Corp.

With serrations under flange, NBS ’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾ ” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only... [See More]

  • Size: M8
  • Finish: Trivalent
  • Type: Flange Nut
Hex Body Rivet Nuts HUKO Series Steel -- TU-SM8HUKO30
from Sherex Fastening Solutions

Small Flange European Style. Smaller flange head and round shank body gives a near flush installation in to the parent material. Hexagonal Shank. Available materials include: Steel, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]

  • Size: M8
  • Material: Steel
  • Type: Anchor Nut
  • Finish: Zinc Chromate; Special Finish Available On Request
Lock Nut -- FNC-20
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: M8
  • Material: Steel; Case-Hardened Steel
  • Type: Locknut; Jam Nut
Hex Nuts - Molybdenum -- SHNM-M8
from NBK America LLC

These nuts and washers are made of pure molybdenum. Melting Point: 2623 deg C. Excellent heat resistance. [See More]

  • Size: M8
  • Material: Pure Molybdenum
  • Type: Hex Nut
Hex Body Rivet Nuts HUPO Series Steel -- TU-SM8HUPO30
from Sherex Fastening Solutions

Large Flange European Style. Large flange provides increased strength and better containment of round or oversized holes. Hexagonal Shank. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel. Grip range can be affected by parent material and hole size. Sherex recommends trial... [See More]

  • Size: M8
  • Material: Steel
  • Type: Anchor Nut
  • Finish: Zinc Chromate; Special Finish Available On Request
T-Slot Nut -- TN-27
from Reid Supply

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. [See More]

  • Size: M8
  • Finish: Black Oxide; Black Oxide
  • Material: Cold Finished/Case Hardened Steel
Hex Nuts / Hex Flange Nuts - Titanium -- SHNT-M8
from NBK America LLC

Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that... [See More]

  • Size: M8
  • Material: Titanium; TW270(Grade 1 Titanium)
  • Type: Hex Nut
Round Body Rivet Nut CAK Series Steel - Inch -- CAK2-8125-3.8
from Sherex Fastening Solutions

Small Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAK style nuts are available closed end designs.Other specials available... [See More]

  • Size: M8
  • Material: Steel
  • Type: Anchor Nut
  • Finish: Zinc Chromate; Special Finish Available On Request
Wing & Fly Nut -- KWH-20H
from Reid Supply

Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Wing Nut For Hygienic Area. Internal M8... [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
  • Type: Wing Nut
  • Finish: Polished
Hex Nuts / Hex Flange Nuts - Titanium -- SHNT-M8-F
from NBK America LLC

Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that... [See More]

  • Size: M8
  • Material: Titanium; TW340(Grade 2 Titanium)
  • Type: Hex Nut
Round Body Rivet Nut CAL Series Steel - Metric -- CAL2-8125-3.8
from Sherex Fastening Solutions

Large Flange Knurled Body Thin Wall Series. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge head... [See More]

  • Size: M8
  • Material: Steel
  • Type: Anchor Nut
  • Finish: Zinc Chromate; Special Finish Available On Request
Wing & Fly Nut -- KWH-45H
from Reid Supply

Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Wing Nut For Hygienic Area. External M8... [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
  • Type: Wing Nut
  • Finish: Polished
Inconel Hex Nut -- SHNI-M8
from NBK America LLC

Screws show excellent corrosion resistance against oxidizing and reducing by inorganic and organic acids. ⇒The Properties of Screws Made of Special Materials. Excellent resistance to stress corrosion cracking caused by hydrogen sulfide ions. Nearly complete corrosion resistance against... [See More]

  • Size: M8
  • Material: Exotic Metals; Incoloy; NCF600(Inconel *1 )
  • Type: Hex Nut
Round Body Rivet Nut CAO Series Steel - Metric -- CAO2-8125-5.1
from Sherex Fastening Solutions

Small Flange, Smooth Body, Thin Wall Series. Low profile. Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. Finish: Zinc Plated per ASTM B633 Fe/Zn8, Type III. Special... [See More]

  • Size: M8
  • Material: Steel
  • Type: Anchor Nut
  • Finish: Zinc Plated; Special Finish Available On Request
Wing & Fly Nut -- KWH-60HN
from Reid Supply

Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Narrow Wing Nut For Hygienic Area. [See More]

  • Size: M8
  • Material: Stainless Steel; 316L Stainless Steel
  • Type: Wing Nut
  • Finish: Polished
Joint Nut -- SJN-M8
from NBK America LLC

Joint Nut [See More]

  • Size: M8
  • Material: Steel; SUM22L Ferrosoferric Oxide Film (Black)
  • Type: Coupling Nut; Joint Nut
  • Finish: Black Oxide
Round Body Rivet Nut CFT Series Steel - Metric -- CFT2-8125
from Sherex Fastening Solutions

Cadmium Free Small Flange 360 ° Swaging Series. Actual hole size can be affected by parent material and material thickness. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CFT Series available in different finishes. Use... [See More]

  • Size: M8
  • Material: Steel
  • Type: Anchor Nut
  • Finish: Tin (optional feature)