Rack & Pinion Multi-axis Positioning Systems

8 Results
Air/Oil Tandem Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary section only. (Torque... [See More]

  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Features: Rotary Axis
  • Bearing Type: Ball/Roller Bearing
XY Actuator (Single Rail), Workspace 500 x 100 mm -- DLE-LG-0001
from igus® inc.

For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail). igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin... [See More]

  • Drive Type: Belt Drive; Rack & Pinion
  • Stroke or X-Axis Travel: 19.69
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
Miniature X / Y-axis Rack-and-Pinion Stages -- TAR-2550XY
from NBK America LLC

Two axes (X and Y axes) can be moved. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin and compact. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Stroke or X-Axis Travel: 0.3937
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.3937
Multi-Position Hydraulic & Pneumatic Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically powered,... [See More]

  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Features: Rotary Axis
  • Bearing Type: Ball/Roller Bearing
Miniature X-axis Rack-and-Pinion Stages -- TAR-25121
from NBK America LLC

Rack-and-pinion method allows for quicker feeding. Even when the entire stage surface is moved by stroke, the stage surface does not run off the main body. The feeding handwheel travel area and main body area are the necessary installation area. Dovetail groove method is adopted for the travel... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank; Rack & Pinion
  • Lead: 0.7874
  • Stroke or X-Axis Travel: 1.77
Pneumatic & Hydraulic Multi-Motion Actuator -- 1000-8000
from PHD, Inc.

PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and rotational torques to 4,100 in-lb [463 Nm]. Advantages: Pneumatically or hydraulically powered, four bore sizes... [See More]

  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 1 to 12
  • Features: Rotary Axis
Miniature X-axis Rack-and-Pinion Stages -- TAR-2550X
from NBK America LLC

Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin and compact. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Lead: 0.7874
  • Stroke or X-Axis Travel: 0.3937
Miniature Z-axis Rack-and-Pinion Stages -- TAR-2550Z
from NBK America LLC

Z-axis stage on the vertical stage surface. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Lead: 0.7874
  • Z-Axis Travel: 0.3937