X-Y-Z Axes Multi-axis Positioning Systems
Description
X-Y-Z Axes Multi-axis Positioning Systems are designed to provide precise control over three-dimensional space by coordinating movement along the X, Y, and Z axes. These systems are integral in tasks that require accurate positioning and movement within a defined three-dimensional area.
Working Principle
X-Y-Z Axes Multi-axis Positioning Systems operate by utilizing a combination of linear and rotary actuators to control movement along the three axes. This allows for precise spatial navigation and trajectory control, which is essential for tasks that require simultaneous management of position, velocity, and acceleration. The systems are particularly useful in applications where complex spatial movements are necessary, such as in robotic systems and CNC machining, due to their ability to coordinate multiple axes simultaneously .
Applications
X-Y-Z Axes Multi-axis Positioning Systems are extensively used in automated welding processes where large travel reaches are required but without major loads . They are also found in production machinery like CNC routers, where precise positioning is crucial for the machining process .
Advantages over other Multi-axis Positioning Systems
One of the key advantages of X-Y-Z systems is their ability to provide precise control in three-dimensional space, which is less common in simpler systems like X-Y configurations. This makes them particularly suitable for applications requiring complex spatial movements, such as in CNC machining and robotics .
Limitations
A limitation of the X-Y-Z configuration is the space constraint at the axis attachment points, which can limit their use in certain applications . Additionally, the complexity of coordinating three axes can lead to increased system costs and maintenance requirements compared to simpler systems.
Considerations
When considering X-Y-Z Axes Multi-axis Positioning Systems, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. These systems can be more expensive due to their complexity and the need for precise control mechanisms. Durability and accuracy are critical, as these systems must maintain high precision over time. Replacement and maintenance costs should also be considered, as the complexity of the system can lead to higher expenses in these areas.
from PI (Physik Instrumente) L.P.
Inexpensive and High Precision. Up to 20 nanometer steps. Load capacity to 40 kg. Travel ranges to ±50 mm / ±30 °. Repeatability to ±0.1 µm. BLDC motors. Works in any orientation. Fields of application. Research and industry. For tool inspection, life science,... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Z-Axis Travel: 0.9843
from ETEL S.A.
CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Z-Axis Travel: 0.0787
from Newport MKS
The 8095-M XYZ θx θy θz Motorized Six-Axis Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor ™ actuators to each stage allows remote high-resolution ( <30 nm) adjustment of various combinations of X, Y, Z,... [See More]
- Axis Configuration: X-Y-Z Axes
- Motor Type: Picomotor
- Stroke or X-Axis Travel: 0.1181
from PI (Physik Instrumente) L.P.
Fast, Compact, and Highly Precise. Travel ranges to ±17 mm / ±21 °. Load capacity to 5 kg. Repeatability to ±0.06 µm. Velocity to 10 mm/s. Vacuum version available. Fields of application. Research and industry. For micromanufacturing, medical technology, tool... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.6299
- Stroke or X-Axis Travel: 0.6693
- Z-Axis Travel: 0.2559
from ETEL S.A.
HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Z-Axis Travel: 0.0 to 0.4724
from Newport MKS
The 8082 XYZ θx θy Motorized Wide Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor ™ actuators to each stage allows remote high-resolution ( <30 nm) adjustment of various combinations of X, Y, Z,... [See More]
- Axis Configuration: X-Y-Z Axes
- Motor Type: Picomotor
- Stroke or X-Axis Travel: 0.1181
from PI (Physik Instrumente) L.P.
The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil motor-driven,... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 43.31
- Stroke or X-Axis Travel: 1.57
- Motor Type: Stepper
from ETEL S.A.
TELICA, a cutting-edge multi-axes platform, is revolutionizing semiconductor back-end applications with its dual gantry architecture, offering unmatched accuracy and throughput for advanced die bonding applications and more. TELICA is a multi-axes platform designed for semiconductor back-end... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0 to 17.52
- Stroke or X-Axis Travel: 0.0 to 16.14
- Z-Axis Travel: 1.18
from Newport MKS
The 9063-XYZ-PPP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X, Y and Z... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for accuracy, precision, long life, ease of use, and can be mounted in any orientation. A model with integrated counterbalance is available for vertical operation. Even though compact, V-141 linear stages offer superior travel accuracy, flatness, and... [See More]
- Axis Configuration: X-Y-Z Axes
- Z-Axis Travel: 1.57
- Stroke or X-Axis Travel: 1.57 to 3.94
- Rated Speed: 19.69 to 39.37
from ETEL S.A.
VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked CHARON2 family, the VULCANO2 mainly comes with higher duty cycle and... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Z-Axis Travel: 0.4724
from Newport MKS
The 9062-XYZ-PPP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X, Y and Z... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.9843
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Z-Axis Travel: 0.1969 to 0.9843
from ETEL S.A.
Introducing METIS, a state-of-the-art hybrid planar mechanical/air bearing platform designed for step and scan applications, ensuring unparalleled accuracy, move & settle times and speed stability over 4 degrees of freedom. The METIS platform is a cutting-edge hybrid planar mechanical/air... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 12.6
- Stroke or X-Axis Travel: 12.6
- Z-Axis Travel: 0.1575 to 0.4724
from Newport MKS
The 8081 XYZ θx θy Motorized Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor ™ actuators to each stage allows remote high-resolution ( <30 nm) adjustment of various combinations of X, Y, Z,... [See More]
- Axis Configuration: X-Y-Z Axes
- Motor Type: Picomotor
- Stroke or X-Axis Travel: 0.1181
from PI (Physik Instrumente) L.P.
F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.5906
- Stroke or X-Axis Travel: 0.1969 to 0.5906
- Z-Axis Travel: 0.1969 to 0.5906
from Newport MKS
The 9062-XYZ-NPP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Z... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
Highest Stiffness from Parallel-Kinematic Design. 100 µm Travel in Compact Design (40x40x40 mm). Unidirectional repeatability <0.2nm. Capacitive Sensors. PICMA ® High-Performance Multilayer Piezo Actuators. Extremely Lightweight at 0.08kg. Ideal for Fast Fiber Alignment and Microscopy... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0039 to 0.0043
- Stroke or X-Axis Travel: 0.0039 to 0.0043
- Z-Axis Travel: 0.0039 to 0.0043
from Newport MKS
The 9062-XYZ-NPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y axis,... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
Problem solved. PI's Fast Multichannel Photonics Alignment (FMPA) solutions combine application-optimized, fab-ready, highly dynamic alignment stages with sophisticated controllers that integrate the world's most advanced and effective first-light search, profile, and power optimization alignment... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 1.26
- Stroke or X-Axis Travel: 1.34
- Z-Axis Travel: 0.6693
from Newport MKS
The 9062-XYZ-NNP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Z axis,... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
PI's Fast Multichannel Photonics Alignment (FMPA) solutions combine application-optimized, fab-ready, highly dynamic alignment stages with sophisticated controllers that integrate the world's most advanced and effective first-light search, profile, and power optimization alignment algorithms. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from Newport MKS
The 9062-XYZ-PNP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Z... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
For Loads to 60 kg. Low-wear, brushless DC motors. Travel ranges to 300 mm in X and Y and up to 170 mm in Z. Tilt and rotation angle to 100 °. High velocities. Fields of application. Motion simulation, industrial production, tool machines, automotive industry, shipping [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91
- Stroke or X-Axis Travel: 5.91
- Z-Axis Travel: 3.35
from Newport MKS
The 9062-XYZ-PNN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X axis,... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
A new compact automated multi-axis alignment stage with controller, powerful algorithms, and software was introduced by PI at the recent Photonics West and OFC (Optical Fiber Communication) conferences in California. This novel, ultra-compact 3-DOF stage is based on friction-free air bearings and... [See More]
- Axis Configuration: X-Y-Z Axes
- Bearing Type: Air Bearing
- Carriage Load: 0.5511
from Newport MKS
The 9062-XYZ-PPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Y... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
The FMPA design is based on a highly specialized digital motion controller (E-712) and a hybrid alignment mechanism to achieve the required long travel ranges without sacrificing stability, resolution or alignment speed. FMPA is implemented in the E-712 ’s modular firmware to enable fast,... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Features: Rotary Axis
from Newport MKS
The 9063-XYZ-NPP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Z... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
The F-836 3D alignment system consists of stacked linear stages from the L-836 series. High-resolution stepper motors, high-precision recirculating ball bearing guides, and precision linear encoders make the L-836 linear stages ideal for applications that require a high resolution, high... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843 to 1.97
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Z-Axis Travel: 0.9843
from Newport MKS
The 9063-XYZ-NNP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Z axis,... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
The H-850 series hexapods position loads of up to 250 kg with high precision and reliability. Heavy-duty precision bearings allow applications with long duty cycles. The parallel-kinematic design for 6 degrees of freedom makes it significantly more compact and stiffer than comparable serial... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 0.9843
from Newport MKS
The 9063-XYZ-NPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y axis,... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
A preconfigured ACS controller that controls all axes is included in the alignment system's scope of delivery. FMPA routines for rapid area scans and gradient searches have been implemented in the controller (ACS buffer). This drastically reduces alignment times in the process sequence; and with it... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 2.36
- Stroke or X-Axis Travel: 2.36
- Z-Axis Travel: 2.36
from Newport MKS
The 9063-XYZ-PNP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Z... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
300x300 to 500x1000mm XY travel. 10kg load. Absolute encoders, 1nm resolution. Z-Stage options: linear motors or ball screws. Dynamic error mapping. 2m/sec max velocity (cross axis) [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 19.69
- Stroke or X-Axis Travel: 11.81
- Z-Axis Travel: 29.53 to 39.37
from Newport MKS
The 9063-XYZ-PNN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X axis,... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
Integrated multi-axis system - IMAS. The X-417 multi-axis system is an integrated solution for industrial applications with high demands on dynamics and precision. XY or XYZ systems with suitable ACS high-performance controller from PI are available. The base system is an XY system made of two V-417... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 11.81
- Z-Axis Travel: 4.02
- Features: Holding Brake; Multi-position
from Newport MKS
The 9063-XYZ-PPN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y and Y... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
PICMAWalk is the longest-lasting piezo-motorized drive principle on the market. The lifetime of the drives is verifiably more than 100 km under atmospheric conditions. Even under vacuum conditions, a cumulative lifetime of more than 30 km was reached, providing the reference for this class. [See More]
- Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
- Rated Speed: 0.3937 to 0.4724
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Features: Multi-position
from PI (Physik Instrumente) L.P.
Versatile – Compact Design. Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 0.7874 to 9.84
- Stroke or X-Axis Travel: 1.97 to 11.81
- Bearing Type: Ball Slide
from PI (Physik Instrumente) L.P.
The F-143 is a unique photonics alignment system consisting of a multi-axis, frictionless air bearing stage and an ACS / EtherCat-based high-performance motion controller with embedded first light search and alignment algorithms. Precision motion stages, such as the ones used in by PI's F-143... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from H2W Technologies
Features: - High Force. - Long Horizontal Travel. - Dual Independent Vertical Axis. - Rotary axis is capable of full 360 degree rotation. - Five axis of coordinated motion (combined linear and rotary displacement) [See More]
- Axis Configuration: X-Y-Z Axes
- Z-Axis Travel: 18.25
- Stroke or X-Axis Travel: 255
- Drive Type: Direct Drive
from MotiCont
Three-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 11
- Stroke or X-Axis Travel: 11
- Z-Axis Travel: 11
from Oxford Instruments
The industry-leading PORT MOUNTED Nano manipulators for FIB and SEM instruments include this model integrating 100nm closed-loop encoder feedback control for accuracy, flexibility and ease of use. Manipulation with a closed-loop system is completely independent of the microscope's stage positioning,... [See More]
- Axis Configuration: X-Y-Z Axes
- Features: Rotary Axis
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 16
- Stroke or X-Axis Travel: 5 to 96
- Carriage Load: 24
from Aerotech, Inc.
Design Features. Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel. Velocities up to 1.4 m/s provide high throughput. Integrated Cable Management System (CMS) shortens your machine build. 3-axis load up to 25 kg for demanding applications. Customizable Z and/or theta axis for easy... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91 to 23.62
- Stroke or X-Axis Travel: 5.91 to 59.06
- Z-Axis Travel: 3.94 to 11.81
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Qioptiq
The 3-Axis Positioner I3000 is easy to operate, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. This is possible by deviating form the conventional design. With... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0197 to 0.0787
- Stroke or X-Axis Travel: 0.0197 to 0.0787
- Z-Axis Travel: 0.5000
from LaserStar Technologies Corporation
Rotation Module - Hi-Precision. Motorized Rotary Stage. 5 Axis Manual Positioning Adjustment. (X, Y, Z, C, Theta). Variable Rotational Speed Adjustment /. Fixed Jog Speed. Horizontal or Vertical Mounting Bracket with. Manual (1 ”) XYZ Adjustments. Manual Part - Jig Rotation /- 40 Degrees. (C... [See More]
- Axis Configuration: X-Y-Z Axes
- Features: Rotary Axis
- Motor Type: Stepper
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
- Stroke or X-Axis Travel: 1.97 to 47.24
- Z-Axis Travel: 1.97 to 47.24
from Schneeberger Inc.
Our solution for the demanding FPD industry covers processes from AOI to array tester over photo spacer measurements. More than 800 systems are installed worldwide. Some systems are directly manufactured and assembled in Asia. In order to reduce to TCO SCHNEEBERGER innovates by integrating our own... [See More]
- Axis Configuration: X-Y-Z Axes
- Stroke or X-Axis Travel: 106
from TPA Motion
We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.3937
from Mad City Labs, Inc.
The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Carriage Load: 0.4410 to 1.1
- Z-Axis Travel: 0.0039
- Drive Type: Piezo
from Artifex Engineering
This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.18
- Stroke or X-Axis Travel: 1.18
- Z-Axis Travel: 1.18
from H2W Technologies
The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems associated with high-cycle use. The slim design of the gantry allows it to fit into... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 84
- Stroke or X-Axis Travel: 117
- Z-Axis Travel: 15
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 16
- Stroke or X-Axis Travel: 6 to 132
- Carriage Load: 60
from Aerotech, Inc.
Design Features. Designed for high-performance photonics alignment and assembly. Linear encoder feedback provides up to 2 nm resolution. 62 picometer resolution available with the Automation 3200. Fully-preloaded air bearing. Complete noncontact design. Ultra-smooth velocity control [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843 to 5.91
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Z-Axis Travel: 0.9843 to 5.91
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from Qioptiq
XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Step width about... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150 to 1.18
- Stroke or X-Axis Travel: 0.3150 to 1.18
- Z-Axis Travel: 0.3150 to 1.18
from LaserStar Technologies Corporation
X / Y Table 15 ” X 9 ”. Laser Engraving Systems. Programmable Motorized XY Stage. Stage Travel 322: X=6 ”, Y=4 ”. Stage Travel 323: X=12 ”, Y=7 ”. Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual or Motorized Z Axis Adjustment. Two... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 4 to 7
- Stroke or X-Axis Travel: 6 to 12
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
- Stroke or X-Axis Travel: 1.97 to 59.06
- Z-Axis Travel: 1.97 to 59.06
from Mad City Labs, Inc.
The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip ” and “tilt ” ( θX... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0039 to 0.0118
- Stroke or X-Axis Travel: 0.0039 to 0.0118
- Z-Axis Travel: 0.0039 to 0.0118
from Artifex Engineering
Cross-Roller bearing motion. * Full travel range: 8mm. * Minimum readout resolution: 0.01mm. * Accuracy : ±2 µmm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. * Excellent performance at fiber alignment for passive/active... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3150
- Stroke or X-Axis Travel: 0.3150
- Z-Axis Travel: 0.3150
from H2W Technologies
Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 6.2
- Stroke or X-Axis Travel: 6.2
- Z-Axis Travel: 1
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 12
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 3
from Aerotech, Inc.
Design Features. 3- to 6-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. 0.027 to 0.058 arc second angular resolution. Turnkey drive and control electronics. Direct-drive rotary axes. Raster, spiral, or power peaking algorithms. Interface to... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97 to 5.91
- Stroke or X-Axis Travel: 1.97 to 5.91
- Z-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Z-Axis Travel: 1
from Qioptiq
Fits to optical bench systems (FLS 40 LINOS). XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150
- Stroke or X-Axis Travel: 0.3150
- Z-Axis Travel: 0.3150
from LaserStar Technologies Corporation
X-Y Motorized Z Devices. Programmable Motorized X Y Z Stage. Stage Travel 322: X=6 ”, Y=4 ”, Z=2". Stage Travel 323: X=12 ”, Y=7 ”, Z=4". Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Motorized Z Axis Adjustment. Four Axis Control Box with Built-in... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 4 to 7
- Stroke or X-Axis Travel: 6 to 12
- Z-Axis Travel: 2 to 4
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
- Stroke or X-Axis Travel: 1.97 to 47.24
- Z-Axis Travel: 1.97 to 47.24
from Mad City Labs, Inc.
The Nano-Align6 is a six axis (X, Y, Z, θX , θY, θZ) piezo nanopositioning system with a large center aperture. The Nano-Align6 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with rotational motion about each axis. The large... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0039 to 0.0079
- Stroke or X-Axis Travel: 0.0039 to 0.0079
- Z-Axis Travel: 0.0039 to 0.0079
from Artifex Engineering
ross-Roller bearing motion. * Coarse and Fine adjustment function each axis. * Coarse full range: 8mm. * Coarse move resolution: 1 µm. * Fine full range: 0.3mm. * Fine move resolution: 20nm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0118 to 0.3150
- Stroke or X-Axis Travel: 0.0118 to 0.3150
- Z-Axis Travel: 0.0118 to 0.3150
from H2W Technologies
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 10
- Stroke or X-Axis Travel: 10
- Z-Axis Travel: 1
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 12
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 35
from Aerotech, Inc.
Design Features. 3-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. Low C.T.E. construction. Insensitive to environmental changes [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91
- Stroke or X-Axis Travel: 5.91
- Z-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from Qioptiq
CNC-machined aluminium body. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds position without power. Up to 10 mm travel in xyz. Full step width about 200 nm (micro stepping possible). [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3937
- Stroke or X-Axis Travel: 0.3937
- Z-Axis Travel: 0.3937
from LaserStar Technologies Corporation
Motion Device XYZ. Programmable Motorized X Y Z Stage. Stage Travel 322: X=6 ”, Y=4 ”, Z=2". Stage Travel 323: X=12 ”, Y=7 ”, Z=4". Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Motorized Z Axis Adjustment. Four Axis Control Box with Built-in Driver... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 4 to 7
- Stroke or X-Axis Travel: 6 to 12
- Z-Axis Travel: 2 to 4
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
- Stroke or X-Axis Travel: 1.97 to 59.06
- Z-Axis Travel: 1.97 to 59.06
from Mad City Labs, Inc.
The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0020
- Stroke or X-Axis Travel: 0.0020
- Z-Axis Travel: 0.0020
from Artifex Engineering
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from H2W Technologies
Features: - Compact size. - High resolution/accuracy. - Air cylinder counter balance. - Support gussets for system rigidity. - Three axis of coordinated motion [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 3
- Stroke or X-Axis Travel: 7
- Z-Axis Travel: 3
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 14
- Stroke or X-Axis Travel: 1 to 4
- Carriage Load: 25
from Aerotech, Inc.
Design Features. Three-axis photomask alignment stage. Standard interface for six or eight-inch masks. Integral vacuum groove for mask retention. Low profile for easy integration into optics train. Direct-drive brushless servomotors [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 3.94
- Carriage Load: 4.41 to 11.03
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from LaserStar Technologies Corporation
XYZ Theta Motion Devices. Programmable Motorized Three (3) Axis. Motion System. X=6", Y=4", Z=2" Stage Set with Oriental NEMA 17 Stepper Motors. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Manual Adjustment KNobs on XY and Rotary. Two Axis Control Bos with Built-in Driver Cards. and... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 4
- Stroke or X-Axis Travel: 6
- Z-Axis Travel: 2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 39.37
- Stroke or X-Axis Travel: 1.97 to 39.37
- Z-Axis Travel: 1.97 to 39.37
from Mad City Labs, Inc.
The Nano-F3D is an objective lens piezo nanopositioner designed to provide the unique capability of moving a lens in all three axes (XYZ). Simultaneous, three axis motions of up to 100 microns can be accomplished with sub-nanometer positioning resolution. As with all Mad City Labs piezo... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0039
- Stroke or X-Axis Travel: 0.0039
- Z-Axis Travel: 0.0039
from Artifex Engineering
Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Z-Axis Travel: 0.2362
from H2W Technologies
Features: - High Flex Ribbon Cable for Motor Power. - Outboard bearing for Stability. - Forward and Reverse Travel Limit Switches. - Three Axis Coordinated Motion [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 7.35
- Stroke or X-Axis Travel: 7.35
- Z-Axis Travel: 2
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 14
- Stroke or X-Axis Travel: 1 to 5
- Carriage Load: 50
from Aerotech, Inc.
Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]
- Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 50
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from LaserStar Technologies Corporation
Programmable Motorized Four (4) Axis Motion System. X=6", Y=4", Z=2", Stage Set with Oriental NEMA 17 Stepper Motors. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Manual Adjustment Knobs on XY and Rotary. Two Axis Control Box with Built-in Driver Cards. and Memory with Digital I/O... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 4
- Stroke or X-Axis Travel: 6
- Z-Axis Travel: 2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
- Stroke or X-Axis Travel: 1.97 to 47.24
- Z-Axis Travel: 1.97 to 47.24
from H2W Technologies
H2W Technologies designed the VCS20-20-03-MC-01-XY as a 3-axis positioning solution where compact size and cost were important. Using voice coil motors, instead of 3-phase brushless linear motors, significantly reduced the overall size, weight, and cost of the system. Features: Compact, small... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Z-Axis Travel: 0.2500
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 14
- Stroke or X-Axis Travel: 1 to 6
- Carriage Load: 80
from Aerotech, Inc.
Design Features. 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners. Up to 6 axes of precision motion. Proven reliability for 24/7 manufacturing. Noncontact, direct-drive for all axes enabling high-throughput alignment. Minimum incremental motion to 2 nm on... [See More]
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.1181
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 39.37
- Stroke or X-Axis Travel: 1.97 to 39.37
- Z-Axis Travel: 1.97 to 39.37
from H2W Technologies
Features: - Non-contact air bearing operation. - Excellent flatness and straightness specifications. - Lowest velocity ripple. - No wearing parts. - Cable carriers to route payload cables. - Granite bridge to support vertical and rotary axis. - Four axis of coordinated motion [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 10
- Stroke or X-Axis Travel: 10
- Z-Axis Travel: 3.5
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 40
- Stroke or X-Axis Travel: 1 to 6
- Carriage Load: 10
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
- Stroke or X-Axis Travel: 1.97 to 59.06
- Z-Axis Travel: 1.97 to 59.06
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 40
- Stroke or X-Axis Travel: 1 to 8
- Carriage Load: 25
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
- Stroke or X-Axis Travel: 1.97 to 47.24
- Z-Axis Travel: 1.97 to 47.24
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
- Stroke or X-Axis Travel: 1.97 to 47.24
- Z-Axis Travel: 1.97 to 47.24
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Z-Axis Travel: 1
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
- Stroke or X-Axis Travel: 1.97 to 59.06
- Z-Axis Travel: 1.97 to 59.06
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Z-Axis Travel: 0.9843
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
- Stroke or X-Axis Travel: 1.97 to 59.06
- Z-Axis Travel: 1.97 to 59.06
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 39.37
- Stroke or X-Axis Travel: 1.97 to 39.37
- Z-Axis Travel: 1.97 to 39.37
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Z-Axis Travel: 0.5000
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 39.37
- Stroke or X-Axis Travel: 1.97 to 39.37
- Z-Axis Travel: 1.97 to 39.37
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Z-Axis Travel: 0.5118
from Del-Tron Precision, Inc.
Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Z-Axis Travel: 1