X-Z Axes Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
PICMAWalk is the longest-lasting piezo-motorized drive principle on the market. The lifetime of the drives is verifiably more than 100 km under atmospheric conditions. Even under vacuum conditions, a cumulative lifetime of more than 30 km was reached, providing the reference for this class. [See More]
- Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
- Rated Speed: 0.3937 to 0.4724
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Features: Multi-position
from ETEL S.A.
CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]
- Axis Configuration: X-Z Axes; Tip/Tilt Axes
- Z-Axis Travel: 0.0787
- Stroke or X-Axis Travel: 0.0 to 8.07
- Rated Speed: 39.37
from Del-Tron Precision, Inc.
Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]
- Axis Configuration: X-Y Axes; X-Z Axes
- Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
- Bearing Type: Ball Slide; Crossed Roller Slide
- Features: Double Carriage
from Aerotech, Inc.
Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]
- Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 50
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X &Z axis is... [See More]
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Bearing Type: Crossed Roller Slide
from H2W Technologies
Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,... [See More]
- Axis Configuration: X-Z Axes
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Rated Speed: 30
- Motor Type: AC; DC; DC Brushless
from IKO International, Inc.
Pick and Place models (NT …XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z axis). Units feature a super thin profile of just 18 mm. This series uses C-Lube Linear Way ML miniature linear motion rolling guide in the table guiding... [See More]
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.3937
- Stroke or X-Axis Travel: 0.9843 to 1.77
- Rated Speed: 10.63 to 51.18
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.9843 to 7.87
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Rated Speed: 78.74