Ball Screw Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]
- Drive Type: Ball Screw; Belt Drive; Gear Drive
- Rated Speed: 0.0394 to 0.0787
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Motor Type: Stepper
from PI (Physik Instrumente) L.P.
The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.9843
from PI (Physik Instrumente) L.P.
Versatile – Compact Design. Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.97 to 11.81
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 0.7874 to 9.84
from PI (Physik Instrumente) L.P.
Motorized Positioning Range: 102 x 102 millimeters. Maximum Load: 3 kg. Maximum Velocity: 90 mm/second. Maximum Positioning Resolution: 0.05 micrometers. Position Reproducibility: 0.25 micrometers unidirectional +/- 0.5 micrometers bidirectional. Linear Position Feedback Encoder: Optional [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 4.02
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4.02
from PHD, Inc.
Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet your Cartesian robot needs. The... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 5.91 to 49.21
- Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 5.91 to 49.21
from Qioptiq
Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Compact three element block design. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.97 to 7.87
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97 to 7.87
from Kollmorgen Corporation
These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.97 to 78.74
- Axis Configuration: X-Y Axes (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Rated Speed: 8.8 to 59
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
from IKO International, Inc.
Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.18 to 4.72
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.18 to 4.72
from H2W Technologies
Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Rated Speed: 30
- Axis Configuration: X-Z Axes
- Motor Type: AC; DC; DC Brushless
from Aerotech, Inc.
Design Features. Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel. Velocities up to 1.4 m/s provide high throughput. Integrated Cable Management System (CMS) shortens your machine build. 3-axis load up to 25 kg for demanding applications. Customizable Z and/or theta axis for easy... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 5.91 to 59.06
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91 to 23.62
from TPA Motion
Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each product. [See More]
- Drive Type: Ball Screw; Direct Drive
- Motor Type: Linear Motor; Piezo Motor
- Axis Configuration: X-Y Axes
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from IKO International, Inc.
Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a precision ball screw drive... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 0.5906 to 9.84
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 9.84
from Aerotech, Inc.
Design Features. Large, clear aperture. Travel range from 100 mm x 100 mm to 400 mm x 400 mm. High-performance linear motion guides. 15 arc sec orthogonality. Noncontact linear encoder for high accuracy [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 3.94 to 15.75
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 3.94 to 15.75
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
from IKO International, Inc.
Precision Elevating Tables (TZ) perform precise up-and-down positioning by using a wedge mechanism, while two rolling guides work in parallel to achieve high rigidity in a compact design. Extremely high repeatability and accuracy are possible through closed loop control with an optional linear... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 0.1969 to 0.9449
- Axis Configuration: X-Y-Z Axes (optional feature)
- Rated Speed: 1.97 to 4.92
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Drive Type: Ball Screw
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24