DC Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]
- Motor Type: DC
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1969 to 0.9843
from PI (Physik Instrumente) L.P.
The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]
- Motor Type: DC
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.9843
from PI (Physik Instrumente) L.P.
F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]
- Motor Type: DC; Stepper
- Stroke or X-Axis Travel: 0.1969 to 0.5906
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.5906
from H2W Technologies
Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,... [See More]
- Motor Type: AC; DC; DC Brushless
- Rated Speed: 30
- Axis Configuration: X-Z Axes
- Drive Type: Lead Screw/ACME Screw; Ball Screw