Stepper Multi-axis Positioning Systems

37 Results
Compact Fast Alignment System for Photonics and Fiber Optics -- F-141
from PI (Physik Instrumente) L.P.

The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil motor-driven,... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.57
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 43.31
Compact Linear Stage -- M-110 • M-111 • M-112
from PI (Physik Instrumente) L.P.

XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]

  • Motor Type: Stepper
  • Rated Speed: 0.0394 to 0.0787
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Drive Type: Ball Screw; Belt Drive; Gear Drive
Compact XYZ Motorized Fiber Positioner / Alignment Systemwith Piezoelectric High Speed Photonics Alignment Module -- F-131
from PI (Physik Instrumente) L.P.

F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]

  • Motor Type: DC; Stepper
  • Stroke or X-Axis Travel: 0.1969 to 0.5906
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.5906
Fiber Alignment System -- F-836
from PI (Physik Instrumente) L.P.

The F-836 3D alignment system consists of stacked linear stages from the L-836 series. High-resolution stepper motors, high-precision recirculating ball bearing guides, and precision linear encoders make the L-836 linear stages ideal for applications that require a high resolution, high... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843 to 1.97
Modular Spindle-Driven Linear Stage -- MPL-W10
from PI (Physik Instrumente) L.P.

Versatile – Compact Design. Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 0.7874 to 9.84
Motorized OEM XY Stage -- M-971
from PI (Physik Instrumente) L.P.

XY stage for the price-sensitive OEM market The M-971 is integrated into systems for inspection, lithography, or biomedical engineering and is optimized for optical microscopy. It was specially developed to meet the requirements of price-sensitive OEM markets. Proven and cost-optimized components... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
Open-Frame Microscope Stage -- M-545
from PI (Physik Instrumente) L.P.

Stable platform for P-545 PInano ® piezo Nano positioning systems. Low profile for easy integration: 30 mm. Travel range 25 mm × 25 mm. Micrometer screws, motor upgrade available. For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus. Standard-Class, Manual XY Microscope Stage. [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 25
Dual Axis Linear Stepper Stage -- LSS-007/005-07-06-XY
from H2W Technologies

The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using a small intermediate plate, the top... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 7
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5
Rotation Motion Systems for Laser Welding
from LaserStar Technologies Corporation

Rotation Module - Hi-Precision. Motorized Rotary Stage. 5 Axis Manual Positioning Adjustment. (X, Y, Z, C, Theta). Variable Rotational Speed Adjustment /. Fixed Jog Speed. Horizontal or Vertical Mounting Bracket with. Manual (1 ”) XYZ Adjustments. Manual Part - Jig Rotation /- 40 Degrees. (C... [See More]

  • Motor Type: Stepper
  • Features: Rotary Axis
  • Axis Configuration: X-Y-Z Axes
Miniature Translation Stage -- MS 30
from Qioptiq

XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Step width about... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.3150 to 1.18
  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.3150 to 1.18
Cartesian Robot--Z Axis Table/Dustproof/Motor Driven -- FSL80XYZ-L
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 47.24
Two Axis, Mechanical Bearing, Ball-Screw Stage -- PlanarSL-100XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
XY Actuator (Single Rail), Workspace 1000 x 750 mm -- DLE-LG-0009
from igus® inc.

Working space 1000 x 750 mm. Payload up to 5 kg per Z-axis. Speed up to 1 m/s. Repeat accuracy ±0.5 mm. XY Actuator (Single Rail) | Workspace 1000 x 750 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 39.37
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 29.53
OEM Micro Linear Actuator
from TPA Motion

Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack more into less. Thus... [See More]

  • Motor Type: DC Servo; Stepper; Piezo Motor
  • Motor Features: Motor Encoder Feedback
  • Drive Type: Direct Drive
Dual Axis Linear Stepper Stage -- LSS-012-12-060-XY
from H2W Technologies

The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 12.25
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.25
X-Y Theta Motion Systems for Laser Welding
from LaserStar Technologies Corporation

X/Y Theta Table 9" x 6". Programmable Motorized Three (3) Axis. Motion System. X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Manual Adjustment KNobs on XY and Rotary. Two Axis Control Bos with Built-in Driver Cards. and Memory... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4
Miniature Translation Stages with Free Opening -- MS 38
from Qioptiq

Fits to optical bench systems (FLS 40 LINOS). XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.3150
  • Axis Configuration: X-Y Axes; X-Y-Z Axes
  • Y-Axis Travel: 0.3150
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
XY Actuator (Single Rail), Workspace 2500 x 750 mm -- DLE-LG-0013
from igus® inc.

For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail) | Workspace 2500 x 750 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 98.43
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 29.53
Dual Axis Linear Stepper Stage -- LSS-0808-0606-XY-01
from H2W Technologies

The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]

  • Motor Type: Linear Motor; Stepper
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
X-Y-Z Theta Motion Systems for Laser Marking & Engraving
from LaserStar Technologies Corporation

XYZ Theta Motion Devices. Programmable Motorized Three (3) Axis. Motion System. X=6", Y=4", Z=2" Stage Set with Oriental NEMA 17 Stepper Motors. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Manual Adjustment KNobs on XY and Rotary. Two Axis Control Bos with Built-in Driver Cards. and... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 4
Miniature XYZ Positioners with Piezo Electric Inertial Drive -- MX 25/35
from Qioptiq

CNC-machined aluminium body. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds position without power. Up to 10 mm travel in xyz. Full step width about 200 nm (micro stepping possible). [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 0.3937
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.3937
Linear Cartesian System--XYZ Table/Horizontal/Multi-axis -- FSL120XYZ-H1
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 59.06
XY Actuator (Single Rail), Workspace 500 x 100 mm -- DLE-LG-0001
from igus® inc.

For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail). igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 19.69
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
Four Axis Vacuum Compatible
from H2W Technologies

Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis... [See More]

  • Motor Type: DC Brushless; Stepper
  • Stroke or X-Axis Travel: 6.2
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 6.2
X-Y-Z Theta Motion Systems for Laser Welding
from LaserStar Technologies Corporation

Programmable Motorized Four (4) Axis Motion System. X=6", Y=4", Z=2", Stage Set with Oriental NEMA 17 Stepper Motors. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Manual Adjustment Knobs on XY and Rotary. Two Axis Control Box with Built-in Driver Cards. and Memory with Digital I/O... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 4
X-Y Stages XY with Stepping Motor High Velocity -- x.act
from Qioptiq

Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Compact three element block design. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97 to 7.87
Linear Gantry System Horizontal Xyz Table Positioning Stage -- FSL80XYZ-H2
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 47.24
XY Actuator (Single Rail), Workspace 800 x 500 mm -- DLE-LG-0002
from igus® inc.

For loads up to 5 [kg]. For precision requirements up to approx. 0,3 [mm]. At speeds up to max. 1 [m/s]. XY Actuator (Single Rail) | Workspace 800 x 500 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 31.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 19.69
Linear Stepper Stage -- LSS-004--004-07-06-XY
from H2W Technologies

The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly... [See More]

  • Motor Type: Stepper
  • Bearing Type: Ball/Roller Bearing
  • Axis Configuration: X-Y Axes
  • Drive Type: Direct Drive
Linear Gantry System--Heavy Load/Low Friction/Precision -- FSL120XYZ-L
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 59.06
XY Actuator, Workspace 500 x 150mm -- DLE-LG-0010
from igus® inc.

Workspace 500 x 150mm. Payload up to 3kg. Speed: up to 1m/s. Repeatability ±0.5mm. XY Actuator | Workspace 500 x 150mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 19.69
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91
Linear Stepper Stage -- LSS-007-07-060-XY
from H2W Technologies

The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]

  • Motor Type: Stepper
  • Bearing Type: Ball/Roller Bearing
  • Axis Configuration: X-Y Axes
  • Drive Type: Direct Drive
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 47.24
XY Actuator, Workspace 800 x 500mm -- DLE-LG-0012
from igus® inc.

Payload: 5kg. Accuracy: +-0.5mm. Speed: up to 1 m/s. Other sizes in standard upon request. XY Actuator | Workspace 800 x 500mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]

  • Motor Type: Stepper
  • Stroke or X-Axis Travel: 31.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 19.69
XYZ Closed Loop Linear Stepper Voice Coil Positioning Force Control Stage
from H2W Technologies

This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]

  • Motor Type: Linear Motor; Stepper
  • Stroke or X-Axis Travel: 10
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 10
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Motor Type: AC (optional feature); AC Servo (optional feature); DC (optional feature); DC Brushless (optional feature); DC Brushless Servo (optional feature); DC Servo (optional feature); Linear Motor (optional feature); Stepper
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 49.21