DC Brushless Multi-axis Positioning Systems

15 Results
6-Axis Hexapod -- H-840.G2IHP
from PI (Physik Instrumente) L.P.

Inexpensive and High Precision. Up to 20 nanometer steps. Load capacity to 40 kg. Travel ranges to ±50 mm / ±30 °. Repeatability to ±0.1 µm. BLDC motors. Works in any orientation. Fields of application. Research and industry. For tool inspection, life science,... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 0.5906 to 1.97
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 1.97
6-Axis Miniature Hexapod -- H-811.I2
from PI (Physik Instrumente) L.P.

Fast, Compact, and Highly Precise. Travel ranges to ±17 mm / ±21 °. Load capacity to 5 kg. Repeatability to ±0.06 µm. Velocity to 10 mm/s. Vacuum version available. Fields of application. Research and industry. For micromanufacturing, medical technology, tool... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 0.6693
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.6299
Compact, High-Speed 6-DoF Photonics Alignment Systems -- F-713.HAx ; F-713.HUx
from PI (Physik Instrumente) L.P.

Problem solved. PI's Fast Multichannel Photonics Alignment (FMPA) solutions combine application-optimized, fab-ready, highly dynamic alignment stages with sophisticated controllers that integrate the world's most advanced and effective first-light search, profile, and power optimization alignment... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 1.34
  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 1.26
Fast 6-Axis Hexapod -- H-900KSCO H-900KSCO
from PI (Physik Instrumente) L.P.

For Loads to 60 kg. Low-wear, brushless DC motors. Travel ranges to 300 mm in X and Y and up to 170 mm in Z. Tilt and rotation angle to 100 °. High velocities. Fields of application. Motion simulation, industrial production, tool machines, automotive industry, shipping [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 5.91
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 5.91
Hexapod -- H-850
from PI (Physik Instrumente) L.P.

The H-850 series hexapods position loads of up to 250 kg with high precision and reliability. Heavy-duty precision bearings allow applications with long duty cycles. The parallel-kinematic design for 6 degrees of freedom makes it significantly more compact and stiffer than comparable serial... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 1.97
Four-axis Positioning Systems
from MotiCont

Four-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear and/or variety of rotary actuators. The Multi-Axis Positioning System is designed to allow... [See More]

  • Motor Type: DC Brushless
  • Y-Axis Travel: 11
  • Stroke or X-Axis Travel: 11
Motion Platform Development Kit -- Raven-6DoF
from Iris Dynamics Ltd.

Raven-6DoF is the world's only development kit for custom Stewart platform designers that provides a flexible, simple to use and cost effective solution with unmatched, best in class features. The Raven Motion Platform Development Kit provides unparalleled 6 Degree of Freedom performance to a wide... [See More]

  • Motor Type: DC Brushless
  • Rated Speed: 0.4000 to 2.1
  • Stroke or X-Axis Travel: 11.11
5-Axis Gantry
from H2W Technologies

Features: - High Force. - Long Horizontal Travel. - Dual Independent Vertical Axis. - Rotary axis is capable of full 360 degree rotation. - Five axis of coordinated motion (combined linear and rotary displacement) [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 255
  • Axis Configuration: X-Y-Z Axes
  • Z-Axis Travel: 18.25
Three-axis Positioning Systems
from MotiCont

Three-axis positioning systems are offered utilizing any of our two-axis systems like GXY-280-280-01 or GXY-280-280-02 along with our voice coil motor driven LMA series or lead screw driven LA Series linear actuators. The Multi-Axis Positioning System is designed to allow direct coupling between the... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 11
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 11
Crossed Roller Stage -- XRS-06-04-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Motor Type: DC Brushless
  • Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
  • Axis Configuration: X-Y Axes
  • Drive Type: Direct Drive
Crossed Roller Stage -- XRS-19-09-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Motor Type: DC Brushless; Linear Motor
  • Stroke or X-Axis Travel: 19
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 9
Four Axis Vacuum Compatible
from H2W Technologies

Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis... [See More]

  • Motor Type: DC Brushless; Stepper
  • Stroke or X-Axis Travel: 6.2
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 6.2
Lead Screw/Ball Screw Stages (SCS)
from H2W Technologies

Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,... [See More]

  • Motor Type: AC; DC; DC Brushless
  • Rated Speed: 30
  • Axis Configuration: X-Z Axes
  • Drive Type: Lead Screw/ACME Screw; Ball Screw
Linear-Theta Positioning Stage
from H2W Technologies

Features: - Combined linear and rotary displacement. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Motor Type: DC Brushless; Linear Motor
  • Carriage Load: 27.7
  • Stroke or X-Axis Travel: 80.32
  • Bearing Type: Ball/Roller Bearing
Miniature XY Brushless Linear Motor Positioning Gantry
from H2W Technologies

This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 1.75
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2.75