Linear Position Feedback Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 1.57
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 1.57
from PI (Physik Instrumente) L.P.
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]
- Motor Features: Linear Position Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 8.07
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8.07
from PI (Physik Instrumente) L.P.
The U-751/M-686 Low-Profile XY Stage with Ultrasonic Linear MotorsM-663 miniature positioning stage provides high acceleration and speed to 250mm/sec. It is based on a compact ultrasonic ceramic linear motor and provides 18mm travel. Two linear encoder versions are offered, featuring 0.6 and 0.1... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 0.7480
- Axis Configuration: X-Y Axes
- Rated Speed: 15.75
from PI (Physik Instrumente) L.P.
The A-341 PIglide HGS hybrid gantry system was developed for applications that require overhead motion and long travel ranges. The A-341 hybrid gantry has a unique hybrid guide design. The bridge axis is equipped with a friction-free guide with air bearings that allow exact control of velocity as... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 11.81 to 19.69
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 11.81 to 39.37
from PI (Physik Instrumente) L.P.
The PIglide IS planar XY air-bearing stage is a low profile, high precision alternative to stacked XY stages. The fully preloaded air bearing puck floats in both X and Y directions on a common base, providing smooth, frictionless motion. Ideal for inspection, laser marking, microscopy, scanning, and... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 5.91
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91
from PI (Physik Instrumente) L.P.
The PIglide HS planar air-bearing stage has been designed to maximize throughput while providing the ultimate level of precision. This stage is ideal for wafer inspection and scribing applications, as well as other ultra-precision motion applications such as flat panel inspection. The cross-beam... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 13.78
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 19.69
from PI (Physik Instrumente) L.P.
Precision-class XY stage. PILine ® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 0.8661
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.8661
from PI (Physik Instrumente) L.P.
Precision-class XY stage. PILine ® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 6.85 to 10.87
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4.02
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]
- Motor Features: Linear Position Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.9843 to 7.87
from Aerotech, Inc.
Design Features. Large clear aperture. Full preload on all axes. Dual linear-motor-driven X and Y axes. Noncontact linear encoder for high accuracy [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 9.84
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 9.84
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Carriage Load: 25
from H2W Technologies
The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 40
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 40
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 9.06 to 21.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 10.43
from Aerotech, Inc.
Design Features. 450 mm wafer compatible. Full preload on all axes. Dual linear-motor-driven Y axes. Travel to 1.2 meter by 1.2 meter. Linear encoder or laser interferometer feedback. Active yaw control [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 11.81 to 47.24
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 11.81 to 47.24
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from H2W Technologies
This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the footprint of the machine and at the same time maximize throughput. [See More]
- Motor Features: Linear Position Feedback
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Z-Axis Travel: 2
from Aerotech, Inc.
Design Features. 450 mm wafer compatible. Maximize throughput with 2 m/s scan velocity and 5 g acceleration. Faster turnaround and minimized settling times. Active yaw control. Linear encoder or laser interferometer feedback. Travel to 1.2 m by 1.2 m [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 19.69
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 19.69
from Velmex, Inc.
MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3
from H2W Technologies
The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems associated with high-cycle use. The slim design of the gantry allows it to fit into... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 117
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 84
from Aerotech, Inc.
Design Features. Air bearings for ultra-smooth motion. All axes are fully preloaded. Dual linear-motor-driven lower axis. Travel to 1 m x 1 m. Options include Z axis, vibration isolation, machine base and control enclosure [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 9.84 to 39.37
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 9.84 to 39.37
from H2W Technologies
The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 1.5
- Axis Configuration: X-Y Axes
- Carriage Load: 8.4
from Aerotech, Inc.
Design Features. Integrated low-profile XY linear motor stage. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 2.36 to 6.3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2.36 to 6.3
from H2W Technologies
The VCS10-046/023-CR-001-CXY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC10-15-023-1X. Each voice coil has a 1.00" [25.4 mm] stroke; generate 2.3 lbs [10.2 N] of continuous force and... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY linear motor stage. 25 mm x 25 mm or 50 mm x 50 mm travel. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843 to 1.97
from H2W Technologies
The VCS15-084-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motors NCC15-24-050-1R (bottom axis) and NCC20-18-020-1X (top axis). The bottom axis voice coil motor has a 1.50" [38.1 mm]... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Aerotech, Inc.
Design Features. Linear brushless servomotors for superior performance and longevity. Customizable Z and theta axes for increased flexibility. Optional machine base and risers. Optional electroless nickel for ESD protection and medical applications. Compact design reduces overall machine size. Ideal... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 7.87 to 19.69
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 7.87 to 19.69
from H2W Technologies
The VCS20-020-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0400 to 2
from Aerotech, Inc.
Design Features. High velocity to 3 m/s and high acceleration to 3 g. High-power linear brushless servomotors. Customizable Z and theta axes. Noncontact linear encoders. Optional machine base and risers [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 19.69 to 39.37
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 19.69 to 39.37
from H2W Technologies
The VCS20-020-CR-001-XY-A is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Aerotech, Inc.
Design Features. Optimized design for precise contouring in a compact footprint. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 500 mm X 500 mm. Optional electroless nickel for ESD protection. Customizable Z and theta axes for... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 7.87 to 19.69
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 19.69
from H2W Technologies
Features: - Position feedback via linear encoder. - Heavy payload capability (100lbs). - Open frame design. - Built using standard extrusion profiles. - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback
- Stroke or X-Axis Travel: 40
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 40
from Aerotech, Inc.
Design Features. Optimized design for precise contouring. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 1.3 m X 1.3 m. Customizable Z and theta axes for flexible configurations. Noncontact linear encoders. Configurable cable... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 19.69 to 49.21
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 19.69 to 49.21
from H2W Technologies
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 10
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 10
from Aerotech, Inc.
Design Features. Configurable T-style robot up to 1.5 m x 0.5 m x 0.3 m travel. Velocities up to 1.4 m/s provide high throughput. Integrated Cable Management System (CMS) shortens your machine build. 3-axis load up to 25 kg for demanding applications. Customizable Z and/or theta axis for easy... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 5.91 to 59.06
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 5.91 to 23.62
from Aerotech, Inc.
Design Features. Designed for high-performance photonics alignment and assembly. Linear encoder feedback provides up to 2 nm resolution. 62 picometer resolution available with the Automation 3200. Fully-preloaded air bearing. Complete noncontact design. Ultra-smooth velocity control [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843 to 5.91
from Aerotech, Inc.
Design Features. 3- to 6-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. 0.027 to 0.058 arc second angular resolution. Turnkey drive and control electronics. Direct-drive rotary axes. Raster, spiral, or power peaking algorithms. Interface to... [See More]
- Motor Features: Linear Position Feedback
- Stroke or X-Axis Travel: 1.97 to 5.91
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97 to 5.91