Holding Brake Multi-axis Positioning Systems

2 Results
Integrated Multi-Axis System -- X-417
from PI (Physik Instrumente) L.P.

Integrated multi-axis system - IMAS. The X-417 multi-axis system is an integrated solution for industrial applications with high demands on dynamics and precision. XY or XYZ systems with suitable ACS high-performance controller from PI are available. The base system is an XY system made of two V-417... [See More]

  • Features: Holding Brake; Multi-position
  • Z-Axis Travel: 4.02
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 11.81
Ball Slide Positioning Stage -- 99MM-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake; Stackable
  • Stroke or X-Axis Travel: 0.2362
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.2362