Linear Motor Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil... [See More]
- Motor Type: Linear Motor; Stepper
- Stroke or X-Axis Travel: 1.57
- Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
- Y-Axis Travel: 1.57
from Yaskawa America, Inc. - Motion Division
Turnkey linear stages, built to order and fully tested. Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa ’s motion engineering expertise to spare your overworked engineers the effort of specifying,... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 4.33 to 52.56
- Axis Configuration: X-Y Axes (optional feature)
- Rated Speed: 157
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for accuracy, precision, long life, ease of use, and can be mounted in any orientation. A model with integrated counterbalance is available for vertical operation. Even though compact, V-141 linear stages offer superior travel accuracy, flatness, and... [See More]
- Motor Type: AC; Linear Motor
- Stroke or X-Axis Travel: 1.57 to 3.94
- Axis Configuration: X-Y-Z Axes
- Z-Axis Travel: 1.57
from PI (Physik Instrumente) L.P.
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 8.07
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8.07
from PI (Physik Instrumente) L.P.
A preconfigured ACS controller that controls all axes is included in the alignment system's scope of delivery. FMPA routines for rapid area scans and gradient searches have been implemented in the controller (ACS buffer). This drastically reduces alignment times in the process sequence; and with it... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 2.36
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 2.36
from PI (Physik Instrumente) L.P.
High Travel Accuracy and Stability, Linear Motor. Travel range 205 mm × 205 mm (8"). Unidirectional repeatability to 0.1 µm. Ironless 3-phase linear motor. Velocity to 200 mm/s. Incremental linear encoder with 1 nm resolution. Crossed roller guides. Application fields. Medical industry. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 8.07
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87
from PI (Physik Instrumente) L.P.
Standardized Modular Platform for Industrial Automation. Modular XY gantry system. Various travel ranges and configurations. High-performance ironless linear motors. Absolute encoders with nanometer resolution. Precision recirculating ball bearing guides. Thermally decoupled components. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 7.87 to 31.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 200 to 600
from PI (Physik Instrumente) L.P.
Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]
- Motor Type: Linear Motor
- Rated Speed: 19.69
- Z-Axis Travel: 2.36
- Bearing Type: Ball/Roller Bearing; Ball Slide
from PI (Physik Instrumente) L.P.
Precision-class XY stage. PILine ® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.8661
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.8661
from TPA Motion
Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each product. [See More]
- Motor Type: Linear Motor; Piezo Motor
- Drive Type: Ball Screw; Direct Drive
- Axis Configuration: X-Y Axes
from IKO International, Inc.
Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.3937 to 0.9843
from H2W Technologies
The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 40
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 40
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]
- Motor Type: DC Brushless Servo; Linear Motor
- Stroke or X-Axis Travel: 5.91 to 9.84
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91 to 9.84
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 6.85 to 10.87
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4.02
from MotiCont
high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully self-contained. Each stage utilizes one or two voice coil motor(s), a linear carriage... [See More]
- Motor Type: Linear Motor; Voice Coil
- Stroke or X-Axis Travel: 0.5000 to 5.2
- Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 0.5000 to 5.2
from Primatics, Inc.
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 11.81
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 11.81
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.9843 to 7.87
from IKO International, Inc.
Pick and Place models (NT …XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z axis). Units feature a super thin profile of just 18 mm. This series uses C-Lube Linear Way ML miniature linear motion rolling guide in the table guiding... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 0.9843 to 1.77
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.3937
from H2W Technologies
This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the footprint of the machine and at the same time maximize throughput. [See More]
- Motor Type: Linear Motor
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Z-Axis Travel: 2
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]
- Motor Type: DC Servo; Linear Motor
- Stroke or X-Axis Travel: 9.06 to 21.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 10.43
from Primatics, Inc.
Primatics POF65 open frame X, Y stage is ideal for precision inspection and assembly applications. With its central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 5.12
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 5.12
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 6
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Type: DC Brushless; Linear Motor
- Stroke or X-Axis Travel: 19
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9
from H2W Technologies
The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]
- Motor Type: AC; Linear Motor; 2-Phase Brushless Linear
- Stroke or X-Axis Travel: 12.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.5
from H2W Technologies
The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]
- Motor Type: Linear Motor; Stepper
- Stroke or X-Axis Travel: 8
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8
from H2W Technologies
The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems associated with high-cycle use. The slim design of the gantry allows it to fit into... [See More]
- Motor Type: Linear Motor
- Stroke or X-Axis Travel: 117
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 84
from H2W Technologies
Features: - Combined linear and rotary displacement. - Built using standard extrusion profiles. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]
- Motor Type: DC Brushless; Linear Motor
- Carriage Load: 27.7
- Stroke or X-Axis Travel: 80.32
- Bearing Type: Ball/Roller Bearing