Dovetail Slide Multi-axis Positioning Systems
from Artifex Engineering
This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. [See More]
- Bearing Type: Dovetail Slide
- Stroke or X-Axis Travel: 1.18
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.18
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Bearing Type: Dovetail Slide; Hardened Way Slide (optional feature); Linear Guide Bearing (optional feature)
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Carriage Load: 25
from Artifex Engineering
This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. [See More]
- Bearing Type: Dovetail Slide
- Stroke or X-Axis Travel: 1.18
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.18
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Bearing Type: Dovetail Slide; Hardened Way Slide (optional feature); Linear Guide Bearing (optional feature)
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Artifex Engineering
This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on... [See More]
- Bearing Type: Dovetail Slide
- Stroke or X-Axis Travel: 1.18
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 1.18
from Velmex, Inc.
MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]
- Bearing Type: Dovetail Slide; Hardened Way Slide (optional feature); Linear Guide Bearing (optional feature)
- Stroke or X-Axis Travel: 3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3