Ball/Roller Bearing Multi-axis Positioning Systems

28 Results
Compact Fast Alignment System for Photonics and Fiber Optics -- F-141 PINovAlign
from PI (Physik Instrumente) L.P.

The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil... [See More]

  • Bearing Type: Ball/Roller Bearing; Crossed roller bearing
  • Stroke or X-Axis Travel: 1.57
  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 1.57
CHARON2HD stacked platforms -- CHARON2HD XY 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.0 to 13.98
High-Precision XY Stage -- V-731
from PI (Physik Instrumente) L.P.

High Travel Accuracy and Stability, Linear Motor. Travel range 205 mm × 205 mm (8"). Unidirectional repeatability to 0.1 µm. Ironless 3-phase linear motor. Velocity to 200 mm/s. Incremental linear encoder with 1 nm resolution. Crossed roller guides. Application fields. Medical industry. [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 8.07
  • Axis Configuration: X-Y Axes
  • Rated Speed: 7.87
CHARON2HD stacked platforms -- CHARON2HD XYT (DXR+) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
High-Precision XY Stage -- V-738
from PI (Physik Instrumente) L.P.

Clear Aperture, High Travel Accuracy and Stability, Linear Motors. Travel range 102 mm × 102 mm (4"). Large aperture, 150 mm × 150 mm. Unidirectional repeatability to 0.1 µm. Velocity to 500 mm/s. 3-phase linear motor. High-resolution incremental linear encoder. Application fields. [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 4.02
  • Axis Configuration: X-Y Axes
  • Rated Speed: 11.81 to 19.69
CHARON2HD stacked platforms -- CHARON2HD XYT (DXRH) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
Low-Profile XY Stage with Ultrasonic Linear Motors -- U-751 / M-686
from PI (Physik Instrumente) L.P.

The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term stability... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
CHARON2HD stacked platforms -- CHARON2HD XYZ3TM+0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
Powerful Fiber Alignment System -- F-131
from PI (Physik Instrumente) L.P.

Fast and high-precision drives The basis of the fiber alignment system is an XYZ setup consisting of three motorized linear stages from the M-111 series for rough alignment and a P-611 NanoCube® nanopositioner. The motorized drives make longer travel ranges possible and at the same time, the... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 0.5906
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.5906
Z3TM+ Combined Module with coarse Z -- Z3TM+ with coarse Z
from ETEL S.A.

The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor industry through its advanced design with four degrees of freedom housed in an enlarged theta... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Z-Axis Travel: 0.0787 to 0.4724
  • Axis Configuration: Tip/Tilt Axes
  • Rated Speed: 394
Precision XY Gantry System -- X-365
from PI (Physik Instrumente) L.P.

Standardized Modular Platform for Industrial Automation. Modular XY gantry system. Various travel ranges and configurations. High-performance ironless linear motors. Absolute encoders with nanometer resolution. Precision recirculating ball bearing guides. Thermally decoupled components. [See More]

  • Bearing Type: Ball/Roller Bearing; Ball Slide
  • Stroke or X-Axis Travel: 7.87 to 31.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 200 to 600
Q-Motion® SpaceFAB -- Q-845
from PI (Physik Instrumente) L.P.

Six degrees of freedom. ±7 mm travel range in X and Y, and ±5 mm in Z. ±7 ° rotation range in θX, θY, and ±8 ° in θZ. 10 N load capacity, center mounted. Self-locking, no heat generation at rest. Vacuum-compatible to 10-6 hPa. Piezoelectric... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Y-Axis Travel: -0.2756 to 0.2756
  • Stroke or X-Axis Travel: -0.2756 to 0.2756
  • Z-Axis Travel: -0.1969
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-572 Z
from PI (Physik Instrumente) L.P.

Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]

  • Bearing Type: Ball/Roller Bearing; Ball Slide
  • Rated Speed: 19.69
  • Z-Axis Travel: 2.36
  • Drive Type: Direct Drive
Crossed Roller Stage -- XRS-06-04-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
  • Drive Type: Direct Drive
  • Axis Configuration: X-Y Axes
  • Motor Type: DC Brushless
PlanarDLA Open Frame, XY, Direct-Drive, Mechanical-Bearing Stage
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 5.91 to 9.84
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91 to 9.84
Air/Oil Tandem Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary section only. (Torque... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Features: Rotary Axis
  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
Custom Three (XYZ) Axis Stage
from TPA Motion

We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]

  • Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843
Crossed Roller Stage -- XRS-19-09-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
  • Stroke or X-Axis Travel: 19
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 9
Multi-Position Hydraulic & Pneumatic Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically powered,... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Features: Rotary Axis
  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
Custom Two Axis (XY) Stage
from TPA Motion

We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]

  • Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97
Dual Axis Linear Stepper Stage -- LSS-007/005-07-06-XY
from H2W Technologies

The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using a small intermediate plate, the top... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 7
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5
Pneumatic & Hydraulic Multi-Motion Actuator -- 1000-8000
from PHD, Inc.

PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and rotational torques to 4,100 in-lb [463 Nm]. Advantages: Pneumatically or hydraulically powered, four bore sizes... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Stroke or X-Axis Travel: 1 to 12
  • Features: Rotary Axis
Custom XY Linear Stage
from TPA Motion

XY Linear Stage Solutions for OEM and Industrial Applications. We design, develop, and manufacture low profile open xy-axis stages. Designed for very smooth travel and low friction. Designed to fit within small spaces. Specifications: X travel = 25 mm with Customer Drive Technology. Y travel = 25 mm... [See More]

  • Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
  • Stroke or X-Axis Travel: 25
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 25
Dual Axis Linear Stepper Stage -- LSS-012-12-060-XY
from H2W Technologies

The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 12.25
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.25
Dual Axis Linear Stepper Stage -- LSS-012-12-060-XY-01A-M
from H2W Technologies

The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 12.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.5
Dual Axis Linear Stepper Stage -- LSS-0808-0606-XY-01
from H2W Technologies

The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Bearing Type: Ball/Roller Bearing
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2