Linear Guide Bearing Multi-axis Positioning Systems

36 Results
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 5 to 96
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 16
Linear Precision Tables -- DS4/6
from Kollmorgen Corporation

These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 78.74
  • Axis Configuration: X-Y Axes (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Rated Speed: 8.8 to 59
Positioning Tables, Manual Driven -- Type NFM
from Schneeberger Inc.

The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table components are... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Carriage Load: 665 to 1806
Cartesian Robot--Z Axis Table/Dustproof/Motor Driven -- FSL80XYZ-L
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 47.24
LS100 Series -- LS100-06
from Anaheim Automation, Inc.

Low profile, precision rolled acme screws, assembled w/ zero backlash nut [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X-Y Axes (optional feature)
  • Y-Axis Travel: 6
Alignment Modules -- AM
from IKO International, Inc.

Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]

  • Bearing Type: Crossed Roller Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.18 to 4.72
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18 to 4.72
KAOS™ OEM-L Dual Axis -- KAOS OEM-L-460
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 6.85 to 10.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4.02
Cartesian Gantry System -- AGS1000
from Aerotech, Inc.

Design Features. Linear brushless servomotors for superior performance and longevity. Customizable Z and theta axes for increased flexibility. Optional machine base and risers. Optional electroless nickel for ESD protection and medical applications. Compact design reduces overall machine size. Ideal... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 7.87 to 19.69
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 7.87 to 19.69
Long Stroke Powered Slide -- AGSL-6
from AGI - American Grippers Inc.

Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 6 to 132
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 16
Positioning Tables, Manual Driven -- Type NH
from Schneeberger Inc.

Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm. The NH positioning... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.5118 to 1.57
  • Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Carriage Load: 95.54 to 319
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 41.34
Alignment Stage -- SA
from IKO International, Inc.

Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]

  • Bearing Type: Ball Slide; Crossed Roller Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.3937 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.3937 to 0.9843
KAOS™ OEM-M Dual Axis -- KAOS OEM-M-760
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 9.06 to 21.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 10.43
Cartesian Gantry System -- AGS10000
from Aerotech, Inc.

Design Features. High velocity to 3 m/s and high acceleration to 3 g. High-power linear brushless servomotors. Customizable Z and theta axes. Noncontact linear encoders. Optional machine base and risers [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 19.69 to 39.37
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69 to 39.37
Miniature Power Slide -- AGMS-1-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Bearing Type: Hardened Way Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 12
Linear Cartesian System--XYZ Table/Horizontal/Multi-axis -- FSL120XYZ-H1
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 59.06
Linear Motor Drive Positioning Table -- NTXZ/H
from IKO International, Inc.

Pick and Place models (NT …XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z axis). Units feature a super thin profile of just 18 mm. This series uses C-Lube Linear Way ML miniature linear motion rolling guide in the table guiding... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.9843 to 1.77
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.3937
Cartesian Gantry System -- AGS1500
from Aerotech, Inc.

Design Features. Optimized design for precise contouring in a compact footprint. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 500 mm X 500 mm. Optional electroless nickel for ESD protection. Customizable Z and theta axes for... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 7.87 to 19.69
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69
Miniature Power Slide -- AGMS-2-1
from AGI - American Grippers Inc.

T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]

  • Bearing Type: Hardened Way Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.5000
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 12
Linear Gantry System Horizontal Xyz Table Positioning Stage -- FSL80XYZ-H2
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 47.24
Precision Elevating Table -- TZ
from IKO International, Inc.

Precision Elevating Tables (TZ) perform precise up-and-down positioning by using a wedge mechanism, while two rolling guides work in parallel to achieve high rigidity in a compact design. Extremely high repeatability and accuracy are possible through closed loop control with an optional linear... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 0.1969 to 0.9449
  • Axis Configuration: X-Y-Z Axes (optional feature)
  • Rated Speed: 1.97 to 4.92
Cartesian Gantry System -- AGS15000
from Aerotech, Inc.

Design Features. Optimized design for precise contouring. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 1.3 m X 1.3 m. Customizable Z and theta axes for flexible configurations. Noncontact linear encoders. Configurable cable... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 19.69 to 49.21
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69 to 49.21
Powered Slide -- AGS-4
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 4
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 14
Linear Gantry System--Heavy Load/Low Friction/Precision -- FSL120XYZ-L
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 59.06
Mechanical-Bearing Ball-Screw Open-Frame Linear Stage -- ATS3600
from Aerotech, Inc.

Design Features. Large, clear aperture. Travel range from 100 mm x 100 mm to 400 mm x 400 mm. High-performance linear motion guides. 15 arc sec orthogonality. Noncontact linear encoder for high accuracy [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 3.94 to 15.75
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 3.94 to 15.75
Powered Slide -- AGS-5
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 5
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 14
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 47.24
Two Axis, Mechanical Bearing, Ball-Screw Stage -- PlanarSL-100XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]

  • Bearing Type: Linear Guide Bearing; Mechanical Bearing
  • Stroke or X-Axis Travel: 3.94
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
Powered Slide -- AGS-6
from AGI - American Grippers Inc.

Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 6
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 14
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 49.21
Powered Slide Linear Thruster -- AGT-3
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 6
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 40
Linear Motion Guide--Ball Screw/Stepper Motor -- FSK40
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 39.37
Powered Slide Linear Thruster -- AGT-4
from AGI - American Grippers Inc.

Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]

  • Bearing Type: Metal Bushing; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1 to 8
  • Axis Configuration: X-Y-Z Axes
  • Rated Speed: 40
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Bearing Type: Ball Slide; Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 59.06
Linear Motion Stage--Control System/Lead Screw/Electric -- FSL40XYZ-H2
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 39.37
Linear Motion Stage--Vertical/Z Axis/Heavy Duty -- FSL80XYZ-T
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Bearing Type: Linear Guide Bearing
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 47.24