Belt Drive Multi-axis Positioning Systems

7 Results
Compact Linear Stage -- M-110 • M-111 • M-112
from PI (Physik Instrumente) L.P.

XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]

  • Drive Type: Ball Screw; Belt Drive; Gear Drive
  • Rated Speed: 0.0394 to 0.0787
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Motor Type: Stepper
XY Actuator (Single Rail), Workspace 2500 x 750 mm -- DLE-LG-0013
from igus® inc.

For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail) | Workspace 2500 x 750 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 98.43
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 29.53
XY Extrusion Open Frame Belt Stage Gantry
from H2W Technologies

Features: - Position feedback via linear encoder. - Heavy payload capability (100lbs). - Open frame design. - Built using standard extrusion profiles. - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 40
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 40
XY Actuator (Single Rail), Workspace 500 x 100 mm -- DLE-LG-0001
from igus® inc.

For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail). igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin... [See More]

  • Drive Type: Belt Drive; Rack & Pinion
  • Stroke or X-Axis Travel: 19.69
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3.94
XY Open Frame Gantry
from H2W Technologies

This is a custom open framed XY gantry. The bottom axis is powered by a 34 frame stepper motor with belt and pulley system while the top axis is driven by a high speed brushless linear motor. This stage was designed for a step and repeat scanning application. Features: - Closed loop stepper (Bottom... [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 25
  • Axis Configuration: X-Y Axes; X-Y Open Frame
  • Y-Axis Travel: 25
XY Actuator (Single Rail), Workspace 800 x 500 mm -- DLE-LG-0002
from igus® inc.

For loads up to 5 [kg]. For precision requirements up to approx. 0,3 [mm]. At speeds up to max. 1 [m/s]. XY Actuator (Single Rail) | Workspace 800 x 500 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]

  • Drive Type: Belt Drive; Direct Drive
  • Stroke or X-Axis Travel: 31.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 19.69
XZ Belt Stage Gantry
from H2W Technologies

Features: - Wall mountable. - Built on custom frame. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Drive Type: Belt Drive
  • Stroke or X-Axis Travel: 60
  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 60