Closed Loop Control Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]
- Features: Closed Loop Control; Vacuum Rated (optional feature)
- Rated Speed: 0.0394 to 0.0787
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Drive Type: Ball Screw; Belt Drive; Gear Drive
from PI (Physik Instrumente) L.P.
Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]
- Features: Closed Loop Control
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1969 to 0.9843
from PI (Physik Instrumente) L.P.
The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]
- Features: Closed Loop Control
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.9843
from H2W Technologies
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]
- Features: Closed Loop Control
- Stroke or X-Axis Travel: 8
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8
from Aerotech, Inc.
Design Features. Travel ranges from 100 μm to 600 μm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other QNP-series... [See More]
- Features: Closed Loop Control
- Stroke or X-Axis Travel: 0.0039 to 0.0197
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0039 to 0.0197
from H2W Technologies
Features: - Position feedback via linear encoder. - Heavy payload capability (100lbs). - Open frame design. - Built using standard extrusion profiles. - Two axis of coordinated motion. - Cable carriers to route payload cables [See More]
- Features: Closed Loop Control
- Stroke or X-Axis Travel: 40
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 40
from H2W Technologies
This stage integrates a linear encoder into each single-axis linear stepper motor axis to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by H2W. This allows H2W ’s stage to achieve speeds and... [See More]
- Features: Closed Loop Control
- Stroke or X-Axis Travel: 10
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 10