AC Servo Multi-axis Positioning Systems

2 Results
Linear Precision Tables -- DS4/6
from Kollmorgen Corporation

These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while sealing... [See More]

  • Motor Type: AC Servo; Stepper (optional feature)
  • Stroke or X-Axis Travel: 1.97 to 78.74
  • Axis Configuration: X-Y Axes (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
  • Rated Speed: 8.8 to 59
Alignment Modules -- AM
from IKO International, Inc.

Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]

  • Motor Type: AC Servo
  • Stroke or X-Axis Travel: 1.18 to 4.72
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.18 to 4.72