Lead Screw/ACME Screw Multi-axis Positioning Systems

25 Results
Compact Linear Stage Suitable for Vacuum -- M-110 • M-111 • M-112 V6
from PI (Physik Instrumente) L.P.

Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Compact Micro-Translation Stage -- M-110 / M-111 / M-112
from PI (Physik Instrumente) L.P.

The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 0.1969 to 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.9843
Motorized OEM XY Stage -- M-971
from PI (Physik Instrumente) L.P.

XY stage for the price-sensitive OEM market The M-971 is integrated into systems for inspection, lithography, or biomedical engineering and is optimized for optical microscopy. It was specially developed to meet the requirements of price-sensitive OEM markets. Proven and cost-optimized components... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843
V6 Linear Stage Suitable for Vacuum -- VT-80
from PI (Physik Instrumente) L.P.

Basic Version for Universal Fields of Use. Suitable for vacuum up to 10-6 hPa. Travel ranges between 25 and 300 mm. Low profile. Max. Velocity to 10 mm/s. Load capacity to 5 kg. Please note that at the moment only a limited selection of variants of this product family is available. This selection... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.9843 to 11.81
  • Axis Configuration: X-Y Axes
  • Rated Speed: 0.3937
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
  • Y-Axis Travel: 1.97 to 7.87
LS100 Series -- LS100-06
from Anaheim Automation, Inc.

Low profile, precision rolled acme screws, assembled w/ zero backlash nut [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 6
  • Axis Configuration: X-Y Axes (optional feature)
  • Y-Axis Travel: 6
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
Mini Posi-Drive™ Stage -- LRS1-1-C125-XY
from Del-Tron Precision, Inc.

Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
Miniature X / Y-axis Rack-and-Pinion Stages -- TAR-2550XY
from NBK America LLC

Two axes (X and Y axes) can be moved. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin and compact. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Stroke or X-Axis Travel: 0.3937
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.3937
Mechanical-Bearing Lead-Screw Linear Stage -- ATS0300
from Aerotech, Inc.

Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
  • Y-Axis Travel: 1.97
DryLin® HTS/HTS-PL XY Table
from igus® inc.

Special Features. High precision, extreme stiffening and precise alignment through CNC production. Available as standard and pre-load version. 100% self-lubricant and completely corrosion-free. Adjustments by trapezoidal thread TR 10x2. Mounting of upper unit with right or left alignment possible. [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 7.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 11.81
Positioning Tables, Manual Driven -- Type NFM
from Schneeberger Inc.

The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table components are... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
  • Carriage Load: 665 to 1806
Lead Screw/Ball Screw Stages (SCS)
from H2W Technologies

Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,... [See More]

  • Drive Type: Lead Screw/ACME Screw; Ball Screw
  • Rated Speed: 30
  • Axis Configuration: X-Z Axes
  • Motor Type: AC; DC; DC Brushless
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
Miniature X-axis Rack-and-Pinion Stages -- TAR-25121
from NBK America LLC

Rack-and-pinion method allows for quicker feeding. Even when the entire stage surface is moved by stroke, the stage surface does not run off the main body. The feeding handwheel travel area and main body area are the necessary installation area. Dovetail groove method is adopted for the travel... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank; Rack & Pinion
  • Lead: 0.7874
  • Stroke or X-Axis Travel: 1.77
SLW Cross Slide -- SLW-XY-0630
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 5.91
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91
XY Screw-Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - High accuracy and repeatability. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]

  • Drive Type: Lead Screw/ACME Screw; Direct Drive
  • Stroke or X-Axis Travel: 6.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.44
Unislide® Position Systems -- MAXY6009xx-S6
from Velmex, Inc.

MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Stroke or X-Axis Travel: 3
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3
Miniature X-axis Rack-and-Pinion Stages -- TAR-2550X
from NBK America LLC

Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin and compact. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Lead: 0.7874
  • Stroke or X-Axis Travel: 0.3937
SLW Cross Slide -- SLW-XY-1040 / SLW-XY-1040-PL
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 11.81
XYZ Stepper Gantry
from H2W Technologies

Features: - High Flex Ribbon Cable for Motor Power. - Outboard bearing for Stability. - Forward and Reverse Travel Limit Switches. - Three Axis Coordinated Motion [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 7.35
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 7.35
Miniature Z-axis Rack-and-Pinion Stages -- TAR-2550Z
from NBK America LLC

Z-axis stage on the vertical stage surface. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Lead: 0.7874
  • Z-Axis Travel: 0.3937
SLW Cross Slide -- SLW-XY-1080 / SLW-XY-1080-PL
from igus® inc.

Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]

  • Drive Type: Lead Screw/ACME Screw
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 11.81
Precision X-axis Rack-and-Pinion Stages -- TAR-60D
from NBK America LLC

X-axis stage for rough and precision movement. Rough and precision adjustment can be made by using the coaxial handwheel. Dovetail groove method is adopted for the travel guide.A rattle correction function is provided. [See More]

  • Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
  • Lead: 0.0984
  • Stroke or X-Axis Travel: 0.5906
X-axis Rack-and-Pinion Stages -- TAR-60
from NBK America LLC

Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide.A rattle correction function is provided. [See More]

  • Drive Type: Lead Screw/ACME Screw; Rack & Pinion
  • Lead: 0.7874
  • Stroke or X-Axis Travel: 0.5906