Home / Limit / Position Switches Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
XY(Z) Combinations with a Variety of Drives and Travel Ranges. Very compact due to folded drive. Stepper motors and closed-loop DC motors. Noncontact reference and limit switches. XY setups can be mounted directly. Large quantities available quickly. Variants suitable for vacuum available. Compact... [See More]
- Motor Features: Home / Limit / Position Switches
- Rated Speed: 0.0394 to 0.0787
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Drive Type: Ball Screw; Belt Drive; Gear Drive
from PI (Physik Instrumente) L.P.
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]
- Motor Features: Linear Position Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 8.07
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8.07
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Motor Features: Home / Limit / Position Switches
- Stroke or X-Axis Travel: 5 to 96
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 16
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]
- Motor Features: Linear Position Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.9843 to 7.87
from H2W Technologies
This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics package provided by... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 12.25
- Axis Configuration: X-Y Axes
- Drive Type: Direct Drive
from Primatics, Inc.
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 11.81
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 11.81
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact... [See More]
- Motor Features: Home / Limit / Position Switches
- Stroke or X-Axis Travel: 6 to 132
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 16
from H2W Technologies
Features: - High Flex Ribbon Cable for Motor Power. - Outboard bearing for Stability. - Forward and Reverse Travel Limit Switches. - Three Axis Coordinated Motion [See More]
- Motor Features: Home / Limit / Position Switches
- Stroke or X-Axis Travel: 7.35
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 7.35
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke.Compact lightweight unit with built-in air cylinder.Piston seals are U-cup type for long service life.Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Motor Features: Home / Limit / Position Switches
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 12
from AGI - American Grippers Inc.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive... [See More]
- Motor Features: Home / Limit / Position Switches
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 12
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Motor Features: Home / Limit / Position Switches
- Stroke or X-Axis Travel: 1 to 4
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 14