Motor Encoder Feedback Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1969 to 0.9843
from Yaskawa America, Inc. - Motion Division
Turnkey linear stages, built to order and fully tested. Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa ’s motion engineering expertise to spare your overworked engineers the effort of specifying,... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 4.33 to 52.56
- Axis Configuration: X-Y Axes (optional feature)
- Rated Speed: 157
from PI (Physik Instrumente) L.P.
The M-110, M-111 and M-112 series is PI ’s smallest positioning stage family with “classical ” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.1969 to 0.9843
from PI (Physik Instrumente) L.P.
Closed-Loop Motor Provides Smooth Motion and High Speed to 50 mm/s. Travel Ranges 25 x 25mm. Integrated Linear Encoders with 0.5 µm Resolution. 30mm Compact Height. Mounts Directly to Microscopes. Self-Locking at Rest, No Servo Dither. Compatible with PI Piezo Nano positioning / Scanning... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Carriage Load: 25
from igus® inc.
For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail). igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 19.69
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94
from Anaheim Automation, Inc.
Low profile, precision rolled acme screws, assembled w/ zero backlash nut [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches (optional feature)
- Stroke or X-Axis Travel: 6
- Axis Configuration: X-Y Axes (optional feature)
- Y-Axis Travel: 6
from Primatics, Inc.
Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]
- Motor Features: Motor Encoder Feedback; Home / Limit / Position Switches
- Stroke or X-Axis Travel: 11.81
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 11.81
from Aerotech, Inc.
Design Features. Large, clear aperture. Travel range from 100 mm x 100 mm to 400 mm x 400 mm. High-performance linear motion guides. 15 arc sec orthogonality. Noncontact linear encoder for high accuracy [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 3.94 to 15.75
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 3.94 to 15.75
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 6
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4
from TPA Motion
We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from igus® inc.
For loads up to 5 [kg]. For precision requirements up to approx. 0,3 [mm]. At speeds up to max. 1 [m/s]. XY Actuator (Single Rail) | Workspace 800 x 500 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 31.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 19.69
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 5.91 to 9.84
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91 to 9.84
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 19
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9
from TPA Motion
We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
from Velmex, Inc.
MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]
- Motor Features: Motor Encoder Feedback; Linear Position Feedback; Tachometer Feedback
- Stroke or X-Axis Travel: 3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3
from igus® inc.
Workspace 500 x 150mm. Payload up to 3kg. Speed: up to 1m/s. Repeatability ±0.5mm. XY Actuator | Workspace 500 x 150mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 19.69
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91
from H2W Technologies
The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 8
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8
from TPA Motion
Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack more into less. Thus... [See More]
- Motor Features: Motor Encoder Feedback
- Motor Type: DC Servo; Stepper; Piezo Motor
- Drive Type: Direct Drive
from igus® inc.
Payload: 5kg. Accuracy: +-0.5mm. Speed: up to 1 m/s. Other sizes in standard upon request. XY Actuator | Workspace 800 x 500mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 31.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 19.69
from H2W Technologies
Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]
- Motor Features: Motor Encoder Feedback
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1