Crossed Roller Slide Multi-axis Positioning Systems
from ABTech, Inc.
ABTech ’s line of precision mechanical bearing linear stages address the motion needs for a full range of part sizes and weights. High precision cross roller linear guide rails are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The... [See More]
- Bearing Type: Crossed Roller Slide; Dovetail Slide (optional feature)
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive (optional feature); Handwheel/Crank (optional feature); Micrometer (optional feature)
from TPA Motion
We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
from Artifex Engineering
Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing are made of polished carbon steel in order to ensure long lasting precision and... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5118 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118 to 0.9843
from Qioptiq
Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Compact three element block design. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 1.97 to 7.87
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97 to 7.87
from MotiCont
high performance compact positioning voice coil driven linear stages are used in positioning applications where high speed, high acceleration or high accuracy is required. The motorized linear stages are fully self-contained. Each stage utilizes one or two voice coil motor(s), a linear carriage... [See More]
- Bearing Type: Ball Slide (optional feature); Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5000 to 5.2
- Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 0.5000 to 5.2
from Parker Hannifin / Automation / Electromechanical Division - Europe
Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.9843 to 7.87
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from H2W Technologies
The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 40
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 40
from Aerotech, Inc.
Design Features. Integrated low-profile XY linear motor stage. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 2.36 to 6.3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2.36 to 6.3
from IKO International, Inc.
Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]
- Bearing Type: Crossed Roller Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.18 to 4.72
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.18 to 4.72
from TPA Motion
We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
from Artifex Engineering
Cross-Roller bearing motion. * Full travel range: 8mm. * Minimum readout resolution: 0.01mm. * Accuracy : ±2 µmm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. * Excellent performance at fiber alignment for passive/active... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3150
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118
from H2W Technologies
This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the footprint of the machine and at the same time maximize throughput. [See More]
- Bearing Type: Crossed Roller Slide
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Z-Axis Travel: 2
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY linear motor stage. 25 mm x 25 mm or 50 mm x 50 mm travel. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843 to 1.97
from IKO International, Inc.
Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]
- Bearing Type: Ball Slide; Crossed Roller Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.3937 to 0.9843
from TPA Motion
XY Linear Stage Solutions for OEM and Industrial Applications. We design, develop, and manufacture low profile open xy-axis stages. Designed for very smooth travel and low friction. Designed to fit within small spaces. Specifications: X travel = 25 mm with Customer Drive Technology. Y travel = 25 mm... [See More]
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
- Stroke or X-Axis Travel: 25
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25
from Artifex Engineering
ross-Roller bearing motion. * Coarse and Fine adjustment function each axis. * Coarse full range: 8mm. * Coarse move resolution: 1 µm. * Fine full range: 0.3mm. * Fine move resolution: 20nm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.0118 to 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0118 to 0.3150
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
- Drive Type: Direct Drive
- Axis Configuration: X-Y Axes
- Motor Type: DC Brushless
from Aerotech, Inc.
Design Features. 3- to 6-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. 0.027 to 0.058 arc second angular resolution. Turnkey drive and control electronics. Direct-drive rotary axes. Raster, spiral, or power peaking algorithms. Interface to... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 1.97 to 5.91
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.97 to 5.91
from IKO International, Inc.
Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a precision ball screw drive... [See More]
- Bearing Type: Crossed Roller Slide; Crossed Roller Way
- Stroke or X-Axis Travel: 0.5906 to 9.84
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 9.84
from Artifex Engineering
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
- Stroke or X-Axis Travel: 19
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9
from Aerotech, Inc.
Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
- Y-Axis Travel: 1.97
from Artifex Engineering
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from H2W Technologies
The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems associated with high-cycle use. The slim design of the gantry allows it to fit into... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 117
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 84
from Artifex Engineering
56CTS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from H2W Technologies
The VCS10-046/023-CR-001-CXY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC10-15-023-1X. Each voice coil has a 1.00" [25.4 mm] stroke; generate 2.3 lbs [10.2 N] of continuous force and... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X &Z axis is... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from H2W Technologies
The VCS15-084-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motors NCC15-24-050-1R (bottom axis) and NCC20-18-020-1X (top axis). The bottom axis voice coil motor has a 1.50" [38.1 mm]... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y &Z axis... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from H2W Technologies
The VCS20-020-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0400 to 2
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from H2W Technologies
The VCS20-020-CR-001-XY-A is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Artifex Engineering
56STS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]
- Bearing Type: Ball Slide; Crossed Roller Slide
- Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
- Axis Configuration: X-Y Axes; X-Z Axes
- Features: Double Carriage
from H2W Technologies
H2W Technologies designed the VCS20-20-03-MC-01-XY as a 3-axis positioning solution where compact size and cost were important. Using voice coil motors, instead of 3-phase brushless linear motors, significantly reduced the overall size, weight, and cost of the system. Features: Compact, small... [See More]
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 2
from Artifex Engineering
Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.2362
from Artifex Engineering
This stages are designed to support compact compo-nents with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Choice of three travel ranges, two levels of precision. * Center or side-mounted micrometers. * Both 1/4-20 (M6) and 8-32 (M4) threaded... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Artifex Engineering
The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of the base (Y-axis). Each axis has a calibrated scale that, in principle at least, allows you to move the... [See More]
- Bearing Type: Crossed Roller Slide
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94