Way Covers / Bellows Multi-axis Positioning Systems

4 Results
XY Air Bearing Stage
from H2W Technologies

Features: - Non-contact Porous Carbon Air Bearings (Flat Air Bearing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Split XY configuration. - Built on rigid aluminum extrusion frame. - Shelf to place system electronics. - Two axis of coordinated motion. - Protective Bellows [See More]

  • Features: Way Covers / Bellows
  • Stroke or X-Axis Travel: 14
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 36
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Features: Way Covers / Bellows; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Features: Way Covers / Bellows; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 2
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
Unislide® Position Systems -- MAXY6009xx-S6
from Velmex, Inc.

MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]

  • Features: Way Covers / Bellows; Vacuum Rated (optional feature)
  • Stroke or X-Axis Travel: 3
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3