Ball Slide Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
Versatile – Compact Design. Tailored solution: Optimize your processes by configuring the most suitable linear stage for your application. This customized approach enhances productivity by meeting your precise operational needs, thereby contributing to consistent quality and efficiency. [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 1.97 to 11.81
- Axis Configuration: X-Y-Z Axes
- Rated Speed: 0.7874 to 9.84
from PI (Physik Instrumente) L.P.
Standardized Modular Platform for Industrial Automation. Modular XY gantry system. Various travel ranges and configurations. High-performance ironless linear motors. Absolute encoders with nanometer resolution. Precision recirculating ball bearing guides. Thermally decoupled components. [See More]
- Bearing Type: Ball/Roller Bearing; Ball Slide
- Stroke or X-Axis Travel: 7.87 to 31.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 200 to 600
from PI (Physik Instrumente) L.P.
Basic Version for Universal Fields of Use. Suitable for vacuum up to 10-6 hPa. Travel ranges between 25 and 300 mm. Low profile. Max. Velocity to 10 mm/s. Load capacity to 5 kg. Please note that at the moment only a limited selection of variants of this product family is available. This selection... [See More]
- Bearing Type: Ball/Roller Bearing; Ball Slide
- Stroke or X-Axis Travel: 0.9843 to 11.81
- Axis Configuration: X-Y Axes
- Rated Speed: 0.3937
from PI (Physik Instrumente) L.P.
Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]
- Bearing Type: Ball/Roller Bearing; Ball Slide
- Rated Speed: 19.69
- Z-Axis Travel: 2.36
- Drive Type: Direct Drive
from Qioptiq
The TB positioner series features compact construction and high load capacity. The ball bearing guides are bedded directly in the stainless steel base structure for exceptional guiding accuracy. Compression springs minimize backlash. These positioners can be attached, using the threaded connectors,... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.1969 to 1.57
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1969 to 1.57
from Chengdu Fuyu Technology Co., Ltd
Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from Schneeberger Inc.
The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table components are... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 0.9843 to 5.91
- Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Carriage Load: 665 to 1806
from IKO International, Inc.
Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]
- Bearing Type: Ball Slide; Crossed Roller Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.3937 to 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from Qioptiq
XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Step width about... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.3150 to 1.18
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150 to 1.18
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 47.24
from Schneeberger Inc.
Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm. The NH positioning... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 0.5118 to 1.57
- Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Carriage Load: 95.54 to 319
from IKO International, Inc.
Pick and Place models (NT …XZ) offer maximum thrust of 50 N (x axis) and 25 N (z axis), with stroke lengths of 45 mm (x axis) and 10 mm (z axis). Units feature a super thin profile of just 18 mm. This series uses C-Lube Linear Way ML miniature linear motion rolling guide in the table guiding... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 0.9843 to 1.77
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.3937
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Qioptiq
Fits to optical bench systems (FLS 40 LINOS). XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.3150
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 49.21
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 49.21
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from Qioptiq
5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 39.37
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 39.37
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from Qioptiq
60 mm central hole. Preloaded ball bearing guides. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Side drives (-S). Locking device to secure position. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Chengdu Fuyu Technology Co., Ltd
The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 59.06
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Qioptiq
Preloaded ball bearing guides. Long life. 10 µm scale reading. 1 µm sensitivity. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 1.97
from Chengdu Fuyu Technology Co., Ltd
Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 59.06
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Qioptiq
Small overall dimensions due to sidewise mounted drives (version -S). 60 mm central hole. Preloaded ball bearing guides. 5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Qioptiq
Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Preloaded ball bearing guides. Long life [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 59.06
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Bearing Type: Ball Slide; Linear Guide Bearing
- Stroke or X-Axis Travel: 1.97 to 7.87
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 7.87
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Bearing Type: Ball Slide
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Del-Tron Precision, Inc.
Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]
- Bearing Type: Ball Slide; Crossed Roller Slide
- Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
- Axis Configuration: X-Y Axes; X-Z Axes
- Features: Double Carriage