Micrometer Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
Stable platform for P-545 PInano ® piezo Nano positioning systems. Low profile for easy integration: 30 mm. Travel range 25 mm × 25 mm. Micrometer screws, motor upgrade available. For inverted microscopes made by Nikon, Zeiss, Leica, and Olympus. Standard-Class, Manual XY Microscope Stage. [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Open Frame
- Y-Axis Travel: 25
from Qioptiq
The 5-Axis Positioner I5000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]
- Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
- Y-Axis Travel: 0.0197 to 0.0984
- Stroke or X-Axis Travel: 0.0197 to 0.0984
- Z-Axis Travel: 0.5000
from Artifex Engineering
Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing are made of polished carbon steel in order to ensure long lasting precision and... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118 to 0.9843
from Schneeberger Inc.
Type NH single-axis positioning table is equipped with SCHNEEBERGER Type R2-RF longitudinal guideways. Manual stroke adjustment is by means of a micrometer, with the top part held in position by a spring against the micrometer. The reading accuracy on the micrometer is 0.01 mm. The NH positioning... [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 0.5118 to 1.57
- Axis Configuration: X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
- Carriage Load: 95.54 to 319
from NBK America LLC
4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm. [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 0.4921
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from Qioptiq
The 6-Axis Positioner I6000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]
- Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
- Y-Axis Travel: 0.0197 to 0.0984
- Stroke or X-Axis Travel: 0.0197 to 0.0984
- Z-Axis Travel: 0.5000
from Artifex Engineering
Cross-Roller bearing motion. * Full travel range: 8mm. * Minimum readout resolution: 0.01mm. * Accuracy : ±2 µmm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. * Excellent performance at fiber alignment for passive/active... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3150
from NBK America LLC
Two axes (X and Y axes) can be moved. 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm. [See More]
- Drive Type: Micrometer
- Stroke or X-Axis Travel: 0.4921
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.4921
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Qioptiq
5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Artifex Engineering
ross-Roller bearing motion. * Coarse and Fine adjustment function each axis. * Coarse full range: 8mm. * Coarse move resolution: 1 µm. * Fine full range: 0.3mm. * Fine move resolution: 20nm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.0118 to 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0118 to 0.3150
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from Qioptiq
60 mm central hole. Preloaded ball bearing guides. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Side drives (-S). Locking device to secure position. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Drive Type: Handwheel/Crank; Micrometer; Side Drive
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Artifex Engineering
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Qioptiq
Preloaded ball bearing guides. Long life. 10 µm scale reading. 1 µm sensitivity. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 1.97
from Artifex Engineering
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Qioptiq
Small overall dimensions due to sidewise mounted drives (version -S). 60 mm central hole. Preloaded ball bearing guides. 5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y &Z axis... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Qioptiq
Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Preloaded ball bearing guides. Long life [See More]
- Drive Type: Handwheel/Crank; Micrometer; Side Drive
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Artifex Engineering
Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Artifex Engineering
These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.4724
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.4724
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118