X-Y Axes Multi-axis Positioning Systems
from ETEL S.A.
CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 39.37
from Newport MKS
The 9063-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
Compact linear stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1969 to 0.9843
- Stroke or X-Axis Travel: 0.1969 to 0.9843
- Rated Speed: 0.0256
from Hangzhou Chinabase Machinery Co., Ltd.
Precise Work Stage is now available. We can also provide you with roller chain and any chain attachments that you may need. In addition, we also offer OEM products – simply send us a drawing or sample and we'll provide you with a free quotation. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97 to 19.69
- Stroke or X-Axis Travel: 1.97 to 19.69
from ETEL S.A.
CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 39.37
from Newport MKS
The 9062-XY-PP Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X and Y axes. [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8.07
- Stroke or X-Axis Travel: 8.07
- Rated Speed: 3.94
from ETEL S.A.
HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 78.74
from Newport MKS
The 9062-XY-NP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y axis, while... [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
High Travel Accuracy and Stability, Linear Motor. Travel range 205 mm × 205 mm (8"). Unidirectional repeatability to 0.1 µm. Ironless 3-phase linear motor. Velocity to 200 mm/s. Incremental linear encoder with 1 nm resolution. Crossed roller guides. Application fields. Medical industry. [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87
- Stroke or X-Axis Travel: 8.07
- Carriage Load: 11.24
from ETEL S.A.
HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 78.74
from Newport MKS
The 9062-XY-PN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 40 x 40 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X axis, while... [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 0.5000
from PI (Physik Instrumente) L.P.
Clear Aperture, High Travel Accuracy and Stability, Linear Motors. Travel range 102 mm × 102 mm (4"). Large aperture, 150 mm × 150 mm. Unidirectional repeatability to 0.1 µm. Velocity to 500 mm/s. 3-phase linear motor. High-resolution incremental linear encoder. Application fields. [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 11.81 to 19.69
- Stroke or X-Axis Travel: 4.02
- Carriage Load: 22.48
from ETEL S.A.
HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 49.21
from Newport MKS
The 9063-XY-NP-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the Y axis, while... [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
Linear motors are electromagnetic direct drives. They dispense with mechanical components in the drivetrain and transfer the drive force directly and friction-free to the motion platform. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.01
- Stroke or X-Axis Travel: 12.01
- Rated Speed: 7.87
from ETEL S.A.
VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked CHARON2 family, the VULCANO2 mainly comes with higher duty cycle and... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0 to 13.98
- Stroke or X-Axis Travel: 0.0 to 14.37
- Rated Speed: 47.24
from Newport MKS
The 9063-XY-PN-M Motorized Gothic-Arch Bearing Stage incorporates our Picomotor ™ actuators with our 65 x 65 mm platform gothic-arch-bearing translation stages to achieve the ultimate in stability and rigidity along with remote-control operation. A Picomotor actuator controls the X axis, while... [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 7.87E-4
- Stroke or X-Axis Travel: 1
from PI (Physik Instrumente) L.P.
300x300 to 500x1000mm XY travel. 10kg load. Absolute encoders, 1nm resolution. Z-Stage options: linear motors or ball screws. Dynamic error mapping. 2m/sec max velocity (cross axis) [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 19.69
- Stroke or X-Axis Travel: 11.81
- Z-Axis Travel: 29.53 to 39.37
from PI (Physik Instrumente) L.P.
For applications that require smooth, precise, linear motion, the PIglide RB series linear air bearings are right for you. These bearings can easily replace ball bearing and crossed roller bearing slides, and are simple to integrate and use. They offer better straightness, angular deviation, and... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97 to 39.37
- Stroke or X-Axis Travel: 1.97 to 39.37
- Carriage Load: 29.22 to 1708
from PI (Physik Instrumente) L.P.
The Q-521 is the smallest linear stage currently available from PI. Based on the stick-slip motor principle, it boasts dimensions as small as 21 ×30 ×10mm. Open and closed-loop versions. Two linear encoder options for 1 and 4 nanometer resolution are offered, both integrated in the stage... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.4724 to 1.26
- Stroke or X-Axis Travel: 0.4724 to 1.26
- Rated Speed: 0.3937
from PI (Physik Instrumente) L.P.
PICMAWalk is the longest-lasting piezo-motorized drive principle on the market. The lifetime of the drives is verifiably more than 100 km under atmospheric conditions. Even under vacuum conditions, a cumulative lifetime of more than 30 km was reached, providing the reference for this class. [See More]
- Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
- Rated Speed: 0.3937 to 0.4724
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Features: Multi-position
from PI (Physik Instrumente) L.P.
The U-751/M-686 XY stage is features ultrasonic piezo-electric linear motors. These compact motors allow a low profile stage design, provide a large dynamic velocity range from microns/second to >100mm/sec. The ceramic motors auto-clamp at rest, providing significantly better long term stability... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Rated Speed: 3.94
from PI (Physik Instrumente) L.P.
The U-751/M-686 Low-Profile XY Stage with Ultrasonic Linear MotorsM-663 miniature positioning stage provides high acceleration and speed to 250mm/sec. It is based on a compact ultrasonic ceramic linear motor and provides 18mm travel. Two linear encoder versions are offered, featuring 0.6 and 0.1... [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 15.75
- Stroke or X-Axis Travel: 0.7480
- Motor Type: Ultrasonic Piezo motor
from PI (Physik Instrumente) L.P.
XY stage for the price-sensitive OEM market The M-971 is integrated into systems for inspection, lithography, or biomedical engineering and is optimized for optical microscopy. It was specially developed to meet the requirements of price-sensitive OEM markets. Proven and cost-optimized components... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 1.97
- Rated Speed: 0.3937
from PI (Physik Instrumente) L.P.
The V-571 family of nano positioning linear stages is specifically designed for applications requiring extreme accuracy and geometric performance. This nano positioning stage excels with 0.5 µm straightness and flatness per 50mm travel, along with pitch and yaw of 50 µrad and 25... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Rated Speed: 19.69
- Stroke or X-Axis Travel: 0.9843 to 3.94
- Carriage Load: 11.24
from PI (Physik Instrumente) L.P.
Low Profile for Easy Integration: 20 mm (0.8"). Large Aperture for 1x3"Slides. Accessories & Holders Available. All Parts Black Anodized for Minimum Reflections. 200 µm Standard Travel Range, Longer Ranges Available. Longest Lifetime with Proprietary PICMA ® Piezo Technology. Cost... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.0079
- Stroke or X-Axis Travel: 0.0079
- Z-Axis Travel: 0.0079
from PI (Physik Instrumente) L.P.
A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact... [See More]
- Axis Configuration: X-Y Axes
- Motor Type: DC
- Drive Type: Voice coil
from PI (Physik Instrumente) L.P.
Load to 35g. Velocity to 1m/s, Acceleration to 2g's. Straightness/Flatness to 0.50 µm [See More]
- Axis Configuration: X-Y Axes
- Rated Speed: 39.37
from PI (Physik Instrumente) L.P.
The A-341 PIglide HGS hybrid gantry system was developed for applications that require overhead motion and long travel ranges. The A-341 hybrid gantry has a unique hybrid guide design. The bridge axis is equipped with a friction-free guide with air bearings that allow exact control of velocity as... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 11.81 to 39.37
- Stroke or X-Axis Travel: 11.81 to 19.69
- Carriage Load: 22.05
from PI (Physik Instrumente) L.P.
The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing ’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two... [See More]
- Axis Configuration: X-Y Axes; Tip/Tilt Axes
- Bearing Type: Air Bearing
- Stroke or X-Axis Travel: 0.1181
from PI (Physik Instrumente) L.P.
Standardized Modular Platform for Industrial Automation. Modular XY gantry system. Various travel ranges and configurations. High-performance ironless linear motors. Absolute encoders with nanometer resolution. Precision recirculating ball bearing guides. Thermally decoupled components. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 200 to 600
- Stroke or X-Axis Travel: 7.87 to 31.5
- Rated Speed: 98.43
from PI (Physik Instrumente) L.P.
Precision-class XY stage. PILine ® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.8661
- Stroke or X-Axis Travel: 0.8661
- Rated Speed: 7.87
from IKO International, Inc.
Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases can be... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.18 to 4.72
- Stroke or X-Axis Travel: 1.18 to 4.72
- Rated Speed: 7.87 to 9.84
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Axis Configuration: X-Y Axes
- Carriage Load: 25
- Stroke or X-Axis Travel: 2
- Positioning Accuracy: 0.0015
from Artifex Engineering
This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.18
- Stroke or X-Axis Travel: 1.18
- Bearing Type: Dovetail Slide
from H2W Technologies
The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 40
- Stroke or X-Axis Travel: 40
- Rated Speed: 120
from LaserStar Technologies Corporation
X / Y Table 15 ” X 9 ”. Laser Engraving Systems. Programmable Motorized XY Stage. Stage Travel 322: X=6 ”, Y=4 ”. Stage Travel 323: X=12 ”, Y=7 ”. Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual or Motorized Z Axis Adjustment. Two... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 4 to 7
- Stroke or X-Axis Travel: 6 to 12
from TPA Motion
We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 1.97
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
from Qioptiq
The TB positioner series features compact construction and high load capacity. The ball bearing guides are bedded directly in the stainless steel base structure for exceptional guiding accuracy. Compression springs minimize backlash. These positioners can be attached, using the threaded connectors,... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1969 to 1.57
- Stroke or X-Axis Travel: 0.1969 to 1.57
- Carriage Load: 11.24 to 112
from Mad City Labs, Inc.
The Nano-UHV50 is a two axis UHV compatible piezo nanopositioning system constructed from titanium or invar. Made entirely from UHV compatible materials, the Nano-UHV50 is bakeable to 100 °C for vacuum applications in the 10-10 Torr range. A 1 inch (25mm) center aperture provides an optical... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0020
- Stroke or X-Axis Travel: 0.0020
- Carriage Load: 0.4410 to 1.1
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 4
from igus® inc.
For manual adjustments. Flat and compact. High torsional stability (stiffening). All construction materials: VA and V4A stainless steel. 100 % self-lubricating. Resistant to chemicals and corrosion. Available accessories [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 300
- Stroke or X-Axis Travel: 7.87
from Aerotech, Inc.
Design Features. Integrated low-profile XY linear motor stage. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2.36 to 6.3
- Stroke or X-Axis Travel: 2.36 to 6.3
- Rated Speed: 13.78
from NBK America LLC
Two axes (X and Y axes) can be moved. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a mounting spacer, the main body is thin and compact. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.3937
- Stroke or X-Axis Travel: 0.3937
- Drive Type: Lead Screw/ACME Screw; Rack & Pinion
from Unitron Ltd.
For precise x-y measurements of small parts and other applications [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Drive Type: Handwheel/Crank
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4.02
- Stroke or X-Axis Travel: 6.85 to 10.87
- Rated Speed: 78.74
from MotiCont
Two-axis Servo Motor Driven Positioning Gantry Stage. Zero Backlash. Long System Life. High Speed Positioning. Compact Package. Integrated Position Feedback Sensor. High Force Generation. High Accuracy. Cog Free. High Repeatability. 1 Micron Resolution [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 10
- Stroke or X-Axis Travel: 10
from IKO International, Inc.
Alignment Stages (SA) combine a linear motion rolling guide, crossed roller bearing and direct drive linear motor to create a compact, low profile XY θ positioning table. The X-table for linear motion is combined with the θ-table for rotary positioning in the basic configuration. Other... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.3937 to 0.9843
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Rated Speed: 10.63 to 31.5
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Rated Speed: 6
from Artifex Engineering
Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing are made of polished carbon steel in order to ensure long lasting precision and... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118 to 0.9843
- Stroke or X-Axis Travel: 0.5118 to 0.9843
- Bearing Type: Crossed Roller Slide
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Axis Configuration: X-Y Axes
- Drive Type: Direct Drive
- Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
- Motor Type: DC Brushless
from LaserStar Technologies Corporation
Motion Device X / Y Table 9 ” X 6 ”. Motion Device X / Y Table 15 ” X 9 ”. Programmable Motorized XY Stage. Stage Travel 322: X=6 ”, Y=4 ”. Stage Travel 323: X=12 ”, Y=7 ”. Maximum Weight: 322 = 5 lbs., 323 = 5 lbs. Base Mounting Platform with Manual Z... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4 to 7
- Stroke or X-Axis Travel: 6 to 12
from TPA Motion
Precision XY Table is designed and manufactured for accuracy. Drive types include motorized ball screw, linear motor, and piezo motor drives. Each system is laser mapped to ensure we meet your precision requirements. Laser mapped precision reports our provided upon request with each product. [See More]
- Axis Configuration: X-Y Axes
- Motor Type: Linear Motor; Piezo Motor
- Drive Type: Ball Screw; Direct Drive
from Qioptiq
XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds reached position without current. Step width about... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150 to 1.18
- Stroke or X-Axis Travel: 0.3150 to 1.18
- Z-Axis Travel: 0.3150 to 1.18
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 4
from igus® inc.
Special Features. High precision, extreme stiffening and precise alignment through CNC production. Available as standard and pre-load version. 100% self-lubricant and completely corrosion-free. Adjustments by trapezoidal thread TR 10x2. Mounting of upper unit with right or left alignment possible. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 11.81
- Stroke or X-Axis Travel: 7.87
- Drive Type: Lead Screw/ACME Screw
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY linear motor stage. 25 mm x 25 mm or 50 mm x 50 mm travel. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843 to 1.97
- Stroke or X-Axis Travel: 0.9843 to 1.97
- Rated Speed: 19.69
from NBK America LLC
Two axes (X and Y axes) can be moved. A stage to move by a hexagon wrench. Screws are used for micromotion feed. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. New design with low stage height. Effective when there is space constraints or for... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1181
- Stroke or X-Axis Travel: 0.1181
from Bell-Everman Inc.
KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 10.43
- Stroke or X-Axis Travel: 9.06 to 21.5
- Rated Speed: 78.74
from IKO International, Inc.
Our compact precision positioning tables feature low sectional height, high reliability and high accuracy, incorporating an IKO crossed roller way as the rolling guide mechanism. A highly rigid, vibration damping slide table and bed made of cast iron are combined with a precision ball screw drive... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 9.84
- Stroke or X-Axis Travel: 0.5906 to 9.84
- Rated Speed: 1.18 to 9.84
from Velmex, Inc.
MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3
- Stroke or X-Axis Travel: 3
- Rated Speed: 6
from Artifex Engineering
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 1.97
- Carriage Load: 66.15
from H2W Technologies
The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9
- Stroke or X-Axis Travel: 19
- Carriage Load: 13.04 to 14.25
from LaserStar Technologies Corporation
X/Y Theta Table 9" x 6". Programmable Motorized Three (3) Axis. Motion System. X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors. Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate. Manual Adjustment KNobs on XY and Rotary. Two Axis Control Bos with Built-in Driver Cards. and Memory... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 4
- Stroke or X-Axis Travel: 6
- Motor Type: Stepper
from Qioptiq
Fits to optical bench systems (FLS 40 LINOS). XY or XYZ combinations. CNC-machined aluminium body. Precision ball bearing guides. No limit switches necessary. Customized designs possible. Driven by hand-held (CN 30) or USB controller (CF 30). Piezo driven step motor with low hysteresis. Holds... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.3150
- Stroke or X-Axis Travel: 0.3150
- Z-Axis Travel: 0.3150
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Carriage Load: 30
from igus® inc.
Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91
- Stroke or X-Axis Travel: 5.91
- Drive Type: Lead Screw/ACME Screw
from Aerotech, Inc.
Design Features. Precision-ground, high-accuracy lead screw. Ultra-fine resolution. Crossed-roller bearings for high load capacity and smooth motion. Includes cogless, brushless servomotor. Compact profile [See More]
- Axis Configuration: X-Y Axes; X-Z Axes; X-Y-Z Axes
- Y-Axis Travel: 1.97
- Stroke or X-Axis Travel: 1.97
- Z-Axis Travel: 50
from NBK America LLC
Two axes (X and Y axes) can be moved. 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.4921
- Stroke or X-Axis Travel: 0.4921
- Drive Type: Micrometer
from Artifex Engineering
56CTS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Bearing Type: Crossed Roller Slide
from H2W Technologies
The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using a small intermediate plate, the top... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5
- Stroke or X-Axis Travel: 7
- Bearing Type: Ball/Roller Bearing
from Qioptiq
The XY-adjustment is available in two versions, with micrometer screw or with fine adjustment screw. The adjustment is equipped with two screws with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled hexagon knob. If the hexagon socket is not needed, the knob... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0394
- Stroke or X-Axis Travel: 0.0394
- Drive Type: Handwheel/Crank
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Carriage Load: 29.99
from igus® inc.
Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 11.81
- Stroke or X-Axis Travel: 11.81
- Drive Type: Lead Screw/ACME Screw
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91 to 9.84
- Stroke or X-Axis Travel: 5.91 to 9.84
- Rated Speed: 59.06 to 78.74
from NBK America LLC
Two axes (X and Y axes) can be moved. Screws are used for micromotion feed. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.1575
- Stroke or X-Axis Travel: 0.1575
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Bearing Type: Crossed Roller Slide
from H2W Technologies
The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.25
- Stroke or X-Axis Travel: 12.25
- Bearing Type: Ball/Roller Bearing
from Qioptiq
5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Carriage Load: 33.72
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Carriage Load: 3.97
from igus® inc.
Special Properties: Low cost cross slide solution for manual adjustments. Self-lubricating and corrosion resistant. Maximum stroke length in XY tables 300 mm (installation sizes 1040/1080). Maximum stroke length in XY tables 150 mm (installation sizes 0630). Optionally available as pretensioned... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 11.81
- Stroke or X-Axis Travel: 11.81
- Drive Type: Lead Screw/ACME Screw
from Aerotech, Inc.
Design Features. Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance. Speeds to 1.5 m/s and accelerations to 5 g. Proprietary reaction-mass design enables fast turnaround and move-and-settle times. Active and passive isolation system options. Encoder or laser... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 17.72
- Stroke or X-Axis Travel: 17.72
- Rated Speed: 39.37 to 59.06
from Artifex Engineering
56STS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Bearing Type: Crossed Roller Slide
from H2W Technologies
The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.5
- Stroke or X-Axis Travel: 12.5
- Bearing Type: Ball/Roller Bearing
from Qioptiq
Precision ballscrew. Leadscrew pitch 4 mm. Crossed-roller bearings. Compact three element block design. Optimized for micro stepping operation. Compact design. High load capacity. Absolute zero backlash. High bearing accuracy. Low running noise. Long life. Suitable for continuous operation. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97 to 7.87
- Stroke or X-Axis Travel: 1.97 to 7.87
- Rated Speed: 3.15
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Carriage Load: 11.91
from igus® inc.
Working space 1000 x 750 mm. Payload up to 5 kg per Z-axis. Speed up to 1 m/s. Repeat accuracy ±0.5 mm. XY Actuator (Single Rail) | Workspace 1000 x 750 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 29.53
- Stroke or X-Axis Travel: 39.37
- Rated Speed: 39.37
from Aerotech, Inc.
Design Features. Integrated, low-profile, XY, ball-screw stage. Long-life linear motion guide bearing system. Optional low thermal expansion glass linear encoder. Cost-effective, high-precision planar performance. Aerotech ’s PlanarSL mechanical bearing, ball-screw-driven XY stages offer... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 3.94
- Rated Speed: 1.18
from Artifex Engineering
Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Z-Axis Travel: 0.2362
from H2W Technologies
The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 8
- Stroke or X-Axis Travel: 8
- Carriage Load: 0.8500
from Qioptiq
60 mm central hole. Preloaded ball bearing guides. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Side drives (-S). Locking device to secure position. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Carriage Load: 112
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 20
from igus® inc.
For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail) | Workspace 2500 x 750 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 29.53
- Stroke or X-Axis Travel: 98.43
- Rated Speed: 19.69
from Aerotech, Inc.
Design Features. Travel ranges from 100 μm to 600 μm available. Long device lifetime. High-precision, frictionless flexure guidance system. Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options. Mounting compatibility with other QNP-series... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0039 to 0.0197
- Stroke or X-Axis Travel: 0.0039 to 0.0197
- Carriage Load: 2.21
from Artifex Engineering
This stages are designed to support compact compo-nents with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Choice of three travel ranges, two levels of precision. * Center or side-mounted micrometers. * Both 1/4-20 (M6) and 8-32 (M4) threaded... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
- Stroke or X-Axis Travel: 0.2362
- Bearing Type: Crossed Roller Slide
from H2W Technologies
Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 1.5
- Bearing Type: Ball/Roller Bearing
from Qioptiq
Preloaded ball bearing guides. Long life. 10 µm scale reading. 1 µm sensitivity. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 1.97
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Carriage Load: 22.48 to 33.72
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Carriage Load: 20.07
from igus® inc.
For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail). igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 19.69
- Rated Speed: 19.69
from Artifex Engineering
These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.4724
- Stroke or X-Axis Travel: 0.4724
- Carriage Load: 65
from H2W Technologies
Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Bearing Type: Ball/Roller Bearing
from Qioptiq
Small overall dimensions due to sidewise mounted drives (version -S). 60 mm central hole. Preloaded ball bearing guides. 5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Carriage Load: 112
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 20
from igus® inc.
For loads up to 5 [kg]. For precision requirements up to approx. 0,3 [mm]. At speeds up to max. 1 [m/s]. XY Actuator (Single Rail) | Workspace 800 x 500 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 19.69
- Stroke or X-Axis Travel: 31.5
- Rated Speed: 19.69
from Artifex Engineering
The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of the base (Y-axis). Each axis has a calibrated scale that, in principle at least, allows you to move the... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94
- Stroke or X-Axis Travel: 3.94
- Carriage Load: 44.1
from H2W Technologies
Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Bearing Type: Ball/Roller Bearing
from Qioptiq
Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Preloaded ball bearing guides. Long life [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Carriage Load: 33.72
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Carriage Load: 20.07
from igus® inc.
Workspace 500 x 150mm. Payload up to 3kg. Speed: up to 1m/s. Repeatability ±0.5mm. XY Actuator | Workspace 500 x 150mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5.91
- Stroke or X-Axis Travel: 19.69
- Rated Speed: 39.37
from H2W Technologies
This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings system. This minimizes the amount of friction as well as the pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by parallel... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.8000
- Stroke or X-Axis Travel: 0.8000
- Bearing Type: Air Bearing
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 23
from igus® inc.
Payload: 5kg. Accuracy: +-0.5mm. Speed: up to 1 m/s. Other sizes in standard upon request. XY Actuator | Workspace 800 x 500mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 19.69
- Stroke or X-Axis Travel: 31.5
- Rated Speed: 39.37
from H2W Technologies
This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage precision bearing system. This minimizes the amount of pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by dual crossed roller bearings. It... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.8000
- Stroke or X-Axis Travel: 0.8000
- Bearing Type: Ball/Roller Bearing
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Carriage Load: 85
from H2W Technologies
The LSS-004/004-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 4.0in [102mm] (for each axis). Using a small intermediate plate, the top axis is able to directly... [See More]
- Axis Configuration: X-Y Axes
- Drive Type: Direct Drive
- Bearing Type: Ball/Roller Bearing
- Motor Type: Stepper
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
- Stroke or X-Axis Travel: 0.9843
- Carriage Load: 84.89
from H2W Technologies
The LSS-007-07-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [178mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]
- Axis Configuration: X-Y Axes
- Drive Type: Direct Drive
- Bearing Type: Ball/Roller Bearing
- Motor Type: Stepper
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 40
from H2W Technologies
This is a small foot print, low profile, brushless linear motor driven, XY positioning stage gantry. The stages are driven by brushless linear motors, guided by precision recirculating linear ball bearing blocks and rails. Each axis incorporates 1 micron resolution linear encoders for position... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2.75
- Stroke or X-Axis Travel: 1.75
- Bearing Type: Ball/Roller Bearing
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
- Stroke or X-Axis Travel: 0.5000
- Carriage Load: 40
from H2W Technologies
Features: - Single Plane XY configuration. - Non-contact Air Bearing (Flat Air Bearing). - Frictionless Motion. - No Wearing Parts. - Low Velocity Ripple. - Large Granite Base for Stability. - Two axis of coordinated motion. - Optical Switch Home [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.6
- Stroke or X-Axis Travel: 1.6
- Bearing Type: Air Bearing
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118
- Stroke or X-Axis Travel: 0.5118
- Carriage Load: 39.91
from H2W Technologies
The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs... [See More]
- Axis Configuration: X-Y Axes
- Carriage Load: 8.4
- Stroke or X-Axis Travel: 1.5
- Bearing Type: Linear Bearing
from Del-Tron Precision, Inc.
Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]
- Axis Configuration: X-Y Axes; X-Z Axes
- Drive Type: Lead Screw/ACME Screw (optional feature); Handwheel/Crank (optional feature); Motor Mounts only (No Motor) (optional feature); Micrometer (optional feature)
- Bearing Type: Ball Slide; Crossed Roller Slide
- Features: Double Carriage
from H2W Technologies
The VCS10-046/023-CR-001-CXY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC10-15-023-1X. Each voice coil has a 1.00" [25.4 mm] stroke; generate 2.3 lbs [10.2 N] of continuous force and... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Carriage Load: 4.6
from Del-Tron Precision, Inc.
Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
- Stroke or X-Axis Travel: 1
- Carriage Load: 15
from H2W Technologies
The VCS20-020-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0400 to 2
- Stroke or X-Axis Travel: 2
- Carriage Load: 6
from H2W Technologies
The VCS20-020-CR-001-XY-A is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each voice coil has a 2.00" [50.8 mm] stroke; generate 2.0 lbs [8.9 N] of continuous force and 6.0... [See More]
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
- Stroke or X-Axis Travel: 2
- Carriage Load: 2