Water Resistant (Sealed) Multi-axis Positioning Systems
Description
Water Resistant (Sealed) Multi-axis Positioning Systems are designed to operate in environments where exposure to water, dust, and other contaminants is a concern. These systems are engineered to provide precise and reliable positioning across multiple axes while maintaining their integrity against moisture ingress. The sealing mechanisms ensure that the internal components remain protected, thereby enhancing the system's longevity and performance in challenging conditions.
Working Principle
These systems work by integrating robust sealing technologies that prevent the ingress of water and other contaminants. The sealing is often achieved through the use of gaskets, bellows, or other protective coverings that shield the internal components. The multi-axis capability allows for complex movements and positioning tasks, which are essential in various industrial applications. The water-resistant feature is particularly useful as it ensures the system can function reliably in environments where exposure to liquids is unavoidable, thus maintaining operational efficiency and reducing downtime due to maintenance or repairs.
Applications
Water Resistant Multi-axis Positioning Systems are used in a variety of specific applications. For example, they are employed in marine environments where equipment is frequently exposed to saltwater, such as in the operation of hydrofoils or other marine vessels . They are also used in industrial settings where processes generate debris or require frequent washdowns, ensuring that the positioning system remains operational without the risk of contamination .
Advantages over other Multi-axis Positioning Systems
One of the primary advantages of these systems is their ability to operate in environments that would typically compromise the functionality of standard positioning systems. For instance, systems with high IP ratings and robust seals can prevent the ingress of debris and liquids, which is crucial in maintaining the accuracy and reliability of the system in harsh conditions . Additionally, the use of protective features like side seals and air purges can significantly enhance the system's durability and lifespan compared to non-sealed systems .
Limitations
Despite their advantages, Water Resistant Multi-axis Positioning Systems can have limitations. The added sealing mechanisms may increase the complexity and cost of the system. Furthermore, the seals themselves may require regular inspection and maintenance to ensure they remain effective over time. In some cases, the sealing can also add to the weight and size of the system, potentially affecting its integration into existing setups.
Considerations
When considering the implementation of Water Resistant Multi-axis Positioning Systems, several factors should be taken into account. Initial costs may be higher due to the advanced sealing technologies and materials used. However, these costs can be offset by the reduced need for maintenance and the extended lifespan of the system. Operating expenses may also be lower due to the system's ability to function without frequent repairs or replacements. Durability is a key benefit, as the systems are designed to withstand harsh environments, but accuracy must be maintained through regular calibration and inspection of the seals. Replacement and maintenance costs should be factored into the overall cost of ownership, as the seals and protective components may need periodic replacement to ensure continued performance.
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 47.24
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 47.24
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 47.24
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes
- Y-Axis Travel: 1.97 to 59.06
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 41.34
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 41.34
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Stroke or X-Axis Travel: 1.97 to 59.06
- Axis Configuration: X-Y Axes (optional feature); X-Y Open Frame (optional feature); X-Z Axes (optional feature); X-Y-Z Axes (optional feature)
- Y-Axis Travel: 1.97 to 59.06