Drive Specifications: None Multi-axis Positioning Systems

26 Results
PIglide Manual X-Y-Tip-Tilt Platform -- A-60X.MTT
from PI (Physik Instrumente) L.P.

The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing ’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Bearing Type: Air Bearing
  • Stroke or X-Axis Travel: 0.1181
KAOS™ OEM-L Dual Axis -- KAOS OEM-L-460
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4.02
  • Stroke or X-Axis Travel: 6.85 to 10.87
  • Rated Speed: 78.74
Ball Slide Positioning Stage -- 101P-XY
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.5000
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 4
LS100 Series -- LS100-06
from Anaheim Automation, Inc.

Low profile, precision rolled acme screws, assembled w/ zero backlash nut [See More]

  • Axis Configuration: X-Y Axes (optional feature)
  • Y-Axis Travel: 6
  • Stroke or X-Axis Travel: 6
  • Bearing Type: Linear Guide Bearing
MX80L Series -- MX80LP
from Parker Hannifin / Automation / Electromechanical Division - Europe

Parker's MX80L Miniature Stage, the smallest linear servo-motor driven positioner in the industry, is redefining high throughput automation in the world of miniature positioners. The MX80 is a high performance linear servo motor stage designed to meet today's 24/7 production demands requiring... [See More]

  • Axis Configuration: X-Z Axes
  • Z-Axis Travel: 0.9843 to 7.87
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Rated Speed: 78.74
Unislide® Position Systems -- AXY2500xx
from Velmex, Inc.

Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]

  • Axis Configuration: X-Y Axes
  • Carriage Load: 25
  • Stroke or X-Axis Travel: 2
  • Positioning Accuracy: 0.0015
2 Axis Belt Drive Vertical Gantry
from H2W Technologies

The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively maintenance free operation. The belt tensioning system quick adjustments without disassembly. A... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 40
  • Stroke or X-Axis Travel: 40
  • Rated Speed: 120
Air-Bearing Direct-Drive Open-Frame Linear Stage -- ABL3600
from Aerotech, Inc.

Design Features. Large clear aperture. Full preload on all axes. Dual linear-motor-driven X and Y axes. Noncontact linear encoder for high accuracy [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 9.84
  • Stroke or X-Axis Travel: 9.84
  • Rated Speed: 7.87
KAOS™ OEM-M Dual Axis -- KAOS OEM-M-760
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 10.43
  • Stroke or X-Axis Travel: 9.06 to 21.5
  • Rated Speed: 78.74
Unislide® Position Systems -- MAXY4006xx-S4
from Velmex, Inc.

In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2
  • Stroke or X-Axis Travel: 2
  • Rated Speed: 6
5 Axis Linear Motor Powered Positioning Stage
from H2W Technologies

This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the footprint of the machine and at the same time maximize throughput. [See More]

  • Stroke or X-Axis Travel: 2
  • Z-Axis Travel: 2
  • Y-Axis Travel: 2
  • Positioning Accuracy: 5.83E-5
Air-Bearing Direct-Drive XY Linear Stage -- ABL9000
from Aerotech, Inc.

Design Features. 450 mm wafer compatible. Full preload on all axes. Dual linear-motor-driven Y axes. Travel to 1.2 meter by 1.2 meter. Linear encoder or laser interferometer feedback. Active yaw control [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 11.81 to 47.24
  • Stroke or X-Axis Travel: 11.81 to 47.24
  • Rated Speed: 19.69
Unislide® Position Systems -- MAXY6009xx-S6
from Velmex, Inc.

MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 3
  • Stroke or X-Axis Travel: 3
  • Rated Speed: 6
Eight Axis Vertical Gantry
from H2W Technologies

The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems associated with high-cycle use. The slim design of the gantry allows it to fit into... [See More]

  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 84
  • Stroke or X-Axis Travel: 117
  • Z-Axis Travel: 15
Air-Bearing Direct-Drive XY Linear Stage -- PlanarHD
from Aerotech, Inc.

Design Features. 450 mm wafer compatible. Maximize throughput with 2 m/s scan velocity and 5 g acceleration. Faster turnaround and minimized settling times. Active yaw control. Linear encoder or laser interferometer feedback. Travel to 1.2 m by 1.2 m [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69
  • Stroke or X-Axis Travel: 19.69
  • Rated Speed: 78.74
Air-Bearing Gantry System -- ABG10000
from Aerotech, Inc.

Design Features. Air bearings for ultra-smooth motion. All axes are fully preloaded. Dual linear-motor-driven lower axis. Travel to 1 m x 1 m. Options include Z axis, vibration isolation, machine base and control enclosure [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 9.84 to 39.37
  • Stroke or X-Axis Travel: 9.84 to 39.37
  • Rated Speed: 39.37
Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage -- ANT130-XY
from Aerotech, Inc.

Design Features. Integrated low-profile XY linear motor stage. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller bearings. High dynamic performance [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 2.36 to 6.3
  • Stroke or X-Axis Travel: 2.36 to 6.3
  • Rated Speed: 13.78
Base & Plus Mechanical-Bearing Direct-Drive XY Linear Stage -- ANT95-XY
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY linear motor stage. 25 mm x 25 mm or 50 mm x 50 mm travel. Nanometer-level performance in a large travel format. High resolution (1 nm), repeatability (75 nm) and accuracy (250 nm) per axis. In-position stability of <1 nm. Anti-creep crossed-roller... [See More]

  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 0.9843 to 1.97
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Rated Speed: 19.69
Cartesian Gantry System -- AGS1000
from Aerotech, Inc.

Design Features. Linear brushless servomotors for superior performance and longevity. Customizable Z and theta axes for increased flexibility. Optional machine base and risers. Optional electroless nickel for ESD protection and medical applications. Compact design reduces overall machine size. Ideal... [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 7.87 to 19.69
  • Stroke or X-Axis Travel: 7.87 to 19.69
  • Rated Speed: 78.74
Cartesian Gantry System -- AGS10000
from Aerotech, Inc.

Design Features. High velocity to 3 m/s and high acceleration to 3 g. High-power linear brushless servomotors. Customizable Z and theta axes. Noncontact linear encoders. Optional machine base and risers [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69 to 39.37
  • Stroke or X-Axis Travel: 19.69 to 39.37
  • Rated Speed: 118
Cartesian Gantry System -- AGS1500
from Aerotech, Inc.

Design Features. Optimized design for precise contouring in a compact footprint. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 500 mm X 500 mm. Optional electroless nickel for ESD protection. Customizable Z and theta axes for... [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69
  • Stroke or X-Axis Travel: 7.87 to 19.69
  • Rated Speed: 118
Cartesian Gantry System -- AGS15000
from Aerotech, Inc.

Design Features. Optimized design for precise contouring. Velocity to 3 m/s and acceleration to 5 g. High power brushless linear servomotors for smooth motion. Travels up to 1.3 m X 1.3 m. Customizable Z and theta axes for flexible configurations. Noncontact linear encoders. Configurable cable... [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 19.69 to 49.21
  • Stroke or X-Axis Travel: 19.69 to 49.21
  • Rated Speed: 118
FiberGlide 3D Fiberoptics Positioner
from Aerotech, Inc.

Design Features. Designed for high-performance photonics alignment and assembly. Linear encoder feedback provides up to 2 nm resolution. 62 picometer resolution available with the Automation 3200. Fully-preloaded air bearing. Complete noncontact design. Ultra-smooth velocity control [See More]

  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843 to 5.91
  • Stroke or X-Axis Travel: 0.9843 to 5.91
  • Z-Axis Travel: 0.9843 to 5.91
Fiberoptics Aligning System -- FiberAlign 90/130
from Aerotech, Inc.

Design Features. 3- to 6-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. 0.027 to 0.058 arc second angular resolution. Turnkey drive and control electronics. Direct-drive rotary axes. Raster, spiral, or power peaking algorithms. Interface to... [See More]

  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 1.97 to 5.91
  • Stroke or X-Axis Travel: 1.97 to 5.91
  • Z-Axis Travel: 0.9843
Fiberoptics System -- FiberAlign 130US
from Aerotech, Inc.

Design Features. 3-axis photonics alignment. Noncontact linear motor drive. 2.5 nm resolution linear motion. Low C.T.E. construction. Insensitive to environmental changes [See More]

  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 5.91
  • Stroke or X-Axis Travel: 5.91
  • Z-Axis Travel: 0.9843
Hybrid-Bearing Direct-Drive XY Linear Stage -- AHL9000
from Aerotech, Inc.

Design Features. 450 mm wafer compatible. Air-bearing scan axis; mechanical-bearing step axis. Dual linear-motor-driven step axis. Travel to 1.2 meter by 1.2 meter. Linear encoder or laser interferometer feedback [See More]

  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 13.78
  • Stroke or X-Axis Travel: 13.78
  • Rated Speed: 39.37