AC Multi-axis Positioning Systems
from PI (Physik Instrumente) L.P.
V-141 direct-drive linear stages are designed for accuracy, precision, long life, ease of use, and can be mounted in any orientation. A model with integrated counterbalance is available for vertical operation. Even though compact, V-141 linear stages offer superior travel accuracy, flatness, and... [See More]
- Motor Type: AC; Linear Motor
- Stroke or X-Axis Travel: 1.57 to 3.94
- Axis Configuration: X-Y-Z Axes
- Z-Axis Travel: 1.57
from PI (Physik Instrumente) L.P.
Linear motors are electromagnetic direct drives. They dispense with mechanical components in the drivetrain and transfer the drive force directly and friction-free to the motion platform. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning... [See More]
- Motor Type: AC; Linear Motor
- Stroke or X-Axis Travel: 12.01
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.01
from H2W Technologies
The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]
- Motor Type: AC; Linear Motor; 2-Phase Brushless Linear
- Stroke or X-Axis Travel: 12.5
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.5
from H2W Technologies
Stages feature exceptionally long life without the need of adjustment, lubrication or maintenance. The integration of a splined linear guide and leadscrew results in a torsionally stiff stage that can be operated in either a horizontal or vertical axis. These stages are ideal for: Pick-and-place,... [See More]
- Motor Type: AC; DC; DC Brushless
- Rated Speed: 30
- Axis Configuration: X-Z Axes
- Drive Type: Lead Screw/ACME Screw; Ball Screw