Tip/Tilt Axes Multi-axis Positioning Systems

25 Results
Compact Fast Alignment System for Photonics and Fiber Optics -- F-141 PINovAlign
from PI (Physik Instrumente) L.P.

The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 1.57
  • Stroke or X-Axis Travel: 1.57
  • Z-Axis Travel: 1.57
CHARON2 Stacked Platform -- CHARON2 XT 0205 x 0000
from ETEL S.A.

CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]

  • Axis Configuration: Tip/Tilt Axes
  • Rated Speed: 39.37
  • Stroke or X-Axis Travel: 0.0 to 8.07
  • Carriage Load: 66.15
Compact Piezo Tip/Tilt Platform -- S-335
from PI (Physik Instrumente) L.P.

Miniature Design. Optical Beam Deflection to 70mrad (4 °). For Mirrors up to 25.4mm (1") Diameter. Frictionless, High-Precision Flexure Guiding System. Parallel Kinematics for Enhanced Dynamics and Better Multi-Axis Accuracy. Factory Installed Mirror Optional [See More]

  • Axis Configuration: Tip/Tilt Axes
  • Drive Type: Piezoceramic
CHARON2 Stacked Platform -- CHARON2 XYT (DXR+) 0365 x 0355
from ETEL S.A.

CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 39.37
Compact, High-Speed 6-DoF Photonics Alignment Systems -- F-713.HAx ; F-713.HUx
from PI (Physik Instrumente) L.P.

Problem solved. PI's Fast Multichannel Photonics Alignment (FMPA) solutions combine application-optimized, fab-ready, highly dynamic alignment stages with sophisticated controllers that integrate the world's most advanced and effective first-light search, profile, and power optimization alignment... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 1.26
  • Stroke or X-Axis Travel: 1.34
  • Z-Axis Travel: 0.6693
CHARON2 Stacked Platform -- CHARON2 XYZ3TM+0365 x 0355
from ETEL S.A.

CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry point for many turn-key motion solutions. The CHARON2 family comes in a multitude of different... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Z-Axis Travel: 0.0787
Fast Multichannel Photonics Alignment Engine -- FMPA
from PI (Physik Instrumente) L.P.

The FMPA design is based on a highly specialized digital motion controller (E-712) and a hybrid alignment mechanism to achieve the required long travel ranges without sacrificing stability, resolution or alignment speed. FMPA is implemented in the E-712 ’s modular firmware to enable fast,... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Features: Rotary Axis
CHARON2HD stacked platforms -- CHARON2HD XYT (DXR+) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 78.74
PIglide High-Precision Z Tip/Tilt Stage with Air Bearings -- A-523
from PI (Physik Instrumente) L.P.

A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a frictionless motion... [See More]

  • Axis Configuration: Tip/Tilt Axes
  • Carriage Load: 17.64
  • Z-Axis Travel: 0.0984
  • Bearing Type: Air Bearing
CHARON2HD stacked platforms -- CHARON2HD XYT (DXRH) 0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 49.21
PIglide Manual X-Y-Tip-Tilt Platform -- A-60X.MTT
from PI (Physik Instrumente) L.P.

The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing ’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Bearing Type: Air Bearing
  • Stroke or X-Axis Travel: 0.1181
CHARON2HD stacked platforms -- CHARON2HD XYZ3TM+0365 x 0355
from ETEL S.A.

HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a multitude of different predefined configuration ranging from single X axis to complete 6 degree-of-freedom (DOF)... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Z-Axis Travel: 0.0 to 0.4724
VULCANO2 Stacked Platform -- VULCANO2 XYT (DXR+) 0365 x 0355
from ETEL S.A.

VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked CHARON2 family, the VULCANO2 mainly comes with higher duty cycle and... [See More]

  • Axis Configuration: X-Y Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0 to 13.98
  • Stroke or X-Axis Travel: 0.0 to 14.37
  • Rated Speed: 47.24
Low Profile Piezo Nanopositioner -- Nano-Align3
from Mad City Labs, Inc.

The Nano-Align3 is a three axis (Z, θX , θY) piezo nanopositioning system with a large center aperture. The low profile design of the Nano-Align3 allows it to be integrated into existing instrumentation where space is restricted. The center aperture makes the Nano-Align3 ideal for... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Carriage Load: 0.4410 to 1.1
  • Z-Axis Travel: 0.0039
  • Drive Type: Piezo
Multi-Axis Photonics Alignment System -- FiberMaxHP
from Aerotech, Inc.

Design Features. 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners. Up to 6 axes of precision motion. Proven reliability for 24/7 manufacturing. Noncontact, direct-drive for all axes enabling high-throughput alignment. Minimum incremental motion to 2 nm on... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.1181
  • Stroke or X-Axis Travel: 1.97
  • Z-Axis Travel: 1.97
Compact Direct Drive High Precision Positioner -- POS-SIPTAH
from Exail

The iXBlue two-axis POS-SIPTAH Series platform is dedicated for land and naval areas. Direct drive is designed for high bandwith and high dynamic environment. This series is customized to embed optical devices and antennas, or any specific payload. This system, based on iXBlue mechatronics know-how,... [See More]

  • Axis Configuration: Tip/Tilt Axes
Low Profile Piezo Nanopositioner -- Nano-Align5
from Mad City Labs, Inc.

The Nano-Align5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with a large center aperture. The Nano-Align5 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with “tip ” and “tilt ” ( θX... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0039 to 0.0118
  • Stroke or X-Axis Travel: 0.0039 to 0.0118
  • Z-Axis Travel: 0.0039 to 0.0118
Direct Drive Positioner -- POS-KHETY
from Exail

The iXBlue two-axis POS-KHETY Series platform is designed for land and naval applications. This turret integrates optical, laser, telescope or antenna systems with very accurate motion on its two automatic rotating axis, used for trajectography, surveillance, detection or communication applications. [See More]

  • Axis Configuration: Tip/Tilt Axes
Low Profile Piezo Nanopositioner -- Nano-Align6
from Mad City Labs, Inc.

The Nano-Align6 is a six axis (X, Y, Z, θX , θY, θZ) piezo nanopositioning system with a large center aperture. The Nano-Align6 is ideal for alignment applications which require three linear axes of motion (X, Y, Z) combined with rotational motion about each axis. The large... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0039 to 0.0079
  • Stroke or X-Axis Travel: 0.0039 to 0.0079
  • Z-Axis Travel: 0.0039 to 0.0079
High Precision Pan & Tilt Sensor -- POS-NEOS
from Exail

The iXBlue two-axis POS-NEOS Series platform is designed for land and naval applications. This turret integrates optical, laser, or antenna systems with very accurate motion on its two automatic rotating axes, used for surveillance, detection, or communication applications. This system, based on... [See More]

  • Axis Configuration: Tip/Tilt Axes
Piezo Nanopositioner -- Nano-M3Z
from Mad City Labs, Inc.

The Nano-M3Z is a compact, three axis (Z, θX , θY) piezo nanopositioning system constructed from Aluminum. The compact design of the Nano-M3Z allows it to be integrated into existing instrumentation where space is restricted. The Nano-M3Z is ideal for demanding applications which require... [See More]

  • Axis Configuration: Tip/Tilt Axes
  • Carriage Load: 0.4410 to 1.1
  • Z-Axis Travel: 9.84E-4
  • Drive Type: Piezo
High Precision Pan & Tilt Sensor -- POS-TEOS
from Exail

The iXBlue two-axis POS-TEOS platform is designed for land and naval applications. This turret integrates optical, laser, or antenna systems with very accurate motion on its two automatic rotating axes, used for surveillance, detection or communication applications. This system, based on iXBlue... [See More]

  • Axis Configuration: Tip/Tilt Axes
Piezo Nanopositioner -- Nano-Man5
from Mad City Labs, Inc.

The Nano-Man5 is a five axis (X, Y, Z, θX , θY) piezo nanopositioning system with closed loop feedback control for absolutely position measurement. The compact design of the Nano-Man5 allows it to be easily integrated into existing instrumentation for applications such as nanolithography... [See More]

  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.0020
  • Stroke or X-Axis Travel: 0.0020
  • Z-Axis Travel: 0.0020
High Precision Positioner -- POS-NEKAO
from Exail

The iXBlue two-axis POS-NEKAO Series platform is designed for land and naval applications. This turret integrates optical, laser or antenna systems with very accurate motion on its two automatic rotating axis, used for surveillance, detection or communication applications. This system, based on... [See More]

  • Axis Configuration: Tip/Tilt Axes
Piezo Nanopositioning Mirror Tip/Tilt Actuators -- Nano-MTA
from Mad City Labs, Inc.

The Nano-MTA Series are single axis and two axis piezo nanopositioning mirror tip/tilt actuators. With nanoradian resolution, the Nano-MTA Series is ideal for applications involving laser beam steering, tracking, and scanning. Internal position sensors utilizing proprietary PicoQ ® technology... [See More]

  • Axis Configuration: Tip/Tilt Axes
  • Motor Type: Piezo
  • Drive Type: Piezo