Handwheel/Crank Multi-axis Positioning Systems
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from Artifex Engineering
This is a model combined two single axis translators. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. The base for locking on another component is included. [See More]
- Drive Type: Handwheel/Crank; Oblique Rack
- Stroke or X-Axis Travel: 1.18
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.18
from Unitron Ltd.
For precise x-y measurements of small parts and other applications [See More]
- Drive Type: Handwheel/Crank
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Qioptiq
The 5-Axis Positioner I5000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]
- Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
- Y-Axis Travel: 0.0197 to 0.0984
- Stroke or X-Axis Travel: 0.0197 to 0.0984
- Z-Axis Travel: 0.5000
from NBK America LLC
Rack-and-pinion method allows for quicker feeding. Even when the entire stage surface is moved by stroke, the stage surface does not run off the main body. The feeding handwheel travel area and main body area are the necessary installation area. Dovetail groove method is adopted for the travel... [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank; Rack & Pinion
- Lead: 0.7874
- Stroke or X-Axis Travel: 1.77
from Velmex, Inc.
Features for all Models: 45 lbs. horizontal load capacity. Large top plate. Twin parallel bearings for each axis for maximum stability. The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length. [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Carriage Load: 25
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Artifex Engineering
Linear crossed-roller bearing design to support compact components with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Rails in contact with crossed-roller bearing are made of polished carbon steel in order to ensure long lasting precision and... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118 to 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5118 to 0.9843
from Qioptiq
The 6-Axis Positioner I6000 is easy to use, very touch insensitive and hysteresis-free and lets you reach the desired position quickly. Even fibers with a core diameter of 1 - 2 µm can be easily aligned towards each other. With the patented and ergonomic inline-design, all micrometer screws... [See More]
- Drive Type: Handwheel/Crank; Micrometer; Patented Ratio DriveTM
- Y-Axis Travel: 0.0197 to 0.0984
- Stroke or X-Axis Travel: 0.0197 to 0.0984
- Z-Axis Travel: 0.5000
from NBK America LLC
X-axis stage for rough and precision movement. Rough and precision adjustment can be made by using the coaxial handwheel. Dovetail groove method is adopted for the travel guide.A rattle correction function is provided. [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
- Lead: 0.0984
- Stroke or X-Axis Travel: 0.5906
from Velmex, Inc.
In this Series, two sizes are offered: 2" x 2" and 5" x 5". Units with more travel are available on request. MAXY4000 Model features. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 3 � �. lead screw... [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
- Stroke or X-Axis Travel: 2
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 2
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from Artifex Engineering
This model is combined one 2 Axis Translator as a basic and a Z Axis Translator for the vertical adjustment. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position for each axis while the adjustment is done. [See More]
- Drive Type: Handwheel/Crank; Oblique Rack
- Stroke or X-Axis Travel: 1.18
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 1.18
from Qioptiq
The XY-adjustment is available in two versions, with micrometer screw or with fine adjustment screw. The adjustment is equipped with two screws with 0.25 mm pitch. The spindle has a hexagon socket and can be driven by the provided knurled hexagon knob. If the hexagon socket is not needed, the knob... [See More]
- Drive Type: Handwheel/Crank
- Stroke or X-Axis Travel: 0.0394
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.0394
from Velmex, Inc.
MAXY6000 Model Features. For greater load capacity or travel distance contact Velmex. a large top work surface combined with a stable base. load handling from 25 to 60 pounds depending upon travel distance. Height = 5 �". lead screw advance is 0.100"/revolution. Finer and coarser screws are... [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank
- Stroke or X-Axis Travel: 3
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Artifex Engineering
Cross-Roller bearing motion. * Full travel range: 8mm. * Minimum readout resolution: 0.01mm. * Accuracy : ±2 µmm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. * Excellent performance at fiber alignment for passive/active... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.3150
from Qioptiq
5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values and display. Display switched off automatically after 2 hours. Battery operation (6 months). See section Mounting... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Artifex Engineering
ross-Roller bearing motion. * Coarse and Fine adjustment function each axis. * Coarse full range: 8mm. * Coarse move resolution: 1 µm. * Fine full range: 0.3mm. * Fine move resolution: 20nm. * Smooth and stable performance for long - term request. * Negligible backlash. * Lockable function. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.0118 to 0.3150
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.0118 to 0.3150
from Qioptiq
60 mm central hole. Preloaded ball bearing guides. Long life. Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Side drives (-S). Locking device to secure position. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Drive Type: Handwheel/Crank; Micrometer; Side Drive
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Artifex Engineering
This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy, precise and... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.9843
from Qioptiq
Preloaded ball bearing guides. Long life. 10 µm scale reading. 1 µm sensitivity. See section Mounting Components regarding Mounting brackets Z 45 / Z 65. [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5906 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5906 to 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Artifex Engineering
Our Two-Axis Translation Stage 06DTS-2 provides a stable positioning for heavy instruments as well as optics fixed thereon through M6(1/4-20) and M4(8-32) thread holes on the surface of platform. Equipped with a platform of 150 x 150 mm in size, 06DTS-2 is a cross-roller bearing and heavy load... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1.97
from Qioptiq
Small overall dimensions due to sidewise mounted drives (version -S). 60 mm central hole. Preloaded ball bearing guides. 5-digit LCD display. Easy, correct readout. Millimeter or inch display. Variable zero point definition. Absolute or incremental display. Storage of last value. Keeps preset values... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Artifex Engineering
56CTS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. * Linear... [See More]
- Drive Type: Handwheel/Crank
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Qioptiq
Micrometer resolution 10 µm. Micrometer sensitivity 1 µm. Preloaded ball bearing guides. Long life [See More]
- Drive Type: Handwheel/Crank; Micrometer; Side Drive
- Stroke or X-Axis Travel: 0.6299 to 1.97
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.6299 to 1.97
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided in this model. An X &Z axis is... [See More]
- Drive Type: Handwheel/Crank
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.5000
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. Crossed-roller bearing design allows the high precision usage and ensures the linear motion on the axis. The reading can be up to 0.01mm and this is a Y &Z axis... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from Artifex Engineering
The compact volume and fine tune designs allow to be applied into an application which the limited space for working is considerable. ball bearing design allows the high precision usage and ensures the linear motion on the axis. The lockable nuts are provided. Side reading makes users easy to get... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.9843
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.9843
from Artifex Engineering
56STS-2 Miniature precision crossed-roller bearing translation stage. The compact volume and fine tune allow to be applied into the application which needs to be worked in a limited space. Crossedbearing design allows the high precision usage and ensures the linear motion on the axis. And the... [See More]
- Drive Type: Handwheel/Crank
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Artifex Engineering
Linear crossed-roller bearing design for greater load capacity and high precision. * Compact and space-saving. * Motion by micrometer to easy read. * Minimum readable 0.01mm. * Travel range 6 mm. * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes; X-Y-Z Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5000
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5000
from Artifex Engineering
This stages are designed to support compact compo-nents with great loads while maintaining accuracy and stability. General layout of holes for versatile mounting. * Choice of three travel ranges, two levels of precision. * Center or side-mounted micrometers. * Both 1/4-20 (M6) and 8-32 (M4) threaded... [See More]
- Drive Type: Handwheel/Crank; Precision Screw
- Stroke or X-Axis Travel: 0.2362
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.2362
from Del-Tron Precision, Inc.
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.5118
- Axis Configuration: X-Y-Z Axes
- Y-Axis Travel: 0.5118
from Artifex Engineering
These units are designed to support big components with heavy loads while maintaining accuracy and stability. These plateforms have a wide footprint and an array of threaded holes spread across the top face. The top face is parallel to the mounting plane while orthogonal X- and Y- positioners... [See More]
- Drive Type: Handwheel/Crank; Micrometer
- Stroke or X-Axis Travel: 0.4724
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 0.4724
from Artifex Engineering
The table, linear crossed-roller bearing design, can be moved side-to-side (X-axis) and front-to-back (Y-axis) by means of handwheels mounted on the right side of the table (X-axis) and front of the base (Y-axis). Each axis has a calibrated scale that, in principle at least, allows you to move the... [See More]
- Drive Type: Handwheel/Crank
- Stroke or X-Axis Travel: 3.94
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 3.94
from Artifex Engineering
This model is designed for single axis plus a vertical adjustment usage. Dovetail and oblique rack gear design provides easy operation and precise positioning on single axis. Operator can use a knob to lock the position while the adjustment is done. This model also provides a base for locking on... [See More]
- Drive Type: Handwheel/Crank; Oblique Rack
- Stroke or X-Axis Travel: 1.18
- Axis Configuration: X-Z Axes
- Z-Axis Travel: 1.18