DC Servo Multi-axis Positioning Systems

3 Results
KAOS™ OEM-L Dual Axis -- KAOS OEM-L-460
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo stage is easier to... [See More]

  • Motor Type: DC Servo; Linear Motor
  • Stroke or X-Axis Travel: 6.85 to 10.87
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 4.02
OEM Micro Linear Actuator
from TPA Motion

Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack more into less. Thus... [See More]

  • Motor Type: DC Servo; Stepper; Piezo Motor
  • Motor Features: Motor Encoder Feedback
  • Drive Type: Direct Drive
KAOS™ OEM-M Dual Axis -- KAOS OEM-M-760
from Bell-Everman Inc.

KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. KAOS OEM-M is the heavier-duty version of the KAOS OEM axes (see the KAOS OEM-L & -LS spec). Low moving mass means high accelerations with a minimum investment in linear motor force... [See More]

  • Motor Type: DC Servo; Linear Motor
  • Stroke or X-Axis Travel: 9.06 to 21.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 10.43