Direct Drive Multi-axis Positioning Systems

29 Results
Z3TM+ Combined Module with coarse Z -- Z3TM+ with coarse Z
from ETEL S.A.

The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor industry through its advanced design with four degrees of freedom housed in an enlarged theta... [See More]

  • Drive Type: Direct Drive
  • Z-Axis Travel: 0.0787 to 0.4724
  • Axis Configuration: Tip/Tilt Axes
  • Rated Speed: 394
6-Axis Miniature Hexapod -- H-811.I2/I2V
from PI (Physik Instrumente) L.P.

300x300 to 500x1000mm XY travel. 10kg load. Absolute encoders, 1nm resolution. Z-Stage options: linear motors or ball screws. Dynamic error mapping. 2m/sec max velocity (cross axis). Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than... [See More]

  • Drive Type: Direct Drive
  • Y-Axis Travel: -0.6299 to 0.6299
  • Stroke or X-Axis Travel: -0.6693 to 0.6693
  • Z-Axis Travel: -0.2559 to 0.2559
Linear Stage -- Sigma Trac II
from Yaskawa America, Inc. - Motion Division

Turnkey linear stages, built to order and fully tested. Need precise, high speed and repeatable linear motion, without the time-consuming process of designing your own linear stages? Use Yaskawa ’s motion engineering expertise to spare your overworked engineers the effort of specifying,... [See More]

  • Drive Type: Direct Drive; Mechatronic
  • Stroke or X-Axis Travel: 4.33 to 52.56
  • Axis Configuration: X-Y Axes (optional feature)
  • Rated Speed: 157
Compact Fast Alignment System for Photonics and Fiber Optics -- F-141 PINovAlign
from PI (Physik Instrumente) L.P.

The F-141 PINovAlign is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked stacked in a XY+Z arrangement with a custom voice-coil... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.57
  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 1.57
Compact XYZ Motorized Fiber Positioner / Alignment Systemwith Piezoelectric High Speed Photonics Alignment Module -- F-131
from PI (Physik Instrumente) L.P.

F-131 is a unique two stage aligner and provides an especially versatile, compact and modular approach to building high-throughput nano-alignment processes. By combining compact precision motorized stages with a fast XYZ Nano positioning stage, both efficient first-light capture and fast nanoscale... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.1969 to 0.5906
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.1969 to 0.5906
Compact, High-Speed XYZ Photonics Alignment Systems -- F-713.MAx
from PI (Physik Instrumente) L.P.

PI's Fast Multichannel Photonics Alignment (FMPA) solutions combine application-optimized, fab-ready, highly dynamic alignment stages with sophisticated controllers that integrate the world's most advanced and effective first-light search, profile, and power optimization alignment algorithms. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843
Fiber Alignment System -- F-836
from PI (Physik Instrumente) L.P.

The F-836 3D alignment system consists of stacked linear stages from the L-836 series. High-resolution stepper motors, high-precision recirculating ball bearing guides, and precision linear encoders make the L-836 linear stages ideal for applications that require a high resolution, high... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843 to 1.97
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843 to 1.97
High Load Precision Motorized Planar XY Positioning Stage -- L-731
from PI (Physik Instrumente) L.P.

This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25 µm. Noncontact optical linear encoders... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 8.07
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8.07
High-Performance 3- to 6-Axis Photonics Alignment System -- F-572
from PI (Physik Instrumente) L.P.

A preconfigured ACS controller that controls all axes is included in the alignment system's scope of delivery. FMPA routines for rapid area scans and gradient searches have been implemented in the controller (ACS buffer). This drastically reduces alignment times in the process sequence; and with it... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 2.36
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 2.36
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage -- V-572 Z
from PI (Physik Instrumente) L.P.

Ideal for Scanning, Measuring, Imaging, Optical Alignment. Travel range of 60 mm. Direct drive motor for efficient, dynamic performance. Crossed-roller bearings for true straightness, flatness, and low noise. Incremental or absolute encoder for the best accuracy, repeatability, and safety (with... [See More]

  • Drive Type: Direct Drive
  • Rated Speed: 19.69
  • Z-Axis Travel: 2.36
  • Bearing Type: Ball/Roller Bearing; Ball Slide
XY Actuator (Single Rail), Workspace 800 x 500 mm -- DLE-LG-0002
from igus® inc.

For loads up to 5 [kg]. For precision requirements up to approx. 0,3 [mm]. At speeds up to max. 1 [m/s]. XY Actuator (Single Rail) | Workspace 800 x 500 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]

  • Drive Type: Belt Drive; Direct Drive
  • Stroke or X-Axis Travel: 31.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 19.69
Custom Air Bearing Linear Stages
from ABTech, Inc.

ABTech ’s precision air bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, every stage provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house to... [See More]

  • Drive Type: Direct Drive
  • Motor Type: DC Brushless Servo
  • Bearing Type: Air Bearing; Dovetail Slide (optional feature)
X-Y Axis Open Frame Linear Stages -- POF115
from Primatics, Inc.

Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 11.81
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 11.81
Multi-Axis Photonics Alignment System -- FiberMaxHP
from Aerotech, Inc.

Design Features. 2nd-generation photonics alignment platform built on high-performance ANT nanopositioners. Up to 6 axes of precision motion. Proven reliability for 24/7 manufacturing. Noncontact, direct-drive for all axes enabling high-throughput alignment. Minimum incremental motion to 2 nm on... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y-Z Axes; Tip/Tilt Axes
  • Y-Axis Travel: 0.1181
Custom Three (XYZ) Axis Stage
from TPA Motion

We design and develop XYZ precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 25 mm with Piezo Motor Drive Technology. Y travel = 25 mm with Piezo Motor Drive Technology. Z travel = 10 mm with Piezo Motor Drive Technology. PiezoBot... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 0.9843
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 0.9843
5-Axis Gantry
from H2W Technologies

Features: - High Force. - Long Horizontal Travel. - Dual Independent Vertical Axis. - Rotary axis is capable of full 360 degree rotation. - Five axis of coordinated motion (combined linear and rotary displacement) [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 255
  • Axis Configuration: X-Y-Z Axes
  • Z-Axis Travel: 18.25
Custom Oil Hydrostatic Linear Stages
from ABTech, Inc.

ABTech ’s line of precision oil hydrostatic bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, oil hydrostatic fluid film bearings provide high load capacity and extreme stiffness. Every stage provides... [See More]

  • Drive Type: Direct Drive
  • Motor Type: DC Brushless Servo
  • Bearing Type: Air Bearing; Dovetail Slide (optional feature)
X-Y Axis Open Frame Linear Stages -- POF65
from Primatics, Inc.

Primatics POF65 open frame X, Y stage is ideal for precision inspection and assembly applications. With its central aperture, it affords top and bottom access to the payload. Higher Performance. Open frame stages are most often used in applications requiring very accurate, flat motion. To achieve... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 5.12
  • Axis Configuration: X-Y Open Frame
  • Y-Axis Travel: 5.12
PlanarDLA Open Frame, XY, Direct-Drive, Mechanical-Bearing Stage
from Aerotech, Inc.

Design Features. Integrated, low-profile, XY, linear-motor stage with clear aperture. Excellent geometric performance (straightness to ±0.5 µm, flatness to ±1.25 µm). Optimized for high-dynamic applications. Speeds to 2 m/s and accelerations to 2 g. Integrated cable... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 5.91 to 9.84
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 5.91 to 9.84
Custom Two Axis (XY) Stage
from TPA Motion

We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement. Specifications: X travel = 50 mm with Piezo Motor Drive Technology. Y travel = 50 mm with Piezo Motor Drive Technology. PiezoBot - Dual Axis Stage. The dual axis stage is best suited... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.97
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1.97
Crossed Roller Stage -- XRS-06-04-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Bearing Type: Ball/Roller Bearing; Crossed Roller Slide
  • Axis Configuration: X-Y Axes
  • Motor Type: DC Brushless
PlanarHDX Two Axis, Silicon Carbide, Planar Air-Bearing Stage -- 450-450
from Aerotech, Inc.

Design Features. Advanced silicon-carbide structure for high-dynamics and ultra-precise motion performance. Speeds to 1.5 m/s and accelerations to 5 g. Proprietary reaction-mass design enables fast turnaround and move-and-settle times. Active and passive isolation system options. Encoder or laser... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 17.72
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 17.72
OEM Micro Linear Actuator
from TPA Motion

Micro Linear Actuator pack more functionality and reduced costs into electromechanical systems and devices, so Size Does Matter! Smaller and higher performance piezo motors, servo motors, and stepping motors along with miniature sensors allow our design engineers to pack more into less. Thus... [See More]

  • Drive Type: Direct Drive
  • Motor Features: Motor Encoder Feedback
  • Motor Type: DC Servo; Stepper; Piezo Motor
Crossed Roller Stage -- XRS-19-09-XY-001
from H2W Technologies

The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by either an iron core or ironless core 3-phase brushless linear motor and guided by 2 sets of parallel cross roller bearings. [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 19
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 9
Dual Axis Linear Stepper Stage -- LSS-012-12-060-XY-01A-M
from H2W Technologies

The LSS-012-12-060-XY-01A-M is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 12.5
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 12.5
Dual Axis Linear Stepper Stage -- LSS-0808-0606-XY-01
from H2W Technologies

The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 8
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 8
Four Axis Vacuum Compatible
from H2W Technologies

Fully vacuum compatible four axis positioning gantry (XYTZ). The XY axes are driven by brushless linear motor DR Positioning Stages. The Theta axis is a worm gear stage that is driven by a rotary stepper motor under closed loop control in conjunction with an arc-segmented linear encoder. The Z axis... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 6.2
  • Axis Configuration: X-Y-Z Axes
  • Y-Axis Travel: 6.2
High Accuracy XY Voice Coil Positioning Stage
from H2W Technologies

Features: - Compact, small footprint positioning stage. - Light moving mass. - High accuracy and repeatability. - High precision crossed roller bearing. - Two axis of coordinated motion [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1
  • Axis Configuration: X-Y Axes
  • Y-Axis Travel: 1
Two Axis Voice Coil Positioning Stage -- VCS15-050-LB-01-MC-2
from H2W Technologies

The VCS15-050-LB-01-MC-2 is a closed loop single plane dual axis positioning stage. This stage is ideal for applications that require independent multiple motions on a single travel plane. It uses H2W voice coil motor NCC15-24-050-1R. Each voice coil has a 1.50" [38.1 mm] stroke; generates 8.4 lbs... [See More]

  • Drive Type: Direct Drive
  • Stroke or X-Axis Travel: 1.5
  • Axis Configuration: X-Y Axes
  • Carriage Load: 8.4