Motor Mounts only (No Motor) Multi-axis Positioning Systems
from Del-Tron Precision, Inc.
Del-Tron ® Mini Posi-Drive Stages. Compact Posi-Drive ™ series LS2 and LRS2 stages have a height of only 1.650 inch and a width of only 1.750 inch. These stages provide the same outstanding 0.0001 inch straight line accuracy per inch of travel and 0.0001 inch repeatability as the larger... [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank (optional feature); Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 1
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 1
from H2W Technologies
The LSS-007/005-07-06-XY is a low profile dual axis linear stepper positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 7.0in [175mm] (bottom axis) and 5.0in [127mm] (top axis). Using a small intermediate plate, the top... [See More]
- Drive Type: Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 7
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 5
from H2W Technologies
The LSS-012-12-060-XY is a low profile linear stepper XY positioning stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 12.3in [311mm] (for each axis). Using a small intermediate plate, the top axis is able to directly mount to... [See More]
- Drive Type: Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 12.25
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 12.25
from H2W Technologies
Features: - Wider footprint, very stable platform. - Low Profile. - Large load carrying capability. - Smooth motion. - Cable carriers to route payload cables. - Two axis of coordinated motion [See More]
- Drive Type: Direct Drive; Motor Mounts only (No Motor)
- Stroke or X-Axis Travel: 19
- Axis Configuration: X-Y Axes
- Y-Axis Travel: 9